Acer G6 G276HLAbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87308
Info modified on:
08 May 2023, 14:11:52
Short summary description Acer G6 G276HLAbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
Acer G6 G276HLAbid, 27", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Long summary description Acer G6 G276HLAbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
Acer G6 G276HLAbid. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black