Acer K2 K242HL computer monitor 24" 1920 x 1080 pixels LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
177519
Info modified on:
27 May 2024, 15:05:40
Short summary description Acer K2 K242HL computer monitor 24" 1920 x 1080 pixels LED Black:
Acer K2 K242HL, 24", 1920 x 1080 pixels, LED, LCD, 5 ms, Black
Long summary description Acer K2 K242HL computer monitor 24" 1920 x 1080 pixels LED Black:
Acer K2 K242HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black