Acer Aspire E1-510-29204G50Mnkk Intel® Celeron® N2920 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47137
Info modified on:
22 Jan 2025, 05:23:13
Short summary description Acer Aspire E1-510-29204G50Mnkk Intel® Celeron® N2920 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
Acer Aspire E1-510-29204G50Mnkk, Intel® Celeron®, 1.86 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Acer Aspire E1-510-29204G50Mnkk Intel® Celeron® N2920 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
Acer Aspire E1-510-29204G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2920, Processor frequency: 1.86 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black