Acer Predator Z650 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60229
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Predator Z650 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red:
Acer Predator Z650, 2200 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 54 - 300", 4:3, 16:9
Long summary description Acer Predator Z650 Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red:
Acer Predator Z650. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 10.2 - 11.22 mm, Aperture range (F-F): 2.6 - 2.78. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232