Acer Aspire 5742Z-P622G25Mnkk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter

https://images.icecat.biz/img/gallery/18209407_4144887847.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70146
Info modified on:
27 Jan 2025, 08:27:00
Short summary description Acer Aspire 5742Z-P622G25Mnkk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter:

Acer Aspire 5742Z-P622G25Mnkk, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5742Z-P622G25Mnkk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter:

Acer Aspire 5742Z-P622G25Mnkk. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Weight: 5.73 lbs (2.6 kg)

Embed the product datasheet into your content.