Acer Aspire TimelineX 3820TG-5464G50nks Intel® Core™ i5 i5-460M 13.3" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103798
Info modified on:
24 Jan 2025, 20:33:53
Short summary description Acer Aspire TimelineX 3820TG-5464G50nks Intel® Core™ i5 i5-460M 13.3" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Professional:
Acer Aspire TimelineX 3820TG-5464G50nks, Intel® Core™ i5, 2.53 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Acer Aspire TimelineX 3820TG-5464G50nks Intel® Core™ i5 i5-460M 13.3" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Professional:
Acer Aspire TimelineX 3820TG-5464G50nks. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Professional. Weight: 3.97 lbs (1.8 kg)