Acer Aspire 5633WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77744
Info modified on:
23 Jan 2025, 19:26:37
Short summary description Acer Aspire 5633WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
Acer Aspire 5633WLMi, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
Long summary description Acer Aspire 5633WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
Acer Aspire 5633WLMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 6.11 lbs (2.77 kg)