Acer X243HQAbd computer monitor 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46529
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer X243HQAbd computer monitor 23.6" 1920 x 1080 pixels Full HD Black:
Acer X243HQAbd, 23.6", 1920 x 1080 pixels, Full HD, 5 ms, Black
Long summary description Acer X243HQAbd computer monitor 23.6" 1920 x 1080 pixels Full HD Black:
Acer X243HQAbd. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black