Acer Veriton M VM4660G-I5850S2 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black

https://images.icecat.biz/img/gallery/53344803_3330746818.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
14777
Info modified on:
10 Aug 2024, 10:18:56
Short summary description Acer Veriton M VM4660G-I5850S2 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black:

Acer Veriton M VM4660G-I5850S2, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Acer Veriton M VM4660G-I5850S2 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black:

Acer Veriton M VM4660G-I5850S2. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Embed the product datasheet into your content.