Acer Aspire C24-1650 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74196
Info modified on:
10 Aug 2024, 11:52:43
Short summary description Acer Aspire C24-1650 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:
Acer Aspire C24-1650, 23.8", Full HD, Intel® Core™ i3, 8 GB, 512 GB, Windows 10 Home
Long summary description Acer Aspire C24-1650 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:
Acer Aspire C24-1650. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver