Acer v210 GPS navigator LCD 6.07 oz (172 g)

https://images.icecat.biz/img/norm/high/897107-8297.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer v210 GPS navigator LCD 6.07 oz (172 g):

Acer v210 GPS, 20 channels, 320 x 240 pixels, LCD, 300 MHz, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description Acer v210 GPS navigator LCD 6.07 oz (172 g):

Acer v210 GPS. Channels quantity: 20 channels. Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 300 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh

Embed the product datasheet into your content.