2-Power 1GB DDR2 533MHz memory module 1 x 1 GB

https://images.icecat.biz/img/gallery/28687857_4194670878.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
44244
Info modified on:
29 Jun 2023, 14:27:00
Short summary description 2-Power 1GB DDR2 533MHz memory module 1 x 1 GB:

2-Power 1GB DDR2 533MHz, 1 GB, 1 x 1 GB, DDR2, 533 MHz, Green

Long summary description 2-Power 1GB DDR2 533MHz memory module 1 x 1 GB:

2-Power 1GB DDR2 533MHz. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, CAS latency: 4, Product color: Green

Embed the product datasheet into your content.