location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
Lenovo Check ‘Lenovo’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 5 16ARX8
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
82WM00DSMB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197530165122 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 27 Jun 2024 15:41:04
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Kapaklı Gri
  • - AMD Ryzen™ 7 7745HX 3,6 GHz
  • - 40,6 cm (16") WQXGA 2560 x 1600 Piksel IPS LED arka ışığı 16:10
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4070 8 GB AMD Radeon 610M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN bağlantısı Bluetooth 5.2
  • - Lityum Polimer (LiPo) 80 Wh 300 W
  • - Windows 11 Home 64-bit
Daha fazla>>>
Kısa özet açıklama Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri:
Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Lenovo Legion Pro 5 16ARX8, AMD Ryzen™ 7, 3,6 GHz, 40,6 cm (16"), 2560 x 1600 Piksel, 32 GB, 1 TB

Uzun özet açıklama Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri:
Bu Lenovo Legion Pro 5 16ARX8 AMD Ryzen™ 7 7745HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Gri ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Lenovo Legion Pro 5 16ARX8. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: AMD Ryzen™ 7, İşlemci: 7745HX, İşlemci frekansı: 3,6 GHz. Ekran boyutu: 40,6 cm (16"), HD türü: WQXGA, Ekran çözünürlüğü: 2560 x 1600 Piksel. RAM: 32 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: AMD Radeon 610M. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Gri

Tasarım
Renk adı
Onyx Grey
Ürün tipi *
Laptop
Ürün rengi *
Gri
Form faktörü *
Kapaklı
Muhafaza malzemesi
Akrilonitril bütadien stiren (ABS), Alüminyum, Polikarbonat (PC)
Ekran
Ekran boyutu *
40,6 cm (16")
Ekran çözünürlüğü *
2560 x 1600 Piksel
Dokunmatik ekran *
No
HD türü
WQXGA
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:10
Yansımasız ekran
Yes
Ekran parlaklığı
500 cd/m²
RGB renk alanı
DCI-P3
Renk skalası
100%
Maksimum yenileme hızı
240 Hz
Yüksek Dinamik Aralık (HDR) destekli
Yes
Yüksek Dinamik Aralık (HDR) teknolojisi
Dolby Vision, DisplayHDR 400
İşlemci
İşlemci üreticisi *
AMD
İşlemci ailesi *
AMD Ryzen™ 7
İşlemci nesli
AMD Ryzen 7 7th Gen
İşlemci *
7745HX
İşlemci Çekirdek Sayısı
8
İşlemci destek frekansı
5,1 GHz
İşlemci frekansı *
3,6 GHz
İşlemci önbelleği
32 MB
İşlemci ön bellek türü
L3
İşlemci temel gücü
55 W
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
5200 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x SO-DIMM
Maksimum bellek *
32 GB
Hafıza kanalları
Çift kanallı
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express 4.0
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
No
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 4070
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
AMD
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
AMD Radeon
On-board grafik adaptör modeli *
AMD Radeon 610M
Ses
Ses çipi
Realtek ALC3306
Dahili hoparlör sayısı
2
Hoparlör gücü
2 W
Ses
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
1920 x 1080 Piksel
Ön kamera HD türü
Full HD kalitesi
Güvenlik Kamerası
Yes
Gizlilik türü
Webcam kapağı
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
Ethernet LAN bağlantısı
Yes
Bluetooth
Yes
Bluetooth versiyonu
5.2
WWAN
Yüklenmemiş
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
2
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Uyku-ve-Şarj
Yes
Performans
Anakart yongası
AMD SoC
Klavye
İşaret aygıtı
Dokunmalı tablet
Klavye dili
Belçikalı
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Klavye arkadan aydınlatma rengi
RGB
Klavye arkadan aydınlatmalı bölge
4-zone RGB
Yazılım
İşletme sistemi mimarisi
64-bit
Deneme sürümü
Office
İşletim sistemi yazılımı *
Windows 11 Home
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil kapasitesi *
80 Wh
Enerji yönetimi
AC adaptör gücü
300 W
AC adaptör frekansı
50/60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Parmak izi okuyucu
No
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Çevresel koşullar
Çalışma ısısı aralığı
5 - 35 °C
Depolama sıcaklığı aralığı (Celsius)
5 - 43 °C
Çalıştırma nem aralığı
8 - 95%
Çalışmama nemi
5 - 95%
Maksimum kargolama yüksekliği
3048 m
Ağırlık & boyutlar
Genişlik
363,4 mm
Derinlik
260,4 mm
Yükseklik (önden)
2,25 cm
Yükseklik (arkadan)
2,67 cm
Ağırlık *
2,5 kg