location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 7100 Küçük Kasa Bilgisayar

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 7100 Küçük Kasa Bilgisayar
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
VN895EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631746158 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 3080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 15 Oct 2010
Product end of life date
Broşür (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Garanti: 3-3-0 standart garanti dahil, HP Hizmetleri tarafından korunmaktadır. Hüküm ve koşullar ülkeye ve/veya İşletme Modeline göre farklılık gösterebilir.
Kısa açıklama HP Elite 7100 Küçük Kasa Bilgisayar :
Bu ürünün kısa açıklaması: HP Elite 7100 Küçük Kasa Bilgisayar

Elite 7100 Küçük Kasa Bilgisayar
Daha fazla>>>
HP Elite 7100 Küçük Kasa Bilgisayar:
HP Elite 7100 Küçük Kasa Bilgisayar ürününün üreticiden alınan orjinal pazarlama metni.

Daha Fazla Güç Sizin. Küçük İşletmenize göre tasarlanmış bir bilgisayarla işinizi hızlı ve etkili bir şekilde halledin. Yüksek performanslı bir ağır işçi olmak için tasarlanmış HP Elite 7100, Küçük İşletmenize performansı için gereken gücü sağlar.

Kısa özet açıklama HP Elite 7100 Küçük Kasa Bilgisayar:
HP Elite 7100 Küçük Kasa Bilgisayar ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Elite 7100 Küçük Kasa Bilgisayar

Uzun özet açıklama HP Elite 7100 Küçük Kasa Bilgisayar:
Bu HP Elite 7100 Küçük Kasa Bilgisayar ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Elite 7100 Küçük Kasa Bilgisayar

Small Business Sürümü

Esneklik, seçenekler ve desteğin optimal karışımıyla üstün performans. Güçlü Intel® işlemciler, orijinal Windows® 7 Professional, Intel® H57 hızlı yonga seti ve DDR3 Bellek sizi bir sonraki seviyeye çıkarmaya yardımcı olur.

Etkileyici, akıllı performans

Yeni Intel® Core™ i7, Core™ i5 ve Core™ i3 işlemcileri, işlemci gücünün gelişmiş çoklu görevler için en fazla ihtiyaç duyulduğu anda otomatik olarak uygulanmasına yardımcı olan gelişmiş teknoloji üzerine inşa edilmiştir.

Depolama, genişletme ve fazlası

Güç sizde: Güç sizde, 16 GB'ye kadar bellek, 1 TB'ye kadar sabit diskler, çeşitli optik sürücüler, bir isteğe bağlı Katı Hal Sürücüsü ve yeni bilgisayarınızdan en iyi şekilde yararlanmanızı sağlayacak çeşitli bağlantı noktaları, yuvalar ve bölmeler arasından seçim yapabilirsiniz.