location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR)

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR)
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
V2E96EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899067321 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 10066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 21 Jun 2016
Product end of life date
Broşür (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hepsi Birarada PC Siyah, Beyaz 180 W
  • - Intel® Core™ i7 i7-6700T 2,8 GHz
  • - 86,4 cm (34") 3440 x 1440
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 1,13 TB HDD+SSD Entegre kart okuyucu
  • - NVIDIA® GeForce® GTX 960A 2 GB Intel® HD Graphics 530
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Kısa açıklama HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR) :
Bu ürünün kısa açıklaması: HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR)

Intel Core i7-6700T (8M Cache 2.8GHz), 34" WQHD LED 3440 x 1440, 8GB DDR4, 1000GB HDD + 128GB SSD, Intel HD Graphics 530 + NVIDIA GeForce GTX 960A 2GB GDDR5, WebCam, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n/ac, Bluetooth 4.0, Windows 10 Home 64-bit
Daha fazla>>>
HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR):
HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR) ürününün üreticiden alınan orjinal pazarlama metni.

86,3 cm (34 inç) diyagonal kavisli ekran

Dünyanın en geniş kavisli All-in-One bilgisayarıyla eğlence deneyiminizi bir üst düzeye taşıyın. 21:9 en boyoranı, yüksek çözünürlüklü QHD+, 86,3 cm (34 inç) diyagonal kavisli bilgisayar tüm duyularınıza hitap eder.

Bir tasarım ikonu

Bu şık, kavisli All-in-One, modern sanat hareketinin hatlarından ve kıvrımlarından esinlenen, dikkat çekici bir tasarıma sahiptir. Hangi açıdan bakarsanız bakın, kesinlikle etkileneceksiniz.

Son derece zengin bir ses deneyimi

Son teknoloji Bang & Olufsen Ses Sistemi, derinden hissedebildiğiniz ses sayesinde bilgisayarınızı dolu dolu eğlence sunan bir ses stüdyosuna dönüştürür. Bilgisayardan kusursuz ses elde etmek için tasarlanmıştır.

HP Lounge ile sevdiğiniz sanatçılara daha yakınsınız

HP müşterileri için müzik ve özel içeriklere sınırsız erişim sayesinde içerikler sizin aramanıza gerek
kalmadan ayağınıza geliyor.

Kısa özet açıklama HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR):
HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR) ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR), 86,4 cm (34"), Intel® Core™ i7, 8 GB, 1,13 TB, Windows 10 Home, Siyah, Beyaz

Uzun özet açıklama HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR):
Bu HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR) ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY Curved ENVY Kavisli All-in-One - 34-a090nt (ENERGY STAR). Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 86,4 cm (34"), Ekran çözünürlüğü: 3440 x 1440 Piksel, Ekran şekli: Kavisli. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 2,8 GHz. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1,13 TB, Depolama ortamı: HDD+SSD. Ayrık ekran kartı modeli: NVIDIA® GeForce® GTX 960A, On-board grafik adaptör modeli: Intel® HD Graphics 530. Dahili kamera. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah, Beyaz

86,3 cm (34 inç) diyagonal kavisli ekran

Dünyanın en geniş kavisli All-in-One[1] bilgisayarıyla eğlence deneyiminizi bir üst düzeye taşıyın. 21:9 en boy oranı, yüksek çözünürlüklü QHD+[2], 86,3 cm (34 inç) diyagonal kavisli bilgisayar tüm duyularınıza hitap eder.

Bir tasarım ikonu

Bu şık, kavisli All-in-One, modern sanat hareketinin hatlarından ve kıvrımlarından esinlenen, dikkat çekici bir tasarıma sahiptir. Hangi açıdan bakarsanız bakın, kesinlikle etkileneceksiniz.

Son derece zengin bir ses deneyimi

Son teknoloji Bang & Olufsen Ses Sistemi, derinden hissedebildiğiniz ses sayesinde bilgisayarınızı dolu dolu eğlence sunan bir ses stüdyosuna dönüştürür. Bilgisayardan kusursuz ses elde etmek için tasarlanmıştır.

HP Lounge ile sevdiğiniz sanatçılara daha yakınsınız

HP müşterileri için müzik ve özel içeriklere sınırsız erişim sayesinde içerikler sizin aramanıza gerek kalmadan ayağınıza geliyor.[3]

Ekran
Ekran boyutu *
86,4 cm (34")
Ekran çözünürlüğü *
3440 x 1440 Piksel
Dokunmatik ekran *
No
LED arka ışığı
Yes
Yerel açı oranı
21:9
Ekran şekli
Kavisli
Eğim açısı
0 - 25°
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
6. nesil Intel® Core™ i7
İşlemci *
i7-6700T
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,6 GHz
İşlemci frekansı *
2,8 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Termal Tasarım Gücü
35 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
R0
Otobüs tipi
DMI3
İşlemci kod adı
Skylake
İşlemci serisi
Intel Core i7-6700 Desktop series
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
İşlemci kodu
SR2BU
T çantası
66 °C
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR3L-SDRAM, DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2133, 1333, 1600, 1866 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
34,1 GB/s
İşlemci tarafından desteklenen bellek kanalları
çift
İşlemci tarafından desteklenen ECC
No
İşlemci tarafından desteklenen bellek voltajı
1,35 V
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Maksimum bellek *
16 GB
Bellek düzeni
1 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
1,13 TB
Depolama ortamı *
HDD+SSD
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit disk sürücüsü hızı
5400 RPM
Sabit bellek arayüzü
SATA
Toplam SSD kapasitesi
128 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
128 GB
Sert durum disk sürücüsü arayüzleri
SATA
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 960A
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
On-board grafik adaptör modeli *
Intel® HD Graphics 530
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
1,74 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
1912
Ses
Gömme hoparlörler *
Yes
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standartları
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
4.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
HDMI port sayısı *
2
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Ürün rengi *
Siyah, Beyaz
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Akıllı İş Avantajı (Intel® SBA)
Yes
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.2, AVX 2.0, SSE4.1
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Grafik & IMC taşbaskı
14 nm
Termal çözelti özellikleri
PCG 2015A
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel Küçük İş Avantaj (SBA) versiyonu
1,00
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
88200
Enerji yönetimi
AC adaptör gücü
180 W
Ağırlık & boyutlar
Genişlik (ayaklı)
929 mm
Derinlik (Ayaklı)
168,5 mm
Yükseklik (ayaklı)
466,5 mm
Ağırlık (standı ile birlikte)
13,5 kg
Ambalaj genişliği
1104 mm
Ambalaj derinliği
246 mm
Ambalaj yüksekliği
594 mm
Paket ağırlığı
18,5 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Gold, ENERGY STAR
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Garanti kartı
Yes
AC sarma adaptör
Yes
Hızlı başlangıç rehberi
Yes
Sürücüler dahil
Yes
Güç kablosu dahil
Yes
Kullanım kılavuzu
Yes
Diğer özellikler
Otonom mod
No
Ayrılabilir ekran
No