location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M5360RX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS403D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628404704 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
2016 SMART MultiXpress M5370 Series Turkish L (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
2016 SMART MultiXpress M5360RX Turkish L (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Mono yazdırma
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 53 ppm
  • - Mono kopyalama Renkli tarama
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Ethernet LAN bağlantısı
  • - Dahili hafıza: 4096 MB Dahili işlemci 1500 MHz
  • - 42,8 kg
Garanti: Garanti ülkeye göre değişiklik gösterebilir. Lütfen bilgi için müşteri hizmetleri ile iletişim kurun.
Kısa açıklama Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm :
Bu ürünün kısa açıklaması: Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm

Samsung MultiXpress SL-M5360RX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 53 ppm, A4, 1500 MHz, 4096 MB, 17.8 cm (7") LCD
Daha fazla>>>
Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm:
Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Samsung'un MultiXpress M5360RX modeli özelleştirilebilir, hızlı, profesyonel kalitede baskılar ve yüksek maliyet verimliliği sağlar.İş gereksinimlerini karşılamak için Samsung’un özelleştirilebilir ve kullanımı kolay Smart UX Center arabirimine uyarlanabilir.

Kısa özet açıklama Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm:
Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung MultiXpress SL-M5360RX, Lazer, Mono yazdırma, 1200 x 1200 DPI, A4, Doğrudan yazdırma, Siyah, Gri

Uzun özet açıklama Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm:
Bu Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung MultiXpress SL-M5360RX. Baskı teknolojisi: Lazer, Baskı: Mono yazdırma, Megapiksel: 1200 x 1200 DPI. Kopyalama: Mono kopyalama, Maks. Kopya çözünürlüğü: 1200 x 1200 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 600 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Doğrudan yazdırma. Ürün rengi: Siyah, Gri

Kolay anlaşılır Smart UX Center ile daha akıllı çalışın

Smart UX Center iş akışlarınızı standart hale getirir
Olağanüstü hızlı yanıt veren kullanımı kolay dokunmatik panel
Çok çeşitli uygulamalarla daha akıllı ve daha verimli çalışın
Daha iyi üretkenlik için XOA-E desteği

Daha kısa sürede hassasiyet ve hızla daha çok basın

Dört çekirdekli CPU (1,5 GHz) ile ağır belgeleri hızlı basın
ReCP teknolojisiyle metin ve görüntülerinizi netleştirin
Değişken seçeneklerle üretkenliği artırın

Uzun ömürlü sarf malzemeleri ve para tasarruf sağlayan teknoloji

Yüksek kapasiteli toner ve uzun ömürlü görüntüleme birimiyle TCO avantajı elde edin
Uyku modunda olağanüstü düşük güç tüketimi

Smart UX Center iş akışlarınızı standart hale getirir

Smart UX Center, iş üretkenliğini geliştirmek üzere tasarlanmış açık ve düzenli büyüyen bir uygulamalar ve widget'lar ekosistemiyle tamamlanan, kapsamlı bir Android tabanlı baskı kullanıcı arabirimidir.

Olağanüstü hızlı yanıt veren kullanımı kolay dokunmatik panel

SMART MultiXpress M5360RX, etkileşimli 7 inç IR türünde dokunmatik ekran paneliyle birlikte gelir.Mükemmel hassasiyeti kullanıcıların bir kalem veya eldivenle çalışırken bile tüm özelliklerden kolayca faydalanmasına olanak sağlar.

Çok çeşitli uygulamalarla daha akıllı ve daha verimli çalışın

Kullanıcı arabirimini şirketinizin gereksinimlerine uygun şekilde özelleştirerek iş üretkenliğinizi geliştirin.App Center'daki uygulamalar ve widget'lar sık gerçekleşirilen görevleri otomatikleştirmenizi veya yazıcı arızalarını uzaktan tanılamanızı sağlayabilir.Bkz. http://printingapps.samsung.com/apps.

Daha iyi üretkenlik için XOA-E desteği

XOA-E platformu, tüm iş gereksinimlerinizi karşılamak için Samsung şirket içi çözümleri ve ISV çözümlerini destekler.Çeşitli Samsung şirket içi çözümlerine ve güvenli şirket içi baskı işlemlerin, bir sunucu olmadan erişebilir ve aygıtlarınızı rahatça yönetebilirsiniz.

Dört çekirdekli CPU (1,5 GHz) ile ağır belgeleri hızlı basın

Akıllı MultiXpress M5360RX, ağır belgeler için yüksek baskı hızlarına olanak sağlayan yüksek performanslı yorumlama ve görüntü işleme emülasyonu sunan dört çekirdekli 1,5 GHz CPU ile donatılmıştır.

ReCP teknolojisiyle metin ve görüntülerinizi netleştirin

Samsung'ın benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar.Üstün 1.200 x 1.200 etkili dpi çözünürlüğü yaptığınız her şeyin öne çıkmasını sağlar.[1]

Değişken seçeneklerle üretkenliği artırın

Dolaplı sehpa, kısa sehpa ve otomatik olarak 50 yaprağa kadar zımbalayan 500 yapraklık son işlemci dahil çeşitli kağıt besleme seçenekleriyle üretkenliğinizi artırın.Yüksek kapasiteli besleyici ve ikinci kaset besleyiciyle 3.240 sayfaya kadar basın.[1]

Yüksek kapasiteli toner ve uzun ömürlü görüntüleme birimiyle TCO avantajı elde edin

Ultra yüksek kapasiteli toner ve görüntüleme birimleriyle ağır baskılar için işçilik maliyetlerini azaltın.30.000 standart siyah beyaz sayfa baskı kapasiteli Samsung orijinal toneri ve 100.000 sayfa baskı kapasiteli sahip görüntüleme birimleri TCO'nuzu düşürebilir.[1]

Uyku modunda olağanüstü düşük güç tüketimi

Enerji verimliliği sunan SMART MultiXpress M5360RX ile elektrik maliyetlerinizi azaltın.Uyku modunda bile olağanüstü düşük güç tüketimine sahiptir.

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
53 ppm
Isınma süresi
35 s
İlk sayfa çıkışı (siyah, A4)
7,5 s
Tepsi koruma işlevi
Yes
Otomatik tepsi değiştirme işlevi
Yes
Tepsi öncelik ayarları işlevi
Yes
Barkod baskısı
Yes
Suluboya baskı
Yes
Ekonomik baskı
Yes
Güvenli baskı
Yes
Kapak sayfası yazdırma işlevi
Yes
Kitapçık yazdırma işlevi
Yes
Poster yazdırma işlevi
Yes
Güvenli PDF yazdırma işlevi
Yes
Eko baskı işlevi
Yes
Kopyalama
Çift taraflı fotokopi *
Yes
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
1200 x 1200 DPI
Kopyalama hızı (siyah, normal kalite, A4)
53 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
4,5 s
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Kitap kopyalama işlevi
Yes
Kimlik Kartı Kopyalama fonksiyonu
Yes
Arka plan ayarlama işlevi
Yes
Otomatik sığdırma işlevi
Yes
Kopya marjı (otomatik merkezleme)
Yes
Kopya marjı (özel)
Yes
Merkezi silme işlevi
Yes
Kenar silme işlevi
Yes
Damga işlevi
Yes
Filigran kopyalama
Yes
Tarama
Dubleks tarama *
Yes
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Maksimum tarama alanı
216 x 356 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tarama teknolojisi
CCD
Tara
E-posta, FTP, Faks, PC, SMB, USB
Tarama hızı (renkli)
53 ppm
Tarama hızı (siyah)
53 ppm
Çift yönlü tarama hızı (renkli)
35 ppm
Çift yönlü tarama hızı (siyah)
35 ppm
Desteklenen resim formatları
JPG, TIF
Desteklenen belge formatları
PDF, XPS
Tarama sürücüleri
SANE, TWAIN
İkili sürüm
1,9
Faks
Faks *
No
Özellikler
Görev döngüsü (tavsiye edilen)
0 - 12500 Ay/Sayfa
Çalışma döngüsü (aylık, A4) *
300000 Ay/Sayfa
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3, TIFF, XPS
Klavye özellikleri
Faks
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
1
Toplam giriş kapasitesi *
520 Kağıtlar
Toplam çıkış kapasitesi *
500 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
100 Kağıtlar
Kağıt girdi türü
Kaset, Kağıt tepsisi
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
100 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
3240 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
1000 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Maksimum baskı alanı
216 x 356 mm
Kağıt tepsisi medya türleri *
Yazı kağıdı, Etiketler, Antetli kağıt, Kartpostal, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
Çok amaçlı tepsi ortam türleri
Zarflar, Delikli kağıt, Etiketler, Antetli kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
Kağıt işlemesi
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISO C-seri boyutları (C0…A9)
C5, C6
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis, Bildirim
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
9, 10, C5, C6, DL, Monarch
Sipariş üzerine yapılmış ortam ağırlığı
98 - 216 mm
Sipariş üzerine yapılmış ortam genişliği
148 - 356 mm
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Çok amaçlı tepsi araç ağırlığı
60 - 163 g/m²
Maksimum belge ağırlığı, ADF
50 - 105 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
USB konnektörü
B tipi USB
USB 2.0 bağlantı noktası sayısı
3
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Güvenlik algoritması destekli
IPSec, SNMPv3, SSL/TLS
Desteklenen network protokolleri (IPv4)
TCP / IP, LPR / LPD, IPP, ThinPrint, Google Cloud Print, AirPrint, WSD Print, FTP, HTTP, SNMP (v1 / 2c) TCP / IPv4, IPv6, DHCP, BOOTP, AutoIP, / 3), Telnet, SLP, Bonjour, UPnP (SSDP), WSD Discovery, SMTP, FTP, I-Fax (T.37), LDAP, SMB, Kerberos, WSD Scan
Desteklenen network protokolleri (IPv6)
TCP / IP, LPR / LPD, IPP, ThinPrint, Google Cloud Print, AirPrint, WSD Print, FTP, HTTP, SNMP (v1 / 2c) TCP / IPv4, IPv6, DHCP, BOOTP, AutoIP, / 3), Telnet, SLP, Bonjour, UPnP (SSDP), WSD Discovery, SMTP, FTP, I-Fax (T.37), LDAP, SMB, Kerberos, WSD Scan
IP adresi filtreleme
Yes
Sabit disk üzerine yazma
Yes
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
4096 MB
Bellek yuvası sayısı
1
Dahili hafıza
320 GB
Entegre kart okuyucu
No
Dahili hafıza *
4096 MB
Dahili işlemci
Yes
İşlemci frekansı
1500 MHz
İşlemci Çekirdek Sayısı
4
Ses basıncı seviyesi (baskı)
56 dB
Ses basıncı seviyesi (fotokopi)
59 dB
Ses gücü seviyesi (bekleme)
37 dB
Tasarım
Ürün rengi *
Siyah, Gri
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran boyutu
17,8 cm (7")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
900 W
Baskı sırasında ortalama enerji tüketimi
900 W
Kopyalama sırasında ortalama enerji tüketimi
900 W
Güç tüketimi (hazır)
30 W
Güç tüketimi (uyku modu)
2 W
Güç tüketimi, kapalı
0,5 W
Mobil cihaz türü
3,9 kWs/Hafta
AC girdi voltajı
220 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Ubuntu 10.04, Ubuntu 11.04
Desteklenen server çalışma sistemleri
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sertifikalar
Sertifikalar, uygunluk bildirimleri
CE
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
630 mm
Derinlik
501 mm
Yükseklik
645 mm
Ağırlık
42,8 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
30000 Sayfa
Kullanım kılavuzu
Yes
Güç kablosu dahil
Yes
Diğer özellikler
Güç özellikleri
Yes
Disclaimer Samsung MultiXpress SL-M5360RX Lazer A4 1200 x 1200 DPI 53 ppm:
Disclaimer

[1] Mesaj dahili verilere dayanmaktadır.Gerçek sonuçlar değişiklik gösterebilir.Daha fazla bilgi için bkz www.hp.com/go/printerclaims/samsung.
[2] Samsung Electronics Co., Ltd. TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlayarak dönüştürücü fikirler ve teknolojilerle dünyaya ilham verir ve geleceği şekillendirir.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.Telif Hakkı © 2016 Samsung Electronics Co., Ltd. Tüm hakları saklıdır.Belirtimler ve tasarımlar değişikliğe tabidir ve önceden bildirilmeksizin değiştirilebilir.Metrik olmayan ağırlık ve ölçümler yaklaşıktır.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] AirPrint, Apple Inc.'ın ABD ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. Samsung Cloud Print, Samsung Electronics Co., Ltd.'ın ticari markası veya tescilli ticari markasıdır. Microsoft ve Windows, Microsoft Corporation'ın Amerika Birleşik Devletleri ve/veya diğer ülkelerde tescilli ticari markalarıdır.
[4] Mopria©, Mopria© Logosu ve Mopria© Alliance logosu Mopria Alliance, Inc.'ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markaları ve hizmet markalarıdır.
[5] FCC Sınıf A emisyonlarıyla uyumlu olan aygıtlar, FCC tarafından bir ürünün ticari ortamda çalıştırılması için izin verilen emisyon düzeylerinden daha az zorlu (yüksek) olanları karşılar. FCC sınıf A aygıtları, meskun ortamlarda kullanılmak üzere pazarlanamaz ve FCC sınıf A aygıtları anten iletişimlerini engelleme riski yüksek olduğu için meskun ortamda kullanılmak amacıyla satın alınmamalıdır.