location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4075FX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS393B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628541409 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Bullet Points Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung ProXpress M4075FX şirketlere, işleme ve baskı hızı ile profesyonel kaliteli sonuçlardan ödün vermeden karmaşık belgelerden ve ağır kağıt tiplerinden baskı alma olanağı sunar.
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm :
Bu ürünün kısa açıklaması: Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm

Samsung ProXpress SL-M4075FX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 40 ppm, A4, 1000 MHz, 1024 MB, 10.9 cm (4.3")
Daha fazla>>>
Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm:
Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Samsung ProXpress M4075FX sayesinde işletmeler, bütçeleri olumsuz yönde etkilenmeden üretkenliği koruyabilir. Kullanımı kolay olan ProXpress M4075FX, güvenilir kalite ve güvenlik özellikleri sunmanın yanı sıra şirketlerin maliyetten tasarruf etmesine yardımcı olur.

Kısa özet açıklama Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm:
Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung ProXpress SL-M4075FX, Lazer, Mono yazdırma, 1200 x 1200 DPI, A4, Doğrudan yazdırma, Siyah, Gümüş

Uzun özet açıklama Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm:
Bu Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung ProXpress SL-M4075FX. Baskı teknolojisi: Lazer, Baskı: Mono yazdırma, Megapiksel: 1200 x 1200 DPI. Kopyalama: Mono kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Doğrudan yazdırma. Ürün rengi: Siyah, Gümüş

Yüksek hızlı baskı ve görüntü işleme

ProXpress M4075FX dakikada 40 sayfaya kadar baskı hızları sunar. 1 GHz çift çekirdekli işlemci, 1 GB bellek ile birlikte en ağır baskı ve kopyalama işlerinde bile tamamlama süresini azaltır.[1]

Yüksek kaliteli baskı çıkışı

Samsung'un benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar.Üstün 1.200 x 1.200 etkili dpi çözünürlüğü yaptığınız her şeyin öne çıkmasını sağlar.[1]

Profesyonel belgeler için çok çeşitli baskı malzemeleri işleme

Yazıcının çok amaçlı tepsisi, 220 g/m² ağırlığı kadar baskı malzemelerini destekleyerek profesyonel kalitede belgeler için daha fazla baskı seçeneği sunar.Çok amaçlı tepsi kolayca kullanılarak çeşitli etiket, kart ve zarflar yazdırılabilir.

Üretkenliği artıran çeşitli web bağlantılı çözümler

XOA Web platformu belirli ihtiyaçlarınızı karşılamak için sunucu tabanlı üretkenlik çözümünü destekler. Kullanıcılar, iş performansını artırmak için web bağlantılı çözümlere erişebilir. Yazıcı ağı yöneticileri, verimliliği ve iş akışını artırmak için çözümleri yönetebilir.

Konforlu boyutlu dokunmatik GUI

Geniş 4,3 inç dokunmatik panel, önceden yüklenmiş ve özel baskı çözümleri için bir akıllı kullanıcı arabirimi ve rahat erişim sağlar.

Bulut aracılığıyla kolay belge paylaşımı

Samsung Scan2Cloud, verimli ofis iletişimi için bulutu kullanarak kolay belge paylaşımını destekler. Belgeler, Google Drive™ çevrimiçi depolama servisi, Dropbox veya Evernote gibi çeşitli bulut depolama sitelerine kaydedilebilir.

One-touch Eco düğmesi

İşletmeler one-touch Eco düğmesiyle toner ve kağıt kullanımını azaltabilir.One-touch Eco düğmesi otomatik olarak aynı sayfaya 2 sayfa yazdırır ve çift taraflı baskı yapar.Kullanıcılar, Toner Tasarrufu Modunda boş sayfaları atlama seçeneğini de tercih edebilir.

Easy Eco Driver

Easy Eco Driver yazılımı toner tasarrufu sağlayabilir ve enerji tüketimini azaltır.Kullanıcılar Toner Tasarrufu Modunda görüntü veya metinleri kaldırarak daha fazla toner tasarruf edebilir.

Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar

SyncThru™ Admin iş muhasebe özelliğinden etkinleştirilen merkezi baskı kullanım denetimi yöneticilerin kullanıcılara belirli yazıcıları atamasını sağlar.Kullanıcılara yazıcı başına alabilecekleri sayfa veya kopya sayısı için kota atanabilir.

Pratik görüntüleme birimi kurulumu

Toner seçenekleri 3.000 standart sayfa kapasitesine sahip standart baskı kapasiteli kartuşları ve 15.000 standart sayfa baskı kapasitesine sahip ultra yüksek kapasiteli kartuşları içerir.Görüntüleme birimi ve toner ayrı satılır, gerektiğinde değiştirilebilir.

Çok çeşitli baskı malzemeleri için hızlı, kaliteli yazdırma

Yüksek hızlı baskı ve görüntü işleme
Yüksek kaliteli baskı çıkışı
Profesyonel belgeler için çok çeşitli baskı malzemeleri işleme

Basit ancak güçlü özelliklerle verimlilik

Üretkenliği artıran çeşitli web bağlantılı çözümler
Konforlu boyutlu dokunmatik GUI
Bulut aracılığıyla kolay belge paylaşımı

Ekonomik özellikler ve çözümlerle işletim maliyetlerini düşürün

One-touch Eco düğmesi
Easy Eco Driver
Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar
Pratik görüntüleme birimi kurulumu

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı çözünürlüğü siyah
600 x 600 DPI
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
40 ppm
Yazdırma hızı (siyah, taslak kalitesi, A4/US Letter)
42 ppm
Kopyalama
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
40 dakika başına kopya sayısı
Maksimum kopya sayısı
999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 600 DPI
Maksimum tarama alanı
216 x 356 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tarama hızı (renkli)
24 ppm
Tarama hızı (siyah)
8 ppm
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF, XPS
Gri tonlama düzeyleri
256
İkili sürüm
1,9
Faks
Modem hızı
33,6 Kbit/s
Özellikler
Görev döngüsü (tavsiye edilen)
1500 - 3500 Ay/Sayfa
Çalışma döngüsü (aylık, A4) *
100000 Ay/Sayfa
Digital gönderme
Yes
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Hepsi bir yerde çoklu görevlendirme
Yes
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
300 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
150 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Etiketler, Düz kağıt, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISO C-seri boyutları (C0…A9)
C5, C6
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
DL
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Bağlantı
USB 2.0 bağlantı noktası sayısı
1
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performans
Maksimum dahili hafıza
1024 MB
Dahili hafıza
4 GB
Dahili hafıza *
1024 MB
Dahili işlemci
Yes
İşlemci frekansı
1000 MHz
Tasarım
Ürün rengi *
Siyah, Gümüş
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran boyutu
10,9 cm (4.3")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
700 W
Güç tüketimi (hazır)
10 W
Güç tüketimi (uyku modu)
3,5 W
Mobil cihaz türü
2,6 kWs/Hafta
AC girdi voltajı
110 - 220 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 10, Windows 7, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2016
Desteklenen diğer çalışma sistemleri
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
469 mm
Derinlik
444,3 mm
Yükseklik
482,1 mm
Ağırlık
17,1 kg
Ambalajlama bilgisi
Ambalaj genişliği
231 mm
Ambalaj derinliği
213 mm
Ambalaj yüksekliği
246 mm
Paket ağırlığı
21,3 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Kullanım kılavuzu
Yes
Garanti kartı
Yes
Disclaimer Samsung ProXpress SL-M4075FX Lazer A4 1200 x 1200 DPI 40 ppm:
Disclaimer

[1] Mesaj dahili verilere dayanmaktadır.Gerçek sonuçlar değişiklik gösterebilir.Daha fazla bilgi için bkz. www.hp.com/go/printerclaims/samsung
[2] Telif Hakkı © 2012 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Belirtimler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] FCC Sınıf A emisyonlarıyla uyumlu olan aygıtlar, FCC tarafından bir ürünün ticari ortamda çalıştırılması için izin verilen emisyon düzeylerinden daha az zorlu (yüksek) olanları karşılar. FCC sınıf A aygıtları, meskun ortamlarda kullanılmak üzere pazarlanamaz ve FCC sınıf A aygıtları anten iletişimlerini engelleme riski yüksek olduğu için meskun ortamda kullanılmak amacıyla satın alınmamalıdır.