location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3370FD
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS368E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628540723 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 7644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2019
Product end of life date
Bullet Points Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung ProXpress M3370FD şirketlere, işleme ve baskı hızı ile profesyonel kaliteli sonuçlardan ödün vermeden karmaşık belgelerden ve ağır kağıt tiplerinden baskı alma olanağı sunar.
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm :
Bu ürünün kısa açıklaması: Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm

Samsung ProXpress SL-M3370FD Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 33 ppm, A4, 600 MHz, 256 MB, LCD
Daha fazla>>>
Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm:
Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Samsung ProXpress M3370FD sayesinde işletmeler, bütçeleri olumsuz yönde etkilenmeden üretkenliği koruyabilir. Kullanımı kolay olan ProXpress M3370FD, güvenilir kalite ve güvenlik özellikleri sunmanın yanı sıra şirketlerin maliyetten tasarruf etmesine yardımcı olur.

Kısa özet açıklama Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm:
Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung ProXpress SL-M3370FD, Lazer, Mono yazdırma, 1200 x 1200 DPI, Mono kopyalama, A4, Siyah, Gri

Uzun özet açıklama Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm:
Bu Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung ProXpress SL-M3370FD. Baskı teknolojisi: Lazer, Baskı: Mono yazdırma, Megapiksel: 1200 x 1200 DPI. Kopyalama: Mono kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 1200 DPI. Faks: Mono faks. Maksimum ISO A-seri kağıt boyutu: A4. Ürün rengi: Siyah, Gri

Olağanüstü hız ve mükemmel kaliteyle yazdırın

Yüksek hızlı baskı
Yüksek kaliteli baskı çıkışı
Profesyonel belgeler için ek baskı seçenekleri

Ekonomik özellikler ve çözümlerle düşük maliyetler

One-touch Eco düğmesi
Easy Eco Driver
Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar
Daha fazla toner seçeneği, maliyet tasarrufu için daha fazla seçenek

Çok işlevlilikten güvenliğe kadar çok yönlü özelliklerle üretkenliği artırın

4'ü 1 arada çok işlevli ve dahili çift taraflı baskı
Kurumsal düzey belge güvenliği

Kolay kullanımlı tasarımla baskıyı modernleştirin

Easy Printer Manager
Easy Document Creator

Yüksek hızlı baskı

Güçlü ProXpress M3370FD, Cortex™-A5 çekirdek işlemcisi ile desteklenen ve dakikada 33 sayfaya varan baskı hızının yanı sıra 256 MB'a kadar bellek sunar. Yüksek hız ve performans, işletmelerin belge ve görüntü işleme sürecini hızlandırarak verimliliği artırmasını sağlar.[1]

Yüksek kaliteli baskı çıkışı

Samsung'un benzersiz Rendering Engine for Clean Page (ReCP) teknolojisi daha net metinler ve daha temiz görüntüler sunar.Üstün 1.200 x 1.200 etkili dpi çözünürlüğü yaptığınız her şeyin öne çıkmasını sağlar.[1]

Profesyonel belgeler için ek baskı seçenekleri

Yazıcının çok amaçlı tepsisi, 220 g/m² ağırlığı kadar baskı malzemelerini destekleyerek profesyonel kalitede belgeler için daha fazla baskı seçeneği sunar.Çok amaçlı tepsi kolayca kullanılarak çeşitli etiket, kart ve zarflar yazdırılabilir.

One-touch Eco düğmesi

İşletmeler one-touch Eco düğmesiyle toner ve kağıt kullanımını azaltabilir.One-touch Eco düğmesi otomatik olarak aynı sayfaya 2 sayfa yazdırır ve çift taraflı baskı yapar.Kullanıcılar, Toner Tasarrufu Modunda boş sayfaları atlama seçeneğini de tercih edebilir.

Easy Eco Driver

Easy Eco Driver toner tasarrufu sağlayabilir ve enerji tüketimini azaltır.Kullanıcılar Toner Tasarrufu Modunda görüntü veya metinleri kaldırarak daha fazla toner tasarruf edebilir.

Merkezi baskı kullanım denetimi daha fazla kaynak tasarrufu sağlar

SyncThru™ Admin iş muhasebe özelliğinden etkinleştirilen merkezi baskı kullanım denetimi yöneticilerin kullanıcılara belirli yazıcıları atamasını sağlar.Kullanıcılara yazıcı başına alabilecekleri sayfa veya kopya sayısı için kota atanabilir.

Daha fazla toner seçeneği, maliyet tasarrufu için daha fazla seçenek

Lazer toner seçenekleri 3.000 standart sayfa kapasitesine sahip standart baskı kapasiteli kartuşları ve 5.000 standart sayfa baskı kapasitesine sahip yüksek kapasiteli kartuşları içerir.Bir tümleşik toner sistemi hem görüntüleme birimini hem de toneri içerir.

4'ü 1 arada çok işlevli ve dahili çift taraflı baskı

4'ü 1 arada çok işlevli (yazdırma, kopyalama, tarama ve faks) özellikleri ve dahili çift taraflı baskı işletmelerin rekabetçi kalabilmek için ihtiyaç duydukları çok yönlülüğü ve kolaylığı sağlar.

Kurumsal düzey belge güvenliği

ProXpress M3370FD, Samsung SyncThru™ Admin sayesinde kurumsal güvenlik düzeyinde daha fazla kullanıcı kontrolü, belge ve ağ erişimi sunar.

Easy Printer Manager

Easy Printer Manager ile toner miktarlarını izleyin, sarf malzemelerini çevrimiçi sipariş edin ve aygıt ayarlarını bilgisayarınızdan yönetin.Çalışanlar baskı işlerinin durumunu bir bilgisayardan veya mobil aygıttan kolayca kontrol edebilir.

Easy Document Creator

Easy Document Creator ile çalışanlar dijital belgeleri birden fazla biçimde oluşturabilir ve bunları e-posta ya da sosyal ağlar aracılığıyla paylaşabilir.

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı çözünürlüğü siyah
600 x 600 DPI
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
33 ppm
İlk sayfa çıkışı (siyah, A4)
6,5 s
Kopyalama
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
33 dakika başına kopya sayısı
Kopya hızı (US harf, normal, siyah)
35 dakika başına kopya sayısı
Maksimum kopya sayısı
999 Kopyalar
Kitap kopyalama işlevi
Yes
Kimlik Kartı Kopyalama fonksiyonu
Yes
Arka plan ayarlama işlevi
Yes
Otomatik sığdırma işlevi
Yes
Kenar silme işlevi
Yes
Damga işlevi
Yes
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tarama hızı (renkli)
8 ppm
Tarama hızı (siyah)
20 ppm
Faks
Faks *
Mono faks
Modem hızı
33,6 Kbit/s
Özellikler
Çalışma döngüsü (aylık, A4) *
50000 Ay/Sayfa
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Değiştirme kartuşları
MLT-D203S, MLT-D203L
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
2
Toplam giriş kapasitesi *
251 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Oto belge besleyici çıktı kapasitesi
50 Kağıtlar
Maksimum giriş tepsisi sayısı
3
Maksimum giriş kapasitesi (sayfa)
771 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
150 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Ortam ağırlığı, ADF
48 - 105 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
USB bağlantı noktası
Yes
Ağ Bağlantıları
Wi-Fi *
No
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100Base-T(X)
Ethernet LAN veri transfer hızı
10,100 Mbit/s
Bluetooth
No
Güvenlik algoritması destekli
SNMP, SNMPv3
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performans
Maksimum dahili hafıza
256 MB
Entegre kart okuyucu
No
Dahili hafıza *
256 MB
Dahili işlemci
Yes
İşlemci frekansı
600 MHz
Ses basıncı seviyesi (baskı)
55 dB
Ses basıncı seviyesi (fotokopi)
57 dB
Tasarım
Ürün rengi *
Siyah, Gri
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
4 satırlar
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
700 W
Güç tüketimi (hazır)
10 W
Güç tüketimi (uyku modu)
1,1 W
Markaya özel özellikler
HP ePrint
No
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Yes
Desteklenen Mac çalışma sistemleri
Yes
Desteklenen Linux çalışma sistemleri
Yes
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
414,6 mm
Derinlik
466,2 mm
Yükseklik
594,8 mm
Ağırlık
15,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
534 mm
Ambalaj derinliği
539 mm
Ambalaj yüksekliği
626 mm
Paket ağırlığı
18,3 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Diğer özellikler
Yazıcı yönetimi
Fleet Admin Pro; Easy Printer Manager; Easy Deployment Manager
Yazılım Cdsi
Yes
Elektromanyetik uyumluluk
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Disclaimer Samsung ProXpress SL-M3370FD Lazer A4 1200 x 1200 DPI 33 ppm:
Disclaimer

[1] Mesaj dahili verilere dayanmaktadır.Gerçek sonuçlar değişiklik gösterebilir.Daha fazla bilgi için bkz. www.hp.com/go/printerclaims/samsung
[2] Copyright © 2013 Samsung Electronics Co. Ltd. Tüm hakları saklıdır. Samsung, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Belirtimler ve tasarım önceden bildirilmeksizin değişikliğe tabidir. Metrik olmayan ağırlık ve ölçümler yaklaşık değerlerdir. Tüm verilerin oluşturuldukları tarihte doğru olduğu kabul edilir. Samsung, hatalardan veya eksiklerden sorumlu değildir. Tüm marka, ürün, hizmet adları ve logoları, ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul ve tasdik edilmiştir.