location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2070W
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS298E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628403387 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ev ve ofis Lazer Mono yazdırma
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 20 ppm
  • - Mono kopyalama Renkli tarama
  • - Google Cloud Print, Samsung Mobile Print
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Wi-Fi
  • - Dahili hafıza: 128 MB Dahili işlemci 600 MHz
  • - 7,4 kg
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi :
Bu ürünün kısa açıklaması: Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi

Samsung Xpress SL-M2070W Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 20 ppm, A4, 600 MHz, 128 MB, LCD, Wi-Fi
Daha fazla>>>
Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Mono Çok İşlevli Xpress M2070W yazıcılar işletim kolaylığıyla yüksek performansı uygun bir fiyatla bir araya getirir. Günümüzün maliyet duyarlı küçük ofis/ev ofisi ve her yerden, her zaman iş ortamı için idealdir.

Kısa özet açıklama Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-M2070W, Lazer, Mono yazdırma, 1200 x 1200 DPI, A4, Doğrudan yazdırma, Siyah, Beyaz

Uzun özet açıklama Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Bu Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-M2070W. Baskı teknolojisi: Lazer, Baskı: Mono yazdırma, Megapiksel: 1200 x 1200 DPI. Kopyalama: Mono kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 1200 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Wi-Fi. Doğrudan yazdırma. Ürün rengi: Siyah, Beyaz

NFC teknolojisiyle sorunsuz baskının keyfini çıkarın

Dokunun, yazdırın ve gidin:Samsung NFC Print™[1]
Samsung Galaxy® [2] ile yazdırmaya hazır olun
Daha fazla seçenekle gelişmiş mobil baskı elde edin:Samsung Mobile Print Uygulaması
Bağlantınızı seçin:Wi-Fi veya Wi-Fi Direct

Kolayca kurun, yazdırın ve para tasarruf edin

Basit tutun ve kablosuz kurun
Tek bir dokunuşla baskı maliyetlerini azaltın
Bir profesyonel gibi yönetin ve oluşturun

Hızlı, yüksek kaliteli belgelerin keyfini çıkarın

Hızlı, yüksek performanslı baskılar elde edin
Görüntü mükemmelliği için Samsung'a güvenin

Dokunun, yazdırın ve gidin:Samsung NFC Print™[1]

Samsung'un gelişmiş NFC teknolojisine sahip olan siyah beyaz lazer yazıcısını kullanarak bağlanın ve yazdırın.Sadece dokunun ve ardından mobil aygıtınızdan yazdırın veya tarayın[1].

Samsung Galaxy® [2] ile yazdırmaya hazır olun

Samsung GALAXY® mobil aygıtlarınızdan[2], bir mobil baskı uygulaması[3] gerek kalmadan doğrudan yazdırın.

Daha fazla seçenekle gelişmiş mobil baskı elde edin:Samsung Mobile Print Uygulaması

N-üst yazdırma, resim boyutunu ayarlama ve mobil tarama desteği içeren güçlü özellikler ile yazdırın.

Bağlantınızı seçin:Wi-Fi veya Wi-Fi Direct

Bir kablosuz ağ kullanılabilir olmadığında dahi Wi-Fi Direct ile yazıcıya bağlanın.

Basit tutun ve kablosuz kurun

Bir USB'ye ihtiyaç duymadan hızlı, kolay, üç adımlı kablosuz yazıcı kurulumunun keyfini çıkarın.

Tek bir dokunuşla baskı maliyetlerini azaltın

Toner, kağıt ve enerjiden tasarruf etmek için ekonomik özellikleri one-touch Eco düğmesiyle etkinleştin.

Bir profesyonel gibi yönetin ve oluşturun

Easy Printer Manager ile yazıcı ayarlarını ve durumunu kolay ve verimli bir şekilde yönetin.Dijital belgeler oluşturun ve e-posta veya Facebook ve Twitter dahil sosyal ağlar aracılığıyla diğerleriyle paylaşın.

Hızlı, yüksek performanslı baskılar elde edin

Yüksek hızlı yazdırma ve görüntü işleme için Samsung'un gelişmiş 600 MHz Cortex™-A5 çekirdekli işlemcisi ve 128 MB belleği ile büyük, karmaşık yazdırma ve tarama işleriyle başa çıkın.

Görüntü mükemmelliği için Samsung'a güvenin

Samsung Rendering Engine for Clean Page (ReCP) teknolojisiyle neredeyse her seferinde daha keskin metinler, daha net görüntüler ve pürüzsüz görünen baskılar elde edin.

Yazdırma hızı
Çift taraflı baskı modları
Manuel
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
20 ppm
İlk sayfa çıkışı (siyah, A4)
8,5 s
Kopyalama
Kopyalama *
Mono kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
20 dakika başına kopya sayısı
Maksimum kopya sayısı
999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Maksimum tarama alanı
216 x 297 mm
Tarama türü *
Düz yataklı tarayıcı
Tara
PC
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF
Girdi rengi derinliği
24 bit
Çıktı rengi derinliği
24 bit
Gri tonlama düzeyleri
256
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Faks
Faks *
No
Özellikler
Çalışma döngüsü (aylık, A4) *
10000 Ay/Sayfa
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
150 Kağıtlar
Toplam çıkış kapasitesi *
100 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
100 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
10, C5, DL, Monarch
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Bağlantı
Standart arayüzler
USB 2.0, Kablosuz LAN
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Ağ Bağlantıları
Ethernet LAN bağlantısı *
No
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2
Mobil baskı teknolojileri
Google Cloud Print, Samsung Mobile Print
Performans
Maksimum dahili hafıza
128 MB
Dahili hafıza *
128 MB
Dahili işlemci
Yes
İşlemci frekansı
600 MHz
Ses basıncı seviyesi (baskı)
50 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
Ev ve ofis
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
2 satırlar
Karakter display numaraları
16
Enerji yönetimi
Güç tüketimi, enerji tasarrufu
2,1 W
Baskı sırasında ortalama enerji tüketimi
310 W
Güç tüketimi (hazır)
30 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Çevresel koşullar
Çalıştırma nem aralığı
20 - 70%
Çalışma ısısı aralığı
10 - 30 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
406 mm
Derinlik
359,6 mm
Yükseklik
253 mm
Ağırlık
7,4 kg
Ambalajlama bilgisi
Ambalaj genişliği
447 mm
Ambalaj derinliği
482 mm
Ambalaj yüksekliği
361 mm
Paket ağırlığı
9,72 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
500 Sayfa
Pakete dahil kablolar
USB
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Diğer özellikler
Gürültü seviyesi
50 dB
Disclaimer Samsung Xpress SL-M2070W Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Disclaimer

[1] Mobil aygıtlar NFC destekli olmalıdır.
[2] Samsung GALAXY S2 ve sonrası
[3] AirPrint™ desteği yalnızca iOS™ yalnızca aygıtlar içindir.
[4] Telif Hakkı © 2013 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung ve GALAXY, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Teknik özellikler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[5] Adobe, Adobe Systems Incorporated'ın ABD'de ve/veya diğer ülkelerdeki bir tescilli ticari markasıdır.
[6] Facebook, Facebook, Inc.'ın tescilli ticari markasıdır.
[7] Google, Gmail, Google Docs, Google Cloud Print, Google, Inc.'ın ticari markaları veya tescilli ticari markalarıdır.
[8] Microsoft, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.
[9] Twitter, Twitter Inc.'ın tescilli ticari markasıdır.
[10] Samsung Electronics Co., Ltd. 416, Maetan 3-dong, Yeongtong-gu Suwon-si, Gyeonggi-do 443-772, Korea www.samsung.com