location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2070FW
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS296F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628403165 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 23614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ev ve ofis Lazer Mono yazdırma
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 20 ppm
  • - Mono kopyalama Renkli tarama Mono faks
  • - Apple AirPrint, Google Cloud Print
  • - USB bağlantı noktası Wi-Fi Ethernet LAN bağlantısı
  • - Dahili hafıza: 128 MB 600 MHz
  • - 8,55 kg
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi :
Bu ürünün kısa açıklaması: Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi

Samsung Xpress SL-M2070FW Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 20 ppm, A4, 600 MHz, 128 MB, LCD, Wi-Fi
Daha fazla>>>
Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Mono Çok İşlevli Xpress M2070FW yazıcılar işletim kolaylığıyla yüksek performansı uygun bir fiyatla bir araya getirir. Günümüzün maliyet duyarlı küçük ofis/ev ofisi ve her yerden, her zaman iş ortamı için idealdir.

Kısa özet açıklama Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-M2070FW, Lazer, Mono yazdırma, 1200 x 1200 DPI, Mono kopyalama, A4, Siyah, Gri

Uzun özet açıklama Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Bu Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-M2070FW. Baskı teknolojisi: Lazer, Baskı: Mono yazdırma, Megapiksel: 1200 x 1200 DPI. Kopyalama: Mono kopyalama. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 600 x 1200 DPI. Faks: Mono faks. Maksimum ISO A-seri kağıt boyutu: A4. Wi-Fi. Ürün rengi: Siyah, Gri

NFC teknolojisiyle sorunsuz baskının keyfini çıkarın

Dokunun, yazdırın ve gidin:Samsung NFC Print™[1]
Samsung Galaxy® [2] ile yazdırmaya hazır olun
Daha fazla seçenekle gelişmiş mobil baskı elde edin:Samsung Mobile Print Uygulaması
Bağlantınızı seçin:Wi-Fi veya Wi-Fi Direct

Kolayca kurun, yazdırın ve para tasarruf edin

Basit tutun ve kablosuz kurun
Tek bir dokunuşla baskı maliyetlerini azaltın
Bir profesyonel gibi yönetin ve oluşturun

Hızlı, yüksek kaliteli belgelerin keyfini çıkarın

Hızlı, yüksek performanslı baskılar elde edin
Görüntü mükemmelliği için Samsung'a güvenin

Dokunun, yazdırın ve gidin:Samsung NFC Print™[1]

Samsung'un gelişmiş NFC teknolojisine sahip olan siyah beyaz lazer yazıcısını kullanarak bağlanın ve yazdırın.Sadece dokunun ve ardından mobil aygıtınızdan yazdırın, tarayın veya faks gönderin[1].

Samsung Galaxy® [2] ile yazdırmaya hazır olun

Samsung GALAXY® mobil aygıtlarınızdan[2], bir mobil baskı uygulaması[3] gerek kalmadan doğrudan yazdırın.

Daha fazla seçenekle gelişmiş mobil baskı elde edin:Samsung Mobile Print Uygulaması

N-üst yazdırma, resim boyutunu ayarlama ve mobil tarama ve mobil faks desteği içeren güçlü özellikler ile yazdırın.

Bağlantınızı seçin:Wi-Fi veya Wi-Fi Direct

Bir kablosuz ağ kullanılabilir olmadığında dahi Wi-Fi Direct ile yazıcıya bağlanın.

Basit tutun ve kablosuz kurun

Bir USB'ye ihtiyaç duymadan hızlı, kolay, üç adımlı kablosuz yazıcı kurulumunun keyfini çıkarın.

Tek bir dokunuşla baskı maliyetlerini azaltın

Toner, kağıt ve enerjiden tasarruf etmek için ekonomik özellikleri one-touch Eco düğmesiyle etkinleştin.

Bir profesyonel gibi yönetin ve oluşturun

Easy Printer Manager ile yazıcı ayarlarını ve durumunu kolay ve verimli bir şekilde yönetin.Dijital belgeler oluşturun ve e-posta, faks veya Facebook ve Twitter dahil sosyal ağlar aracılığıyla diğerleriyle paylaşın.

Hızlı, yüksek performanslı baskılar elde edin

Yüksek hızlı yazdırma ve görüntü işleme için Samsung'un gelişmiş 600 MHz Cortex™-A5 çekirdekli işlemcisi ve 128 MB belleği ile büyük, karmaşık yazdırma ve tarama işleriyle başa çıkın.

Görüntü mükemmelliği için Samsung'a güvenin

Samsung Rendering Engine for Clean Page (ReCP) teknolojisiyle neredeyse her seferinde daha keskin metinler, daha net görüntüler ve pürüzsüz görünen baskılar elde edin.

Yazdırma hızı
Baskı teknolojisi *
Lazer
Baskı *
Mono yazdırma
Dubleks baskı *
No
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
20 ppm
İlk sayfa çıkışı (siyah, A4)
8,5 s
Kopyalama
Çift taraflı fotokopi *
No
Kopyalama *
Mono kopyalama
Kopyalama hızı (siyah, normal kalite, A4)
20 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
14 s
Maksimum kopya sayısı
999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Dubleks tarama *
No
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 1200 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Tarama teknolojisi
CIS
Tarama hızı (renkli)
4 ppm
Tarama hızı (siyah)
17 ppm
Desteklenen resim formatları
JPG, TIF
Desteklenen belge formatları
PDF
Gri tonlama düzeyleri
256
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Faks
Çift taraflı faks
No
Faks *
Mono faks
Faks çözünürlüğü (siyah)
300 x 300 DPI
Faks iletim hızı
3 Saniye/Sayfa
Modem hızı
33,6 Kbit/s
Bellekte tutulan A4 sayfaları
400 Sayfa
Faks hafızası
7 MB
Faks aktarma
Yes
Güvenli faks alımı
Yes
Özellikler
Çalışma döngüsü (aylık, A4) *
10000 Ay/Sayfa
Digital gönderme
Yes
Baskı kartuşu sayısı *
1
Baskı kartuşlarının renkleri *
Siyah
Sayfa tanımlama dilleri
SPL
Değiştirme kartuşları
MLT-D111S, MLT-D111L
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
1
Toplam giriş kapasitesi *
150 Kağıtlar
Toplam çıkış kapasitesi *
100 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Maksimum baskı alanı
216 x 356 mm
Kağıt tepsisi medya türleri *
Yazı kağıdı, Zarflar, Etiketler, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5
ISO B-serisi boyutları (B0….B9)
B5
ISO C-seri boyutları (C0…A9)
C5
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
10, C5, DL, Monarch
Kağıt işlemesi
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0, Kablosuz LAN
Doğrudan yazdırma *
No
USB bağlantı noktası
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Ethernet LAN bağlantısı *
Yes
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2
Desteklenen network protokolleri (IPv4)
HTTP, SNMPv1/v2c/v3, DNS / WINS, DDNS, DHCP, BOOTP, AutoIP, standard TCP / IP printing, LPR, IPP, UPnP (SSDP), Bonjour, WSD, SLP, SetIP
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print
Performans
Entegre kart okuyucu
No
Dahili hafıza *
128 MB
İşlemci frekansı
600 MHz
Ses basıncı seviyesi (baskı)
50 dB
Ses basıncı seviyesi (fotokopi)
50 dB
Ses gücü seviyesi (bekleme)
26 dB
Tasarım
Ürün rengi *
Siyah, Gri
Pazar konumlandırması *
Ev ve ofis
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
2 satırlar
Enerji yönetimi
Güç tüketimi, enerji tasarrufu
2,5 W
Baskı sırasında ortalama enerji tüketimi
310 W
Güç tüketimi, etkin
30 W
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Desteklenen Linux çalışma sistemleri
RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 11, Ubuntu 10.04, Ubuntu 11.04
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Çalışma ısısı aralığı
15 - 27 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
406 mm
Derinlik
359,6 mm
Yükseklik
308,7 mm
Ağırlık
8,55 kg
Ambalajlama bilgisi
Ambalaj genişliği
447 mm
Ambalaj derinliği
482 mm
Ambalaj yüksekliği
421 mm
Paket ağırlığı
11,3 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Pakete dahil kablolar
USB
Kullanım kılavuzu
Yes
Garanti kartı
Yes
Diğer özellikler
Yazılım Cdsi
Yes
Disclaimer Samsung Xpress SL-M2070FW Lazer A4 1200 x 1200 DPI 20 ppm Wi-Fi:
Disclaimer

[1] Mobil aygıtlar NFC destekli olmalıdır.
[2] Samsung GALAXY S2 ve sonrası
[3] AirPrint™ desteği yalnızca iOS™ yalnızca aygıtlar içindir.
[4] Telif Hakkı © 2013 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung ve GALAXY, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Teknik özellikler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[5] Adobe, Adobe Systems Incorporated'ın ABD'de ve/veya diğer ülkelerdeki bir tescilli ticari markasıdır.
[6] Facebook, Facebook, Inc.'ın tescilli ticari markasıdır.
[7] Google, Gmail, Google Docs, Google Cloud Print, Google, Inc.'ın ticari markaları veya tescilli ticari markalarıdır.
[8] Microsoft, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.
[9] Twitter, Twitter Inc.'ın tescilli ticari markasıdır.
[10] Samsung Electronics Co., Ltd. 416, Maetan 3-dong, Yeongtong-gu Suwon-si, Gyeonggi-do 443-772, Korea www.samsung.com