location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2020
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS271D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628387618 show
Kategori:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Lazer Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 13309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lazer Renk
  • - 1200 x 1200 DPI
  • - Baskı kartuşlarının renkleri: Siyah
  • - A4 20 ppm
  • - Dubleks baskı
  • - Çalışma döngüsü (aylık, A4): 10000 Ay/Sayfa
  • - Toplam giriş tepsisi sayısı: 1 Toplam giriş kapasitesi: 150 Kağıtlar Toplam çıkış kapasitesi: 100 Kağıtlar
  • - Dahili hafıza: 8 MB Dahili işlemci 400 MHz
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4 :
Bu ürünün kısa açıklaması: Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4

Samsung Xpress SL-M2020 Laser Printer, Laser, 1200 x 1200dpi, 20ppm, A4, 400MHz, 8MB
Daha fazla>>>
Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4:
Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4 ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Mono Xpress M2020 yazıcılar, işletim kolaylığıyla yüksek performansı uygun fiyatla bir araya getirir. Günümüzün maliyet duyarlı küçük ofis/ev ofisleri ve her zaman, her yerden erişilebilen bir iş ortamı için idealdir.

Kısa özet açıklama Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4:
Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4 ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-M2020, Lazer, Renk, 1200 x 1200 DPI, A4, 20 ppm, Dubleks baskı

Uzun özet açıklama Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4:
Bu Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4 ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-M2020. Baskı teknolojisi: Lazer, Renk. Baskı kartuşu sayısı: 1, Çalışma döngüsü (aylık, A4): 10000 Ay/Sayfa. Megapiksel: 1200 x 1200 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Yazdırma hızı (siyah, normal kalite, A4/US Letter): 20 ppm, Dubleks baskı. Ürün rengi: Siyah, Beyaz

Hiç olmadığı kadar kolay bir şekilde yazdırın ve para tasarruf edin

Tek bir düğmeye dokunarak görüntüleyin, yazdırın
Bir profesyonel gibi yönetin ve oluşturun

Hızlı, yüksek kaliteli belgelerin keyfini çıkarın

Hızlı, yüksek performanslı baskılar elde edin
Görüntü mükemmelliği için Samsung'a güvenin

Tek bir düğmeye dokunarak görüntüleyin, yazdırın

Ekranda gördüğünüz her şeyi yazdırmak için tek dokunuşlu Ekran Yazdırma düğmesine basmanız yeterlidir.

Bir profesyonel gibi kolayca yönetin

Easy Printer Manager ile yazıcı ayarlarını ve durumunu kolay ve verimli bir şekilde yönetin.

Hızlı, yüksek performanslı baskılar elde edin

Yüksek hızlı yazdırma ve görüntü işleme için Samsung'un gelişmiş 400 MHz Cortex™-A5 çekirdekli işlemcisi ve 64 MB4 / 8 MB5 belleği ile büyük, karmaşık yazdırma işleriyle başa çıkın.

Görüntü mükemmelliği için Samsung'a güvenin

Samsung Rendering Engine for Clean Page (ReCP) teknolojisiyle neredeyse her seferinde daha keskin metinler, daha net görüntüler ve pürüzsüz görünen baskılar elde edin.

Yazdırma hızı
Çift taraflı baskı modları
Manuel
Renk *
Yes
Baskı teknolojisi *
Lazer
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
20 ppm
İlk sayfa çıkışı (siyah, A4)
8,5 s
Özellikler
Çalışma döngüsü (aylık, A4) *
10000 Ay/Sayfa
Görev döngüsü (tavsiye edilen)
100 - 1500 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah
Baskı kartuşu sayısı *
1
Sayfa tanımlama dilleri *
SPL
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
1
Toplam giriş kapasitesi *
150 Kağıtlar
Toplam çıkış kapasitesi *
100 Kağıtlar
Kağıt girdi türü
Kaset
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Kuşe kağıt, Zarflar, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
10, C5, DL, Monarch
Kağıt tepsisi medya ağırlığı
60 - 163 g/m²
Bağlantı
Standart arayüzler
USB 2.0
USB 2.0 bağlantı noktası sayısı
1
USB konnektörü
B tipi USB
Ağ Bağlantıları
Ağa bağlanmaya hazır
No
Wi-Fi *
No
Ethernet LAN bağlantısı *
No
Mobil baskı teknolojileri
Desteklenmez
Performans
Dahili hafıza *
8 MB
Maksimum dahili hafıza
8 MB
Performans
Dahili işlemci
Yes
İşlemci frekansı
400 MHz
Ses basıncı seviyesi (baskı)
50 dB
Ses gücü seviyesi (bekleme)
26 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Dahili ekran *
No
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi *
310 W
Güç tüketimi, etkin
30 W
Güç tüketimi, enerji tasarrufu
1,1 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Çevresel koşullar
Çalışma ısısı aralığı
10 - 30 °C
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalıştırma nem aralığı
10 - 80%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
331 mm
Derinlik
215 mm
Yükseklik
178 mm
Ağırlık
3,97 kg
Ambalajlama bilgisi
Ambalaj genişliği
386 mm
Ambalaj derinliği
273 mm
Ambalaj yüksekliği
298 mm
Paket içeriği
Kartuş(lar) dahil
Yes
Pakete dahil kablolar
AC
Lojistik veri
Palet ağırlığı
5,28 kg
Disclaimer Samsung Xpress SL-M2020 Renk 1200 x 1200 DPI A4:
Disclaimer

[1] Yalnızca kablosuz modeller
[2] Telif Hakkı © 2014 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung, NFC Print, GALAXY, GALAXY S ve Samsung SMART Printing Solutions, Samsung Electronics Co. Ltd'nin ticari markaları veya tescilli ticari markalarıdır. Belirtimler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün ve hizmet adları ilgili sahiplerinin ticari markaları veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] Adobe, Adobe Systems Incorporated'ın ABD'de ve/veya diğer ülkelerdeki bir tescilli ticari markasıdır.
[4] AirPrint, iOS ve Mac, Apple Inc.'ın ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.
[5] ARM ve Cortex, ARM Ltd veya bağlı şirketlerinin ticari markaları veya tescilli ticari markalarıdır.
[6] Facebook, Facebook, Inc.'ın tescilli ticari markasıdır.
[7] Gmail, Google ve Google Cloud Print, Google, Inc.'ın ticari markaları veya tescilli ticari markalarıdır.
[8] Linux, Linus Torvaldsʼın tescilli ticari markasıdır.
[9] Microsoft ve Office, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.