location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480W
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS257D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628385270 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Renkli baskı
  • - 2400 x 600 DPI
  • - Baskı kartuşlarının renkleri: Siyah, Cam Göbeği, Macenta, Sarı
  • - A4 18 ppm
  • - Renk kopyalama Renkli tarama
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - USB bağlantı noktası Wi-Fi Ethernet LAN bağlantısı
  • - Dahili hafıza: 128 MB Dahili işlemci 800 MHz
  • - 12,9 kg
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi :
Bu ürünün kısa açıklaması: Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Laser, 2400 x 600 DPI, 18 ppm, A4, 800 MHz, 128 MB, LCD, Wi-Fi
Daha fazla>>>
Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Color Çok İşlevli Xpress C480W yazıcılar, günümüzün maliyet duyarlı küçük ofis/ev ofisleri ve her zaman, her yerden erişilebilen bir iş ortamı için ideal olan işletim kolaylığını yüksek performans ve uygun bir fiyatla bir araya getirir.

Kısa özet açıklama Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-C480W, Lazer, Renkli baskı, 2400 x 600 DPI, Renk kopyalama, A4, Siyah, Beyaz

Uzun özet açıklama Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Bu Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-C480W. Baskı teknolojisi: Lazer, Baskı: Renkli baskı, Megapiksel: 2400 x 600 DPI, Baskı hızı (renkli, normal kalite, A4/US Letter): 4 ppm. Kopyalama: Renk kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 1200 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Wi-Fi. Ürün rengi: Siyah, Beyaz

Mobil yazdırma dahil kolay kurulum ve kullanım

USB bağlantısı veya CD olmadan hızlı, 3 adımlı yüklemeyle kolay kuruluma olanak sağlar
E­postaya Tara işleviyle kullanım kolaylığı sağlar
Yakın Alan İletişimi (NFC) teknolojisi ve Wi-Fi Direct ile mobil yazdırmayı basitleştirir
Samsung Cloud Print™, Google Cloud Print™ ve AirPrint™'e olanak sağlar

İşletmek için maliyet etkin

1.500 sayfaya kadar yüksek toner baskı kapasitesi sağlar
One-touch Eco düğmesi ile işletim maliyetlerinden tasarruf sağlar

Hızlı, yüksek kaliteli çıktı

ReCP teknolojisi ve Smart Color Management System (CMS) ile pürüzsüz görüntüler ve temiz metinler üretir
Gelişmiş 800 MHz CPU ile hızlıca yazdırır

Yazdırma hızı
Çift taraflı baskı modları
Manuel
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
2400 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
18 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
4 ppm
İlk sayfa çıkışı (siyah, A4)
14 s
İlk sayfa çıkışı (renkli)
26 s
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
18 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
4 dakika başına kopya sayısı
Maksimum kopya sayısı
999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama alanı
216 x 297 mm
Tarama türü *
Düz yataklı tarayıcı
Tara
PC, USB
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF
Girdi rengi derinliği
24 bit
Çıktı rengi derinliği
24 bit
Gri tonlama düzeyleri
256
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Faks
Faks *
No
Özellikler
Görev döngüsü (tavsiye edilen)
100 - 500 Ay/Sayfa
Çalışma döngüsü (aylık, A4) *
20000 Ay/Sayfa
Baskı kartuşu sayısı *
4
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
150 Kağıtlar
Toplam çıkış kapasitesi *
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
50 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Kuşe kağıt, Etiketler, Düz kağıt, Kartpostal, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
İdari, Folyo, Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç)
JIS B-serileri boyutları (B0...B9)
B5
Kağıt tepsisi medya ağırlığı
60 - 220 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0, Kablosuz LAN
USB bağlantı noktası
Yes
USB 2.0 bağlantı noktası sayısı
1
Ağ Bağlantıları
Wi-Fi *
Yes
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100Base-T(X)
Ethernet LAN veri transfer hızı
10,100 Mbit/s
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
128 MB
Dahili hafıza *
128 MB
Dahili işlemci
Yes
İşlemci frekansı
800 MHz
Ses basıncı seviyesi (baskı)
48 dB
Tasarım
Ürün rengi *
Siyah, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
2 satırlar
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
290 W
Güç tüketimi (hazır)
60 W
Güç tüketimi (uyku modu)
1,5 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Çevresel koşullar
Çalıştırma nem aralığı
20 - 70%
Çalışma ısısı aralığı
10 - 30 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
406 mm
Derinlik
396 mm
Yükseklik
288,6 mm
Ağırlık
12,9 kg
Ambalajlama bilgisi
Ambalaj genişliği
501 mm
Ambalaj derinliği
466 mm
Ambalaj yüksekliği
398 mm
Paket ağırlığı
15,7 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
700 Sayfa
Dahili kartuş kapasitesi (CMY)
500 Sayfa
Pakete dahil kablolar
USB
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Diğer özellikler
Gürültü seviyesi
48 dB
Disclaimer Samsung Xpress SL-C480W Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Disclaimer

[1] Samsung Electronics Co., Ltd. dönüştürücü fikirler ve teknolojilerle dünyaya ilham vererek ve geleceği şekillendirerek TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlar.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.
[2] Telif Hakkı © 2015 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung ve Samsung Cloud Print, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Teknik özellikler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] AirPrint, Apple Inc.'ın ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. iOS, Amerika Birleşik Devletleri'nde ve belirli diğer ülkelerde tescilli olan Cisco'nun bir ticari markasıdır ve Apple'ın izniyle kullanılmaktadır.Microsoft ve Windows, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.