location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480FW
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS256E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628502899 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - İş Lazer Renkli baskı
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Renk kopyalama Renkli tarama
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Doğrudan yazdırma
  • - USB bağlantı noktası Wi-Fi Ethernet LAN bağlantısı
  • - Dahili hafıza: 128 MB 800 MHz
  • - 14,1 kg
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi :
Bu ürünün kısa açıklaması: Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi

Samsung Xpress SL-C480FW Color Laser Multifunction Printer, Laser, 2400 x 600dpi, 18ppm, A4, 800MHz, 128MB, LCD, Wi-Fi
Daha fazla>>>
Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Color Çok İşlevli Xpress C480FW yazıcılar, günümüzün maliyet duyarlı küçük ofis/ev ofisleri ve her zaman, her yerden erişilebilen bir iş ortamı için ideal olan işletim kolaylığını yüksek performans ve uygun bir fiyatla bir araya getirir.

Kısa özet açıklama Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-C480FW, Lazer, Renkli baskı, 2400 x 600 DPI, A4, Doğrudan yazdırma, Siyah, Beyaz

Uzun özet açıklama Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Bu Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-C480FW. Baskı teknolojisi: Lazer, Baskı: Renkli baskı, Megapiksel: 2400 x 600 DPI, Baskı hızı (renkli, normal kalite, A4/US Letter): 4 ppm. Kopyalama: Renk kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 1200 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Wi-Fi. Doğrudan yazdırma. Ürün rengi: Siyah, Beyaz

Mobil yazdırma dahil kolay kurulum ve kullanım

USB bağlantısı veya CD olmadan hızlı, 3 adımlı yüklemeyle kolay kuruluma olanak sağlar
E-postaya Tara işlevi ve kompakt, kullanıcı dostu tasarım işletim paneli ile kullanım kolaylığı sağlar
Yakın Alan İletişimi (NFC) teknolojisi ve Wi-Fi Direct ile mobil yazdırmayı basitleştirir
Samsung Cloud Print™, Google Cloud Print™ ve AirPrint™'e olanak sağlar

İşletmek için maliyet etkin

1.500 sayfaya kadar yüksek toner baskı kapasitesi sağlar
One-touch Eco düğmesi ile işletim maliyetlerinden tasarruf sağlar

Hızlı, yüksek kaliteli çıktı

ReCP teknolojisi ve Smart Color Management System (CMS) ile pürüzsüz görüntüler ve temiz metinler üretir
Gelişmiş 800 MHz CPU ile hızlıca yazdırır

Disclaimer Samsung Xpress SL-C480FW Lazer A4 2400 x 600 DPI 18 ppm Wi-Fi:
Disclaimer

[1] Samsung Electronics Co., Ltd. dönüştürücü fikirler ve teknolojilerle dünyaya ilham vererek ve geleceği şekillendirerek TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlar.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.
[2] Telif Hakkı © 2015 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung ve Samsung Cloud Print, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Teknik özellikler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] AirPrint, Apple Inc.'ın ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. iOS, Amerika Birleşik Devletleri'nde ve belirli diğer ülkelerde tescilli olan Cisco'nun bir ticari markasıdır ve Apple'ın izniyle kullanılmaktadır.Microsoft ve Windows, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.