location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C430W
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS230D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628506187 show
Kategori:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Lazer Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 8048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lazer Renk
  • - 2400 x 600 DPI
  • - Baskı kartuşlarının renkleri: Siyah, Cam Göbeği, Macenta, Sarı
  • - A4 18 ppm
  • - Dubleks baskı
  • - Wi-Fi Ethernet LAN bağlantısı
  • - LED Dahili ekran
  • - Çalışma döngüsü (aylık, A4): 20000 Ay/Sayfa
  • - Toplam giriş kapasitesi: 150 Kağıtlar Toplam çıkış kapasitesi: 50 Kağıtlar
  • - Dahili hafıza: 64 MB Dahili işlemci 400 MHz
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi :
Bu ürünün kısa açıklaması: Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi

Samsung Xpress SL-C430W Color Laser Printer, Laser, 2400 x 600dpi, 18ppm, A4, 400MHz, 64MB, LED, Wi-Fi
Daha fazla>>>
Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi:
Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

Samsung Color Printer Xpress C430W yazıcılar, günümüzün maliyet duyarlı küçük ofis/ev ofisleri ve her zaman, her yerden erişilebilen bir iş ortamı için ideal olan işletim kolaylığını yüksek performans ve uygun bir fiyatla bir araya getirir.

Kısa özet açıklama Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi:
Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung Xpress SL-C430W, Lazer, Renk, 2400 x 600 DPI, A4, 18 ppm, Dubleks baskı

Uzun özet açıklama Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi:
Bu Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung Xpress SL-C430W. Baskı teknolojisi: Lazer, Renk. Baskı kartuşu sayısı: 4, Çalışma döngüsü (aylık, A4): 20000 Ay/Sayfa. Megapiksel: 2400 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Yazdırma hızı (siyah, normal kalite, A4/US Letter): 18 ppm, Dubleks baskı. Ekran özellikleri: LED. Ağa bağlanmaya hazır, Wi-Fi. Ürün rengi: Siyah, Gri

Mobil yazdırma dahil kolay kurulum ve kullanım

USB bağlantısı veya CD olmadan hızlı, 3 adımlı yüklemeyle kolay kuruluma olanak sağlar
Yakın Alan İletişimi (NFC) teknolojisi ve Wi-Fi Direct ile mobil yazdırmayı basitleştirir
Kolay anlaşılır MobilePrint uygulamasıyla IOS®, Android™ ve Microsoft® Windows® telefonlarda yazdırma işlemi yapabilmenizi sağlar
Samsung Cloud Print™, Google Cloud Print™ ve AirPrint™'e olanak sağlar

İşletmek için maliyet etkin

1.500 sayfaya kadar yüksek toner baskı kapasitesi sağlar
One-touch Eco düğmesi ile işletim maliyetlerinden tasarruf sağlar

Hızlı, yüksek kaliteli çıktı

ReCP teknolojisi ve Smart Color Management System (CMS) ile pürüzsüz görüntüler ve temiz metinler üretir
Gelişmiş 400 MHz CPU ile hızlıca yazdırır

Yazdırma hızı
Çift taraflı baskı modları
Manuel
Baskı hızı (renkli, normal kalite, A4/US Letter)
4 ppm
Renk *
Yes
Baskı teknolojisi *
Lazer
Dubleks baskı *
Yes
Megapiksel *
2400 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
18 ppm
Özellikler
Çalışma döngüsü (aylık, A4) *
20000 Ay/Sayfa
Görev döngüsü (tavsiye edilen)
100 - 500 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Baskı kartuşu sayısı *
4
Sayfa tanımlama dilleri *
SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
150 Kağıtlar
Toplam çıkış kapasitesi *
50 Kağıtlar
Maksimum giriş kapasitesi (sayfa)
150 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
50 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Kuşe kağıt, Etiketler, Düz kağıt, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
JIS B-serileri boyutları (B0...B9)
B5
Sipariş üzerine yapılmış ortam ağırlığı
76 - 216 mm
Sipariş üzerine yapılmış ortam genişliği
152 - 356 mm
Bağlantı
Standart arayüzler
Ethernet, USB 2.0, Kablosuz LAN
USB 2.0 bağlantı noktası sayısı
1
Ağ Bağlantıları
Ağa bağlanmaya hazır
Yes
Wi-Fi *
Yes
Ethernet LAN bağlantısı *
Yes
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performans
Dahili hafıza *
64 MB
Maksimum dahili hafıza
64 MB
Dahili işlemci
Yes
İşlemci frekansı
400 MHz
Tasarım
Ürün rengi *
Siyah, Gri
Dahili ekran *
Yes
Ekran özellikleri
LED
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi *
290 W
Güç tüketimi (hazır)
60 W
Mobil cihaz türü
1,1 kWs/Hafta
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Desteklenen server çalışma sistemleri
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Desteklenen diğer çalışma sistemleri
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1
Çevresel koşullar
Çalışma ısısı aralığı
10 - 30 °C
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalıştırma nem aralığı
10 - 80%
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
382 mm
Derinlik
396 mm
Yükseklik
211 mm
Ağırlık
10 kg
Ambalajlama bilgisi
Ambalaj genişliği
471 mm
Ambalaj derinliği
413 mm
Ambalaj yüksekliği
305 mm
Lojistik veri
Palet ağırlığı
12,1 kg
Disclaimer Samsung Xpress SL-C430W Renk 2400 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] Samsung Electronics Co., Ltd. dönüştürücü fikirler ve teknolojilerle dünyaya ilham vererek ve geleceği şekillendirerek TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlar.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.
[2] Telif Hakkı © 2015 Samsung Electronics Co. Ltd. Tüm hakları saklıdır.Samsung ve Samsung Cloud Print, Samsung Electronics Co. Ltd.'nin tescilli ticari markasıdır. Teknik özellikler ve tasarım önceden bildirilmeksizin değişikliğe tabidir.Metrik olmayan ağırlık ve ölçümler yaklaşık olarak verilmiştir.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] AirPrint, Apple Inc.'ın ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. iOS, Amerika Birleşik Devletleri'nde ve belirli diğer ülkelerde tescilli olan Cisco'nun bir ticari markasıdır ve Apple'ın izniyle kullanılmaktadır.Microsoft ve Windows, Microsoft Corporation’ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markalarıdır.