location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C4010ND
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS216F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628505784 show
Kategori:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Lazer Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 11601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:04:25
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Çift Çekirdekli CPU (800 MHz ve 400 MHz) ile dakikada 40 sayfa olağanüstü baskı hızı
  • - ReCP teknolojisiyle grafik kalitesini keskinleştirin ve geliştirin
  • - Çeşitli kağıt türleri üzerine yüksek hacimli belgeler basın
  • - Yüksek kapasiteli tonerlerle düşük TCO
  • - Güç tasarrufu özellikleriyle enerji tüketimini azaltmaya yardımcı olur
Garanti: Garanti ülkeye göre değişiklik gösterir. Lütfen bilgi için müşteri hizmetleriyle iletişim kurun.
Kısa açıklama Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi :
Bu ürünün kısa açıklaması: Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi

Samsung ProXpress SL-C4010ND Color Laser Printer, Laser, 9600 x 600 DPI, 40 ppm, A4, 800 MHz, 512 MB, LCD, Wi-Fi
Daha fazla>>>
Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi:
Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi ürününün üreticiden alınan orjinal pazarlama metni.

C4010ND, düşük bakım gereksinimleri ve uygun maliyetlerle güçlü performans sunar. Samsung ReCP teknolojisi resim kalitesinde metin ve görüntüler elde edilmesini sağlar. Yüksek toner kapasitesi ve uzun ömürlü parçalar toplam edinim maliyetini (TCO) önemli ölçüde düşürmeye yardım eder.

Kısa özet açıklama Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi:
Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung ProXpress SL-C4010ND, Lazer, Renk, 9600 x 600 DPI, A4, 40 ppm, Dubleks baskı

Uzun özet açıklama Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi:
Bu Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung ProXpress SL-C4010ND. Baskı teknolojisi: Lazer, Renk. Baskı kartuşu sayısı: 4, Çalışma döngüsü (aylık, A4): 80000 Ay/Sayfa. Megapiksel: 9600 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Yazdırma hızı (siyah, normal kalite, A4/US Letter): 40 ppm, Dubleks baskı. Ekran özellikleri: LCD. Ağa bağlanmaya hazır, Wi-Fi. Ürün rengi: Siyah, Gri

Çift Çekirdekli CPU ile dakikada 40 sayfa olağanüstü baskı hızı

Samsung ProXpress C4010ND ile iş hedeflerine daha hızlı ulaşın. Çift Çekirdekli CPU'ya sahip olan bu yazıcı, dakikada 40 sayfaya varan etkileyici baskı hızıyla yüksek hacimli belgeler ve grafik görüntüler basarken iş üretkenliğini artırarak zamandan tasarruf etmenize yardım eder.

ReCP teknolojisiyle grafik kalitesini keskinleştirin ve geliştirin

Bulanıklık profesyonel değildir. Samsung'un ReCP teknolojisi, küçük metin ve ince satırları düzelterek baskı kalitesini artırmaya yardım eder. Samsung ProXpress C4010ND, iyileştirilmiş çözünürlük için canlı renk doygunluğunu hassas ve net ayrıntılarla birleştirir.

Çeşitli kağıt türleri üzerine yüksek hacimli belgeler basar

Samsung ProXpress C4010ND ile üretkenliği artırmaya yardım eder. 2250 yaprağa kadar olağanüstü yüksek girdi kapasitesiyle, yüksek hacimli ticari belgelerle hızlıca başa çıkacak şekilde tasarlanmıştır. Hatta 220 g/m² ağırlığa kadar çeşitli kağıtları destekler.

Yüksek kapasiteli tonerler TCO'yu düşürür

Yüksek toner kapasitesi uzun vadede maliyetleri düşürmeye yardım eder. Samsung ProXpress C4010ND, 15 bin siyah beyaz ve 10 bin renkli belge kapasitesine sahip tonerlerle yüksek hacimli baskı yapabilir[1]. Uzun ömürlü sarf malzemeleri bakım ve işçilik maliyetlerini azaltmaya yardımcı olur.

Güç tasarrufu özellikleriyle enerji tüketimini azaltmaya yardımcı olur

Uzun ısınma süreleri daha fazla çalışma kesintisine neden olur. Samsung ProXpress C4010ND, Hazır modunda baskı işlerinden önce ve baskı işleri arasında daha kısa sürede hazırlanarak Toplam Enerji Tüketimini azaltmaya yardım eder. Aynı zamanda Uyku modunda bile enerji tüketimini azaltmaya yardımcı olur.

Güçlü performansla üretkenliği artırır

Çift Çekirdekli CPU (800 MHz ve 400 MHz) ile dakikada 40 sayfa olağanüstü baskı hızı
ReCP teknolojisiyle grafik kalitesini keskinleştirin ve geliştirin
Çeşitli kağıt türleri üzerine yüksek hacimli belgeler basın

Tasarruf sağlayan teknolojiyle maliyetleri azaltmaya yardım eder

Yüksek kapasiteli tonerlerle düşük TCO
Güç tasarrufu özellikleriyle enerji tüketimini azaltmaya yardımcı olur

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı hızı (renkli, normal kalite, A4/US Letter)
40 ppm
Renk *
Yes
Baskı teknolojisi *
Lazer
Dubleks baskı *
Yes
Megapiksel *
9600 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
40 ppm
İlk sayfa çıkışı (siyah, A4)
8 s
İlk sayfa çıkışı (renkli)
8 s
Özellikler
Çalışma döngüsü (aylık, A4) *
80000 Ay/Sayfa
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Baskı kartuşu sayısı *
4
Sayfa tanımlama dilleri *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
550 Kağıtlar
Toplam çıkış kapasitesi *
250 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
50 Kağıtlar
Maksimum çıkış kapasitesi (sayfa)
250 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kart stoğu, Zarflar, Kuşe kağıt, Etiketler, Düz kağıt, Kartpostal, Önceden basılmış, Geridönüştürülmüş kağıt, Kalın kağıt, Daha kalın kağıt, İnce kağıt, Transparanlık
Çok amaçlı tepsi ortam türleri
Yazı kağıdı, Zarflar, Kuşe kağıt, Delikli kağıt, Etiketler, Antetli kağıt, Düz kağıt, Baskılı formlar, Geridönüştürülmüş kağıt, Kalın kağıt, Daha kalın kağıt, İnce kağıt, Transparanlık
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
ISOsuz baskı ortam boyutu
Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 220 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0, Kablosuz LAN
Doğrudan yazdırma *
Yes
USB 2.0 bağlantı noktası sayısı
1
USB konnektörü
B tipi USB
İsteğe bağlı bağlantı
Bluetooth, Kablosuz LAN
Ağ Bağlantıları
Ağa bağlanmaya hazır
Yes
Wi-Fi *
Yes
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Wi-Fi standartları
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Güvenlik algoritması destekli
AES, TKIP, WEP, WPA, WPA2, WPS
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Dahili hafıza *
512 MB
Maksimum dahili hafıza
512 MB
Dahili işlemci
Yes
İşlemci frekansı
800 MHz
Ses basıncı seviyesi (baskı)
53 dB
Tasarım
Ürün rengi *
Siyah, Gri
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran kablo sayısı
2 satırlar
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi *
600 W
Güç tüketimi (hazır)
13 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Yes
Desteklenen Mac çalışma sistemleri
Yes
Desteklenen Linux çalışma sistemleri
Yes
Çevresel koşullar
Çalışma ısısı aralığı
10 - 30 °C
Çalıştırma nem aralığı
20 - 70%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
420 mm
Derinlik
452,5 mm
Yükseklik
385 mm
Ağırlık
22,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
534 mm
Ambalaj derinliği
567 mm
Ambalaj yüksekliği
505 mm
Paket ağırlığı
25,6 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Dahili kartuş kapasitesi (siyah)
4000 Sayfa
Dahili kartuş kapasitesi (CMY)
2500 Sayfa
Pakete dahil kablolar
USB
Disclaimer Samsung ProXpress SL-C4010ND Renk 9600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] ISO/IEC 19789 uyarınca beyan edilen baskı kapasitesi değeri
[2] Samsung Electronics Co., Ltd. dönüştürücü fikirler ve teknolojilerle dünyaya ilham vererek ve geleceği şekillendirerek TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlar. Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz. 84 ülkede 307.000 çalışan istihdam ediyoruz. Daha fazla bilgi almak için lütfen www.samsung.com adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blogumuzu ziyaret edin.
[3] Copyright ⓒ 2017 Samsung Electronics Co., Ltd. Tüm hakları saklıdır. Teknik özellikler ve tasarımlar önceden bildirilmeden değiştirilebilir. Metrik olmayan ağırlık ve ölçümler yaklaşık değerlerdir. Tüm verilerin oluşturuldukları tarihte doğru olduğu kabul edilir. Samsung hatalar veya eksiklerden sorumlu değildir. Tüm marka, ürün, hizmet adları ve logoları, ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul ve tasdik edilmiştir.