location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C3060FR
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS211D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628505548 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Yüksek toner kapasitesiyle TCO'yu düşürün
  • - Samsung IFS teknolojisiyle güç tüketimini düşürün
  • - Samsung ReCP teknolojisiyle grafik kalitesini geliştirin
  • - Net detaylara sahip yüksek kaliteli baskılar elde edin
  • - Çift CPU ile güçlü performans deneyimi yaşayın
  • - Çeşitli daha kalın kağıt türleri
  • - XOA-Web desteği ile entegrasyonu basitleştirin
  • - PrinterOn için hazır
Garanti: Garanti ülkeye göre değişiklik gösterebilir. Lütfen bilgi için müşteri hizmetleri ile iletişime geçin.
Kısa açıklama Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm :
Bu ürünün kısa açıklaması: Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm

Samsung ProXpress SL-C3060FR Color Laser Multifunction Printer, Laser, 9600 x 600 DPI, 30 ppm, A4, 800 MHz, 512 MB, 10.9 cm (4.3")
Daha fazla>>>
Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm:
Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Samsung ProXpress C3060FR, küçük ve orta ölçekli işletmelere daha yüksek bir düzeyde rekabet etmek için ihtiyaç duydukları araçları maliyet verimliliği, profesyonel baskı kalitesi ve yüksek baskı hızıyla sağlar.

Kısa özet açıklama Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm:
Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung ProXpress SL-C3060FR, Lazer, Renkli baskı, 9600 x 600 DPI, Renk kopyalama, A4, Kahverengi, Beyaz

Uzun özet açıklama Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm:
Bu Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung ProXpress SL-C3060FR. Baskı teknolojisi: Lazer, Baskı: Renkli baskı, Megapiksel: 9600 x 600 DPI, Baskı hızı (renkli, normal kalite, A4/US Letter): 30 ppm. Kopyalama: Renk kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 1200 x 1200 DPI. Maksimum ISO A-seri kağıt boyutu: A4. Ürün rengi: Kahverengi, Beyaz

Yüksek toner kapasitesiyle TCO'yu düşürün

8 bin siyah beyaz ve 5 bin renkli belge kapasitesine sahip yüksek kapasiteli tonerler, ağır baskı ve kartuş maliyetlerini azaltma gereksinimleri olan işletmeleri destekler.Uzun ömürlü sarf malzemeleri bakım maliyetlerini önemli ölçüde düşürür.

Samsung IFS teknolojisiyle güç tüketimini düşürün

Enerji verimliliği sağlayan Anında Birleştirme Sistemi (IFS) teknolojisi, baskı işleri öncesinde ısınma süre kısaltır.Bu teknoloji aygıt uyurken, ısınırken ve çalışırken toplam enerji tüketimini en aza indirir.

Samsung ReCP teknolojisiyle grafik kalitesini geliştirin

Samsung ProXpress C3060FR modelinde yerleşik bulunan Samsung'un özgün ReCP teknolojisi en küçük metinlerin bile okunabilir olması için keskin detaylar sağlar.ReCP ayrıca temiz metin ve görüntü taramaları sağlayarak bulanık düzenleri azaltır.

Net detaylara sahip yüksek kaliteli baskılar elde edin

Samsung ProXpress C3060FR modeliyle, işletmeler en küçük detaylar dahil orijinal görüntünün doğal renklerine sahip görüntüleri daha geniş bir kontrast aralığıyla basar.Karışık detaylara sahip karmaşık şablonlar basılabilir.

Çift CPU ile güçlü performans deneyimi yaşayın

Samsung ProXpress C3060FR, baskı için en iyi duruma getirilmiş bir çift CPU ile donatılmıştır.Çift CPU, özellikle grafik görüntüler yazdırırken ağır işlerde etkileyici baskı hızıyla iş üretkenliğini artırır.

Çeşitli daha kalın kağıt türleri

Samsung ProXpress C3060FR ile üretkenlik yelpazenizi genişletin.220 g/m²'ye kadar çeşitli kalın kağıt türleri için destekle ofis zarflarından profesyonel sertifikalara kadar belgeler basın.

XOA-Web desteği ile entegrasyonu basitleştirin

XOA-Web ile hızlı ve kolay entegrasyon için baskı çözümlerine bağlanarak işletmenizin daha verimli ve sorunsuz çalışmasını sağlayın.

PrinterOn için hazır

Neredeyse her yerden güvenli ve verimli bir şekilde basın.Samsung ProXpress C3060 Serisi, PrinterOn için hazır olduğundan diğer aygıtları kolayca ekleyebilirsiniz.

Para tasarruf eden teknolojiyle daha az endişe duyun

Yüksek toner kapasitesiyle TCO'yu düşürün
Samsung IFS teknolojisiyle güç tüketimini düşürün

Profesyonel kalitede renkler ve şaşırtıcı hassasiyet

Samsung ReCP teknolojisiyle grafik kalitesini geliştirin
Net detaylara sahip yüksek kaliteli baskılar elde edin

Olağanüstü hızlı baskıyla üretkenliği arttırın

Çift CPU ile güçlü performans deneyimi yaşayın
Çeşitli daha kalın kağıt türleri
XOA-Web desteği ile entegrasyonu basitleştirin
PrinterOn için hazır

Yazdırma hızı
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
9600 x 600 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
30 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
30 ppm
Ekonomik baskı
Yes
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
30 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
30 dakika başına kopya sayısı
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
1200 x 1200 DPI
Maksimum tarama çözünürlüğü
1200 x 1200 DPI
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tara
E-posta, FTP, Faks, Dosya, PC, SMB, USB
Tarama hızı (renkli)
24 ppm
Tarama hızı (siyah)
24 ppm
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF, XPS
Özellikler
Çalışma döngüsü (aylık, A4) *
60000 Ay/Sayfa
Digital gönderme
Yes
Baskı kartuşu sayısı *
4
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Hepsi bir yerde çoklu görevlendirme
Yes
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
2
Toplam giriş kapasitesi *
250 Kağıtlar
Toplam çıkış kapasitesi *
150 Kağıtlar
Çok Amaçlı tepsi
Yes
Çok amaçlı tepsi giriş kapasitesi
50 Kağıtlar
Otomatik belge besleyici (ADF)
Yes
Otomatik belge besleyici kapasitesi
50 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A4
Kağıt tepsisi medya türleri *
Yazı kağıdı, Kuşe kağıt, Düz kağıt, Kalın kağıt, Daha kalın kağıt
ISO A-seri boyutları (C0…A9) *
A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B5
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 220 g/m²
Çok amaçlı tepsi araç ağırlığı
60 - 220 g/m²
Bağlantı
Standart arayüzler
USB 2.0
USB bağlantı noktası
Yes
Bağlantı
USB 2.0 bağlantı noktası sayısı
1
İsteğe bağlı bağlantı
Near Field Communication (NFC), Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Fiziksel güvenlik
SSL/TLS, IPv6, IPSec, SNMPv3, IEEE 802.1x, Kerberos, SMB, LDAP, Protocol&Port Management, IP/MAC Filtering, Audit Log, Access Control
Performans
Maksimum dahili hafıza
512 MB
Dahili hafıza
4 GB
Dahili hafıza *
512 MB
Dahili işlemci
Yes
İşlemci frekansı
800 MHz
Ses basıncı seviyesi (baskı)
52 dB
Ses basıncı seviyesi (fotokopi)
54 dB
Tasarım
Ürün rengi *
Kahverengi, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran boyutu
10,9 cm (4.3")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
500 W
Güç tüketimi (hazır)
40 W
Güç tüketimi, etkin
1,4 W
Mobil cihaz türü
1,6 kWs/Hafta
AC girdi voltajı
100 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Professional, Windows 7 Professional x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
469 mm
Derinlik
452,5 mm
Yükseklik
797,1 mm
Ağırlık
26,3 kg
Ambalajlama bilgisi
Ambalaj genişliği
591 mm
Ambalaj derinliği
567 mm
Ambalaj yüksekliği
628 mm
Paket ağırlığı
30,1 kg
Paket içeriği
Kartuş(lar) dahil
Yes
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Diğer özellikler
Yazılım Cdsi
Yes
Disclaimer Samsung ProXpress SL-C3060FR Lazer A4 9600 x 600 DPI 30 ppm:
Disclaimer

[1] Samsung Electronics Co., Ltd. TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlayarak dönüştürücü fikirler ve teknolojilerle dünyaya ilham verir ve geleceği şekillendirir.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.Telif Hakkı © 2016 Samsung Electronics Co., Ltd. Tüm hakları saklıdır.Belirtimler ve tasarımlar değişikliğe tabidir ve önceden bildirilmeksizin değiştirilebilir.Metrik olmayan ağırlık ve ölçümler yaklaşıktır.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[2] AirPrint, Apple Inc.'ın ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. Samsung Cloud Print, Samsung Electronics Co., Ltd.'ın ticari markası veya tescilli ticari markasıdır. Microsoft ve Windows, Microsoft Corporation'ın Amerika Birleşik Devletleri ve/veya diğer ülkelerde tescilli ticari markalarıdır.
[3] Mopria©, Mopria© Logosu ve Mopria© Alliance logosu Mopria Alliance, Inc.'ın Amerika Birleşik Devletleri ve diğer ülkelerde tescilli ticari markaları ve hizmet markalarıdır.
[4] FCC Sınıf A emisyonlarıyla uyumlu olan aygıtlar, FCC tarafından bir ürünün ticari ortamda çalıştırılması için izin verilen emisyon düzeylerinden daha az zorlu (yüksek) olanları karşılar. FCC sınıf A aygıtları, meskun ortamlarda kullanılmak üzere pazarlanamaz ve FCC sınıf A aygıtları anten iletişimlerini engelleme riski yüksek olduğu için meskun ortamda kullanılmak amacıyla satın alınmamalıdır.