location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X7500LX
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS056D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628545469 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 11552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Güçlü dört çekirdekli CPU'dan faydalanın
  • - Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın
  • - Canlı, net sonuçlar sağlayan teknoloji
  • - Tıpkı bir tablette olduğu gibi akıllı çalışın
  • - Üretkenlik arttıran özelliklerle daha fazlasını yapın
  • - NFC teknolojisiyle kablosuz baskı
  • - Düşük maliyetle yüksek dayanıklılık
  • - Değişken seçeneklerle üretkenliği artırın
  • - Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin
Garanti: Garanti ülkeye göre değişiklik gösterebilir. Lütfen bilgi için müşteri hizmetleri ile iletişim kurun.
Kısa açıklama Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm :
Bu ürünün kısa açıklaması: Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm

Samsung MultiXpress SL-X7500LX Color Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 50 ppm, A3, 1500 MHz, 6144 MB, 25.6 cm (10.1")
Daha fazla>>>
Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm:
Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Güçlü Samsung X7500LX büyüyen A3 yazıcı pazarı için tasarlanmıştır.Yüksek performans, maliyet verimliliği ve yerleşik güvenlik özellikleri yüksek hacimli baskıya ihtiyaç duyan işletmeler için düşük toplam sahip olma maliyeti sunar.

Kısa özet açıklama Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm:
Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung MultiXpress SL-X7500LX, Lazer, Renkli baskı, 1200 x 1200 DPI, A3, Doğrudan yazdırma, Kahverengi, Beyaz

Uzun özet açıklama Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm:
Bu Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung MultiXpress SL-X7500LX. Baskı teknolojisi: Lazer, Baskı: Renkli baskı, Megapiksel: 1200 x 1200 DPI, Baskı hızı (renkli, normal kalite, A4/US Letter): 50 ppm. Kopyalama: Renk kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 600 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A3. Doğrudan yazdırma. Ürün rengi: Kahverengi, Beyaz

Güçlü dört çekirdekli CPU'dan faydalanın

System-on-Chip teknolojisine sahip 1,5 GHz CPU yüksek performanslı yorumlama ve görüntü işleme emülasyonu sağlayarak bu güçlü yazıcıları geleneksel çift çekirdek tabanlı MFP'lere göre iki kat hızlı yapar.

Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın

Tek Geçişte Çift Yönlü Taramalı Belge Besleyici bir belgenin her iki tarafını aynı anda tarar.Besleyici dakikada 160 görüntüye kadar tarama yapabilir.[1]

Canlı, net sonuçlar sağlayan teknoloji

Yeni nesil bir toner mükemmel yüzey görünümü sağlarken bir Lazer Yayın Tarama Birimi (LSU) 1.200 x 1.200 dpi çözünürlük üretir.Rendering Engine for Clean Page (ReCP) teknolojisi grafik ve metinlerinizi netleştirir.[1]

Tıpkı bir tablette olduğu gibi akıllı çalışın

Android™ destekli, kapsamlı, açık UX sistemli Samsung Smart UX Center 90 derecelik pivot dönüşlü, 960 x 600 dpi çözünürlüklü, kolay anlaşılır dokunmatik ekranıyla bir tablet gibi çalışır.[1]

Üretkenlik arttıran özelliklerle daha fazlasını yapın

Printing App Center'dan temel uygulamaları indirerek yazıcıları kolayca kurun.Üretkenlik araçları Uzaktan Faks, Akıllı Tarama ile Dinamik İş Akışı ve eklenecek diğer özellikleri içerir.Bkz. http://printingapps.samsung.com

NFC teknolojisiyle kablosuz baskı

Gelişmiş NFC teknolojisini kullanarak herhangi bir NFC destekli mobil aygıttan belge yazdırmak, taramak veya faks göndermek için dokunmanız yeterlidir.NFC Pro kablosuz seçeneği bir mobil aygıt aracılığıyla kullanıcı kimlik doğrulaması sağlar.

Düşük maliyetle yüksek dayanıklılık

Mükemmel maksimum aylık baskı kapasitesi yüksek dayanıklılık sağlar, maliyetleri düşürür ve toner, görüntüleme birimi ve geliştirici değiştirme zahmetini ortadan kaldırır.

Değişken seçeneklerle üretkenliği artırın

2.250 yapraklık kitapçık son işlemcisi ve 65 yaprağa kadar otomatik zımbalayan 3.250 yapraklık yüksek hacimli son işlemciyle üretkenliği artırın.Yan ve alt Yüksek Kapasiteli Besleyici (HCF) ile dakikada 6.140 sayfaya kadar yazdırın.[1]

Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Samsung X7500LX, panel üzerinde bir PIN koduyla kolay ve güvenli bir şekilde etkinleştirilen ve yüksek düzeyde güvenlik sağlayan yenilikçi elektronik tip Kaset Kilitleme Takımı[2] sağlar.

Süper kaliteyle işlerinizi 2 kat hızlı tamamlayın

Güçlü dört çekirdekli CPU'dan faydalanın
Hızlı tek geçişte çift yönlü tarama deneyimi yaşayın
Canlı, net sonuçlar sağlayan teknoloji

Kolay anlaşılır Smart UX Center ile daha akıllı çalışın

Tıpkı bir tablette olduğu gibi akıllı çalışın
Üretkenlik arttıran özelliklerle daha fazlasını yapın
NFC teknolojisiyle kablosuz baskı

Yüksek işletim maliyetleri, güvenlik riskleri ve diğer konularda daha az endişe

Düşük maliyetle yüksek dayanıklılık
Değişken seçeneklerle üretkenliği artırın
Elektronik Tip Kaset Kilitleme Takımı[2] ile gelişmiş güvenlik takımı elde edin

Yazdırma hızı
Çift taraflı baskı modları
Otomatik
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
50 ppm
Baskı hızı (renkli, normal kalite, A4/US Letter)
50 ppm
İlk sayfa çıkışı (siyah, A4)
7,2 s
İlk sayfa çıkışı (renkli)
8,9 s
Kopyalama
Çift taraflı fotokopi *
Yes
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
50 dakika başına kopya sayısı
Kopyalama hızı (renkli, normal kalite, A4)
50 dakika başına kopya sayısı
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Dubleks tarama *
Yes
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama alanı
297 x 432 mm
Tarama türü *
Düz yataklı ve ADF tarayıcı
Tara
E-posta, Dosya, PC, USB
Tarama hızı (renkli)
120 ppm
Tarama hızı (siyah)
120 ppm
Desteklenen resim formatları
JPG, TIFF
Desteklenen belge formatları
PDF, XPS
Girdi rengi derinliği
24 bit
Tarama sürücüleri
TWAIN, WIA
İkili sürüm
1,9
Özellikler
Görev döngüsü (tavsiye edilen)
25000 - 50000 Ay/Sayfa
Çalışma döngüsü (aylık, A4) *
250000 Ay/Sayfa
Digital gönderme
Yes
Baskı kartuşu sayısı *
4
Baskı kartuşlarının renkleri *
Siyah, Cam Göbeği, Macenta, Sarı
Sayfa tanımlama dilleri
PCL 5, PCL 6, PDF 1.7, PS3, XPS
Hepsi bir yerde çoklu görevlendirme
Yes
Giriş ve çıkış kapasitesi
Toplam giriş tepsisi sayısı *
3
Toplam giriş kapasitesi *
1140 Kağıtlar
Toplam çıkış kapasitesi *
500 Kağıtlar
Maksimum giriş tepsisi sayısı
6
Maksimum giriş kapasitesi (sayfa)
6140 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A3
Kağıt tepsisi medya türleri *
Düz kağıt
ISO A-seri boyutları (C0…A9) *
A3, A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B4, B5, B6
ISOsuz baskı ortam boyutu
Defter (medya boyutu), Yasal, Standart (215.9 x 279.4 mm) (8.5 x 11 inç), Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C4, C5, C6, DL
Kağıt tepsisi medya ağırlığı
60 - 325 g/m²
Ortam ağırlığı, ADF
42 - 220 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Doğrudan yazdırma *
Yes
USB bağlantı noktası
Yes
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) port miktarı
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100/1000Base-T(X)
Ethernet LAN veri transfer hızı
10,100,1000 Mbit/s
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performans
Maksimum dahili hafıza
6144 MB
Dahili hafıza
320 GB
Entegre kart okuyucu
No
Dahili hafıza *
6144 MB
Dahili işlemci
Yes
İşlemci frekansı
1500 MHz
Ses basıncı seviyesi (baskı)
54 dB
Ses basıncı seviyesi (fotokopi)
59 dB
Tasarım
Ürün rengi *
Kahverengi, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran boyutu
25,6 cm (10.1")
Ekran çözünürlüğü
1024 x 600 Piksel
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Baskı sırasında ortalama enerji tüketimi
1300 W
Kopyalama sırasında ortalama enerji tüketimi
1300 W
Güç tüketimi (hazır)
60 W
Güç tüketimi (uyku modu)
2 W
AC girdi voltajı
110 - 240 V
AC girdi frekansı
50 - 60 Hz
Markaya özel özellikler
HP ePrint
No
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Yes
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Çevresel koşullar
Çalıştırma nem aralığı
10 - 80%
Depolama sıcaklığı aralığı (Celsius)
-20 - 40 °C
Çalışma ısısı aralığı
10 - 30 °C
Çalışmama nemi
10 - 90%
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
Blue Angel, ENERGY STAR
Ağırlık & boyutlar
Genişlik
1566 mm
Derinlik
670 mm
Yükseklik
1139,9 mm
Ağırlık
109 kg
Ambalajlama bilgisi
Ambalaj genişliği
705 mm
Ambalaj derinliği
810 mm
Ambalaj yüksekliği
1124 mm
Paket ağırlığı
115,7 kg
Paket içeriği
Güç kablosu dahil
Yes
Garanti kartı
Yes
Hızlı yükleme rehberi
Yes
Disclaimer Samsung MultiXpress SL-X7500LX Lazer A3 1200 x 1200 DPI 50 ppm:
Disclaimer

[1] Mesaj dahili verilere dayanmaktadır.Gerçek sonuçlar değişiklik gösterebilir.Daha fazla bilgi için bkz. www.hp.com/go/printerclaims/samsung
[2] Kaset Kilitleme Takımı seçeneği özelliği yalnızca varsayılan tepsiye 1,2 ve DCF için sunulur.Varsayılan tepsileri(1,2) + DCF(3,4 tepsisi) birlikte yüklemek için her 2 adet SL-CLK501 takımı satın almanız gerekir.
[3] Samsung Electronics Co., Ltd. TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlayarak dönüştürücü fikirler ve teknolojilerle dünyaya ilham verir ve geleceği şekillendirir.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.
[4] Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved.Teknik özellikler ve tasarımlar değişikliğe tabidir ve önceden bildirilmeksizin değiştirilebilir.Metrik olmayan ağırlık ve ölçümler yaklaşıktır.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[5] AirPrint, Apple Inc.'nin ABD'de ve diğer ülkelerde tescilli ticari markalarıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. Samsung Cloud Print, Samsung Electronics Co., Ltd.'ın ticari markası veya tescilli ticari markasıdır. Microsoft ve Windows, Microsoft Corporation'ın Amerika Birleşik Devletleri ve/veya diğer ülkelerde tescilli ticari markalarıdır.
[6] Mopria©, Mopria© Logosu ve Mopria© Alliance logosu Mopria Alliance, Inc.'nin ABD'de ve diğer ülkelerde tescilli ticari markaları ve servis markalarıdır.
[7] FCC Sınıf A emisyonlarıyla uyumlu olan aygıtlar, FCC tarafından bir ürünün ticari ortamda çalıştırılması için izin verilen emisyon düzeylerinden daha az zorlu (yüksek) olanları karşılar. FCC sınıf A aygıtları, meskun ortamlarda kullanılmak üzere pazarlanamaz ve FCC sınıf A aygıtları anten iletişimlerini engelleme riski yüksek olduğu için meskun ortamda kullanılmak amacıyla satın alınmamalıdır.