location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K3300NR
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
SS028D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628414055 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifonksiyonel Yazıcılar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 11182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:26:42
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Güçlü bir CPU ile yüksek baskı hızı
  • - Samsung teknolojisiyle canlı, net sonuçlar
  • - Mükemmel aylık baskı kapasitesi
  • - Her yerden yazdırın ve diğerleriyle paylaşın
  • - NFC teknolojisiyle kablosuz baskı
  • - Kolay kullanıcı arabirimi
  • - Arıza, güvenlik riski ve kesinti süresi konularında daha az endişe
  • - Paylaşılan seçenekler ve parçalarla işletim maliyetlerini düşürün
  • - Düşük maliyetle yüksek dayanıklılık
Garanti: Garanti ülkeye göre değişiklik gösterebilir. Lütfen bilgi için müşteri hizmetleri ile iletişime geçin.
Kısa açıklama Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm :
Bu ürünün kısa açıklaması: Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm

Samsung MultiXpress SL-K3300NR Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 25 ppm, A3, 1000 MHz, 1536 MB, 17.8 cm (7") LCD
Daha fazla>>>
Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm:
Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm ürününün üreticiden alınan orjinal pazarlama metni.

Samsung'un K3300NR A3 siyah beyaz çok işlevli yazıcısı (MFP), küçük ve orta boy işletmeler için mükemmel iş performansı, güvenilirliği ve tasarrufu sunar.Samsung MultiXpress K4350 Serisinin performansını daha düşük bir maliyetle sunar.

Kısa özet açıklama Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm:
Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Samsung MultiXpress SL-K3300NR, Lazer, Renkli baskı, 1200 x 1200 DPI, Renk kopyalama, A3, Kahverengi, Beyaz

Uzun özet açıklama Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm:
Bu Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Samsung MultiXpress SL-K3300NR. Baskı teknolojisi: Lazer, Baskı: Renkli baskı, Megapiksel: 1200 x 1200 DPI. Kopyalama: Renk kopyalama, Maks. Kopya çözünürlüğü: 600 x 600 DPI. Tarama: Renkli tarama, Optik tarama çözünürlüğü: 600 x 600 DPI. Maksimum ISO A-seri kağıt boyutu: A3. Ürün rengi: Kahverengi, Beyaz

Güçlü CPU ile yüksek yazdırma hızı

1 GHz çift çekirdekli işlemci ve 1,5 GB bellek daha hızlı baskı, çabuk tarama ve geliştirilmiş üretkenlik sağlar.

Samsung teknolojisiyle canlı, net sonuçlar

Samsung'un benzersiz Rendering Engine for Clean Page(ReCP) teknolojisi hem grafiklerinizi hem de metinlerinizi otomatik olarak netleştirerek renkli baskılarınızın kalite ve canlılığını iyileştirir.

Mükemmel aylık baskı kapasitesi

80.000 sayfaya kadar mükemmel aylık baskı kapasitesiyle, Samsung K3300NR düşük işletim masrafları ile güvenilir performansı bir arada sunar.[1]

Her yerden yazdırın ve diğerleriyle paylaşın

Hareket halindeyken belgeler yazdırın ve herkesle paylaşın.Google Cloud Print™, AirPrint™, Mopria® ve Samsung Cloud Print™ gibi kullanışlı mobil baskı çözümleriyle bilgisayar veya yazıcı sürücüsü olmadan buluta kaydedin ve paylaşın.

NFC teknolojisiyle kablosuz baskı

Gelişmiş NFC teknolojisini kullanarak herhangi bir NFC destekli mobil aygıttan belge yazdırmak, taramak veya faks göndermek için dokunmanız yeterlidir.NFC Pro kablosuz seçeneği bir mobil aygıt aracılığıyla kullanıcı kimlik doğrulaması sağlar.

Kolay kullanıcı arabirimi

Kolay anlaşılır, akıllı telefon benzeri kullanım sağlayan 7 inç kapasitif dokunmatik ekranla yazıcı çalıştırmak hiç bu kadar kolay olmamıştı.

Arıza, güvenlik riski ve kesinti süresi konularında daha az endişe

Samsung K3300NR olağanüstü kullanıcı denetimi ile kurumsal güvenlik düzeyinde belge ve ağ erişimi sağlar.Çeşitli kimlik doğrulama ve güvenlik protokollerini desteklerken yöneticilerin yazıcı filosunu yönetmesine olanak sağlar.

Paylaşılan seçenekler ve parçalarla işletim maliyetlerini düşürün

K4350 ile seçenekleri ve servis parçalarını paylaşarak maliyet verimli baskı işlemlerinin keyfini çıkarın.Son İşlemci, Delgeç Takımı, Faks, Çift Kaset Besleyici, Sehpa, Kablosuz/NFC Takımı, Tepsi ve Silindir bu seçeneklere dahildir.

Düşük maliyetle yüksek dayanıklılık

Mükemmel maksimum aylık baskı kapasitesi yüksek dayanıklılık sağlar, maliyetleri düşürür ve toner, görüntüleme birimi ve geliştirici değiştirme zahmetini ortadan kaldırır.

Kaliteli baskılar ve taramalarla üretkenliği artırın

Güçlü bir CPU ile yüksek baskı hızı
Samsung teknolojisiyle canlı, net sonuçlar
Mükemmel aylık baskı kapasitesi

Daha fazla çözümle akıllı aygıt yönetimi

Her yerden yazdırın ve diğerleriyle paylaşın
NFC teknolojisiyle kablosuz baskı
Kolay kullanıcı arabirimi

Güvenlik riski ve işletim maliyetleri konularında daha az endişe

Arıza, güvenlik riski ve kesinti süresi konularında daha az endişe
Paylaşılan seçenekler ve parçalarla işletim maliyetlerini düşürün
Düşük maliyetle yüksek dayanıklılık

Yazdırma hızı
Baskı teknolojisi *
Lazer
Baskı *
Renkli baskı
Dubleks baskı *
Yes
Megapiksel *
1200 x 1200 DPI
Yazdırma hızı (siyah, normal kalite, A4/US Letter) *
25 ppm
Isınma süresi
25 s
İlk sayfa çıkışı (siyah, A4)
8,5 s
Kopyalama
Kopyalama *
Renk kopyalama
Maks. Kopya çözünürlüğü *
600 x 600 DPI
Kopyalama hızı (siyah, normal kalite, A4)
30 dakika başına kopya sayısı
İlk kopyaya kadarki süre(siyah,normal)
6,2 s
Maksimum kopya sayısı
9999 Kopyalar
Fotokopi yeniden boyutlandırma
25 - 400%
Tarama
Tarama *
Renkli tarama
Optik tarama çözünürlüğü *
600 x 600 DPI
Maksimum tarama çözünürlüğü
4800 x 4800 DPI
Tarama teknolojisi
CCD
Tara
E-posta, FTP, PC, SMB, USB
Tarama hızı (siyah)
45 inç/dk
Tarama hızı (renkli)
45 inç/dk
Desteklenen resim formatları
JPEG, TIFF
Desteklenen belge formatları
PDF
Tarama sürücüleri
TWAIN, WIA
Özellikler
Çalışma döngüsü (aylık, A4) *
80000 Ay/Sayfa
Baskı kartuşu sayısı *
1
Sayfa tanımlama dilleri
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Hepsi bir yerde çoklu görevlendirme
Yes
Değiştirme kartuşları
MLT-D704S
Giriş ve çıkış kapasitesi
Toplam giriş kapasitesi *
100 Kağıtlar
Toplam çıkış kapasitesi *
500 Kağıtlar
Kağıt girdi türü
Kaset, Kağıt tepsisi
Maksimum giriş kapasitesi (sayfa)
1040 Kağıtlar
Kağıt işlemesi
Maksimum ISO A-seri kağıt boyutu *
A3
Maksimum baskı alanı
297 x 432 mm
Kağıt tepsisi medya türleri *
Yazı kağıdı, Ağır kağıt, Antetli kağıt, Düz kağıt, Geridönüştürülmüş kağıt, Kalın kağıt, İnce kağıt
ISO A-seri boyutları (C0…A9) *
A3, A4, A5, A6
ISO B-serisi boyutları (B0….B9)
B4, B5
ISOsuz baskı ortam boyutu
16K, Ofis
JIS B-serileri boyutları (B0...B9)
B5
Zarf boyutları
C4, C5, C6
Maksimum belge ağırlığı, ADF
42 - 163 g/m²
Bağlantı
Standart arayüzler
Ethernet, USB 2.0
USB bağlantı noktası
Yes
İsteğe bağlı bağlantı
Kablosuz LAN
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Kablo teknolojisi
10/100Base-T(X)
Ethernet LAN veri transfer hızı
10,100 Mbit/s
Güvenlik algoritması destekli
IPSEC, SSL/TLS
Mobil baskı teknolojileri
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performans
Dahili hafıza
320 GB
Dahili hafıza *
1536 MB
Dahili işlemci
Yes
İşlemci frekansı
1000 MHz
İşlemci Çekirdek Sayısı
2
Ses basıncı seviyesi (baskı)
51 dB
Ses basıncı seviyesi (fotokopi)
55 dB
Ses gücü seviyesi (bekleme)
30 dB
Tasarım
Ürün rengi *
Kahverengi, Beyaz
Pazar konumlandırması *
İş
Dahili ekran *
Yes
Ekran özellikleri
LCD
Ekran boyutu
17,8 cm (7")
Dokunmatik ekran
Yes
Kontrol tipi
Dokunmatik
Renkli ekran
Yes
Enerji yönetimi
Güç tüketimi (ortalama çalışma)
590 W
Baskı sırasında ortalama enerji tüketimi
590 W
Kopyalama sırasında ortalama enerji tüketimi
590 W
Güç tüketimi (hazır)
100 W
Güç tüketimi (uyku modu)
1,5 W
Mobil cihaz türü
1656 kWs/Hafta
AC girdi voltajı
100 - 240 V
AC girdi frekansı
50 - 60 Hz
Sistem gereksinimleri
Desteklenen Windows çalışma sistemleri
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Desteklenen Mac çalışma sistemleri
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Desteklenen Linux çalışma sistemleri
Debian 6.0, Debian 7.0, Fedora 13, Fedora 14, Fedora 15, Fedora 18, RedHat EL Linux 5.0, RedHat EL Linux 6.0, RedHat EL Linux 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10
Desteklenen server çalışma sistemleri
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Desteklenen diğer çalışma sistemleri
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 9, Solaris 9 SPARC
Asgari RAM
128 MB
Minimum sabit disk alanı
1500 MB
Çevresel koşullar
Çalıştırma nem aralığı
20 - 70%
Çalışma ısısı aralığı
10 - 30 °C
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
566 mm
Derinlik
620 mm
Yükseklik
820 mm
Ağırlık
58,3 kg
Ambalajlama bilgisi
Ambalaj genişliği
676 mm
Ambalaj derinliği
746 mm
Ambalaj yüksekliği
1052 mm
Paket ağırlığı
73,7 kg
Paket içeriği
Güç kablosu dahil
Yes
Garanti kartı
Yes
Ürünle gelen yazılım
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Diğer özellikler
Yazılım Cdsi
Yes
Disclaimer Samsung MultiXpress SL-K3300NR Lazer A3 1200 x 1200 DPI 25 ppm:
Disclaimer

[1] Mesaj dahili verilere dayanmaktadır.Gerçek sonuçlar değişiklik gösterebilir.Daha fazla bilgi için bkz. www.hp.com/go/printerclaims/samsung
[2] Samsung Electronics Co., Ltd. TV'ler, akıllı telefonlar, giyilebilir aygıtlar, tabletler, kameralar, dijital aygıtlar, yazıcılar, medikal ekipmanlar, ağ sistemleri ve yarı iletkenlerin dünyasını yeniden tanımlayarak dönüştürücü fikirler ve teknolojilerle dünyaya ilham verir ve geleceği şekillendirir.Ayrıca, Dijital Sağlık ve Smart Home girişimlerimizle, diğer alanların yanı sıra Nesnelerin İnterneti (IoT) alanında da liderlik yapıyoruz.84 ülkede 307.000 çalışan istihdam ediyoruz.Daha fazla bilgi almak için lütfen www.samsung.com.tr adresindeki resmi web sitemizi ve global.samsungtomorrow.com adresindeki resmi blog'umuzu ziyaret edin.Telif Hakkı © 2016 Samsung Electronics Co., Ltd. Tüm hakları saklıdır.Teknik özellikler ve tasarımlar değişikliğe tabidir ve önceden bildirilmeksizin değiştirilebilir.Metrik olmayan ağırlık ve ölçümler yaklaşıktır.Tüm verilerin oluşturma sırasında doğru olduğu düşünülmektedir.Samsung hatalar veya eksiklerden sorumlu değildir.Tüm marka, ürün, hizmet adları ve logolar ilgili sahiplerinin ticari markaları ve/veya tescilli ticari markalarıdır ve işbu belgeyle kabul edilmekte ve onaylanmaktadır.
[3] AirPrint, Apple Inc.'ın ABD ve diğer ülkelerde tescilli ticari markasıdır.Android ve Google Cloud Print, Google Inc.'ın ticari markalarıdır. Samsung Cloud Print, Samsung Electronics Co., Ltd.'ın ticari markası veya tescilli ticari markasıdır. Microsoft ve Windows, Microsoft Corporation'ın Amerika Birleşik Devletleri ve/veya diğer ülkelerde tescilli ticari markalarıdır.
[4] Mopria©, Mopria © logosu ve Mopria© Alliance logosu Mopria Alliance, Inc.'ın ABD ve diğer ülkelerde tescilli ticari markaları ve hizmet markalarıdır.
[5] FCC Sınıf A emisyonlarıyla uyumlu olan aygıtlar, FCC tarafından bir ürünün ticari ortamda çalıştırılması için izin verilen emisyon düzeylerinden daha az zorlu (yüksek) olanları karşılar. FCC sınıf A aygıtları, meskun ortamlarda kullanılmak üzere pazarlanamaz ve FCC sınıf A aygıtları anten iletişimlerini engelleme riski yüksek olduğu için meskun ortamda kullanılmak amacıyla satın alınmamalıdır.