location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
500
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
510
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
RU964AA
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 01 May 2007
Product end of life date
Bullet Points HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile 770 2,13 GHz
  • - 39,1 cm (15.4") 1280 x 800 Piksel 16:10
  • - DDR2-SDRAM
  • - HDD DVD süper multi DL
  • - Intel® GMA 900
  • - Ethernet LAN bağlantısı
  • - 2 Saat
  • - Windows XP Home Edition
Daha fazla>>>
Kısa özet açıklama HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition:
HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP 500 510, Intel Pentium Mobile, 2,13 GHz, 39,1 cm (15.4"), 1280 x 800 Piksel, DDR2-SDRAM, Windows XP Home Edition

Uzun özet açıklama HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition:
Bu HP 500 510 Intel Pentium Mobile 770 39,1 cm (15.4") DDR2-SDRAM HDD Windows XP Home Edition ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP 500 510. İşlemci ailesi: Intel Pentium Mobile, İşlemci: 770, İşlemci frekansı: 2,13 GHz. Ekran boyutu: 39,1 cm (15.4"), Ekran çözünürlüğü: 1280 x 800 Piksel. Dahili hafıza tipi: DDR2-SDRAM. Depolama ortamı: HDD, Optik sürücüler: DVD süper multi DL. On-board grafik adaptör modeli: Intel® GMA 900. İşletim sistemi yazılımı: Windows XP Home Edition. Ağırlık: 2,7 kg

Tasarım
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,1 cm (15.4")
Ekran çözünürlüğü *
1280 x 800 Piksel
Yerel açı oranı
16:10
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel Pentium Mobile
İşlemci *
770
İşlemci Çekirdek Sayısı
1
Sıralı işlemci sayısı
1
İşlemci frekansı *
2,13 GHz
İşlemci önbelleği
2 MB
İşlemci ön bellek türü
L2
İşlemci soketi
Soket 479
İşlemci ön taraf bus
533 MHz
İşlemci litografi
90 nm
İşlemci çalışma modları
32-bit
İşlemci serisi
Intel Pentium M 700 Series
İşlemci kod adı
Dothan
Otobüs tipi
FSB
FSB paritesi
No
Atlama
C0
Termal Tasarım Gücü
27 W
T bağlantısı
100 °C
Çalışan Boya Transistörü Sayısı
144 M
Çalışan metal boyutu
87 mm²
CPU çoğaltıcı
16
İşlemci tarafından desteklenen ECC
No
Hafıza
Dahili hafıza tipi
DDR2-SDRAM
Bellek yuvası sayısı
1x SO-DIMM
Maksimum bellek *
1 GB
Depolama birimi
Depolama ortamı *
HDD
Optik sürücüler *
DVD süper multi DL
Entegre kart okuyucu
No
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
Intel® GMA
On-board grafik adaptör modeli *
Intel® GMA 900
Yerleşik grafik bağdaştırıcısı belleği
0,125 GB
Kamera
Ön kamera
No
Ağ Bağlantıları
Wi-Fi
Yes
Ağ arabirimi
Fast Ethernet
Wi-Fi standartları
802.11b, 802.11g
Ethernet LAN bağlantısı
Yes
Bluetooth
No
Kablo teknolojisi
10/100Base-T(X)
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
DVI bağlantı noktası
No
VGA (D-Sub) bağlantı noktası sayısı
1
Kulaklık çıktı sayısı
1
S/PDIF çıkışı
No
Mikrofon giriş fişi
Yes
Masa üstü şarj cihazı
No
Şarj bağlantı noktası tipi
DC giriş jakı
Ekspres kart yuvası
No
CardBus PCMCIA yuva çeşidi
No
SmartCard yuvası
No
TV-çıkışı
No
Klavye
İşaret aygıtı
Dokunmalı tablet
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows XP Home Edition
Yazılım
Ürünle gelen yazılım
Adobe Acrobat Reader, HP Backup and Recovery Manager, HP Help and Support Center, Sonic Digital Media Plus, Synaptics Touchpad Driver, Symantec Norton Internet Security, InterVideo WinDVD - DVD Player
İşlemci özellikleri
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
No
Intel® My WiFi Technojisi (Intel® MWT)
No
Intel® Hırsızlığa Karşı Teknolojisi (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost teknolojisi
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
No
Intel® Clear Video Teknolojisi
No
Intel® InTru™ 3D Teknolojisi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknolojisi
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
No
Intel® Talep Tabanlı Açma Kapama
No
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
No
Intel® 64
No
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
No
Termal Gözleme Teknolojileri
No
İşlemci paket boyutu
35 x 35 mm
İşlemci kodu
SL868
Fiziksel Adres Uzantısı (PAE)
32 bit
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
No
Intel® Sanallaştırma Teknolojisi (VT-x)
No
Intel® Dual Display Capable Tecknoloji
No
Intel® FDI Teknoloji
No
Intel® Hızlı Depolama Teknolojisi
No
Intel® Fast Memory Access
No
İşlemci ARK ID'si
27597
Uyuşum Sorunsuz işlemci
No
Batarya
Pil sayısı
4
Pil ömrü
2 Saat
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Çevresel koşullar
Çalışma ısısı aralığı
0 - 35 °C
Çalışmama nemi
5 - 95%
Ağırlık & boyutlar
Genişlik
357 mm
Derinlik
257 mm
Yükseklik (önden)
3,1 cm
Ağırlık *
2,7 kg
Diğer özellikler
AC sarma adaptör
Yes
Kızılötesi veri noktası
No
Grafik adaptör ailesi
Intel
Dahili modem
Yes
Modem hızı
56 Kbit/s