location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-n050nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
N8Y91EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894818485 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:04:25
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 23 May 2016
Product end of life date
Broşür (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hepsi Birarada PC Beyaz 120 W
  • - Intel® Core™ i7 i7-6700T 2,8 GHz
  • - Dokunmatik ekran 60,5 cm (23.8") Quad HD 2560 x 1440
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 1 TB Hibrid-HDD Entegre kart okuyucu
  • - AMD Radeon R7 A365 4 GB Intel® HD Graphics 530
  • - Ethernet LAN bağlantısı 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Kısa açıklama HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz :
Bu ürünün kısa açıklaması: HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz

Intel Core i7-6700T (2.8GHz, 4 Cores), 23.8" LED Wide Quad HD (2560 x 1440) Touch, 16GB DDR3L-SDRAM 1600MHz (2 x 8), 1000GB HDD, Intel HD Graphics 530 + AMD Radeon R7 A365 (4GB, GDDR3), Gigabit LAN, WLAN 802.11b/g/n/a/ac, Bluetooth 4.0, Windows 10 Home 64-bit
Daha fazla>>>
HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz:
HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz ürününün üreticiden alınan orjinal pazarlama metni.

İkonik tasarımı tüm beklentileri aşar. HP ENVY All-in-One bilgisayarı iddialı olduğumuzu göstermek amacıyla geliştirdik. Bu sadece bir bilgisayar değil, bir sanat eseri. Sanattan
esinlenen ekran ayağından, kristal netliğindeki Quad HD ekrana kadar, bu bilgisayar her şeyiyle bir sanat galerisine layık.

Bir tasarım ikonu
Bu güzel All-in-One, modern sanat hareketinin hatlarından ve kıvrımlarından esinlenen, dikkat çekici bir tasarıma sahiptir. Hangi açıdan bakarsanız bakın, kesinlikle etkileneceksiniz.

Sanat hayatı taklit eder
Gerçeğe yakın renkler için ilk Technicolor Renk Sertifikalı All-in-One. İçerikleriniz daha önce hiç olmadığı kadar canlı görünecek.

Üstün performans
6. nesil Intel Core işlemci ve 16 GB'a kadar RAM ile, istediğiniz her şeyi yapmak için yeterince güce sahip olacaksınız.

Özellikler:
- Windows 10 Home burada. Windows'un tanıdık özellikleri sayesinde güvenle daha da harika işler başarın.
- Hollywood endüstri liderlerinin yüksek standartlarında gerçeğe yakın renkler elde edin, filmleri yönetmenin tam hayal ettiği renklerle izleyin.
- İki mikrofon ve gelişmiş gürültü önleme yazılımı, Cortana'nın sizi kristal netliğinde duymasına yardımcı olur.
- Daha hızlı ve daha sessiz çalışan ve daha fazla özelliğe sahip olan 6. nesil Intel Core işlemciler, bilgi işlem deneyiminizi görülmemiş düzeyde geliştirir.

Kısa özet açıklama HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz:
HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY 24-n050nt, 60,5 cm (23.8"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home

Uzun özet açıklama HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz:
Bu HP ENVY 24-n050nt Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Piksel Dokunmatik ekran Hepsi Birarada PC 16 GB DDR3L-SDRAM 1 TB Hibrid-HDD AMD Radeon R7 A365 Windows 10 Home Beyaz ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY 24-n050nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 60,5 cm (23.8"), HD türü: Quad HD, Ekran çözünürlüğü: 2560 x 1440 Piksel, Dokunmatik ekran. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 2,8 GHz. RAM: 16 GB, Dahili hafıza tipi: DDR3L-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: Hibrid-HDD. Ayrık ekran kartı modeli: AMD Radeon R7 A365. Dahili kamera. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Beyaz

Ekran
Ekran boyutu *
60,5 cm (23.8")
Ekran çözünürlüğü *
2560 x 1440 Piksel
Dokunmatik ekran *
Yes
HD türü *
Quad HD
LED arka ışığı
Yes
Dokunma teknolojisi
Çoklu Dokunuş
Yerel açı oranı
16:9
Ekran şekli
Düz
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
6. nesil Intel® Core™ i7
İşlemci *
i7-6700T
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
3,6 GHz
İşlemci frekansı *
2,8 GHz
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Termal Tasarım Gücü
35 W
PCI Express giriş versiyonu
3.0
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
Atlama
R0
Otobüs tipi
DMI3
İşlemci kod adı
Skylake
İşlemci serisi
Intel Core i7-6700 Desktop series
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
İşlemci kodu
SR2BU
T çantası
66 °C
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
Uyuşum Sorunsuz işlemci
Yes
İşlemci tarafından desteklenen bellek tipleri
DDR3L-SDRAM, DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2133, 1333, 1600, 1866 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
34,1 GB/s
İşlemci tarafından desteklenen bellek kanalları
çift
İşlemci tarafından desteklenen ECC
No
İşlemci tarafından desteklenen bellek voltajı
1,35 V
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR3L-SDRAM
Maksimum bellek *
16 GB
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
1600 MHz
Bellek düzeni
2 x 8 GB
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
Hibrid-HDD
Depolama birimi sayısı
1
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Hibrit sabit disk (H-HDD) kapasitesi
Flaş
Hibrit sabit disk (H-HDD) önbellek hafızası
8 GB
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık ekran kartı modeli *
AMD Radeon R7 A365
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR3
Entegre grafik kartı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® HD Graphics
On-board grafik adaptör modeli *
Intel® HD Graphics 530
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1100 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
1,74 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.4
Yerleşik grafik adaptörü ID'si
1912
Ses
Gömme hoparlörler *
Yes
Dahili mikrofon
Yes
Dahili ses
B&O PLAY
Kamera
Dahili kamera *
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
4.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
HDMI port sayısı *
2
Mikrofon giriş fişi
No
Fiş içi DC
Yes
Tasarım
Ürün rengi *
Beyaz
Menşe ülkesi
Çin
Performans
Ürün tipi *
Hepsi Birarada PC
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Akıllı İş Avantajı (Intel® SBA)
Yes
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.2, AVX 2.0, SSE4.1
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Grafik & IMC taşbaskı
14 nm
Termal çözelti özellikleri
PCG 2015A
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel Küçük İş Avantaj (SBA) versiyonu
1,00
Intel® TSX-NI versiyonu
1,00
İşlemci ARK ID'si
88200
Enerji yönetimi
AC adaptör gücü
120 W
Ağırlık & boyutlar
Genişlik (ayaklı)
673 mm
Derinlik (Ayaklı)
179 mm
Yükseklik (ayaklı)
421 mm
Ağırlık (standı ile birlikte)
8,48 kg
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
AC sarma adaptör
Yes
Diğer özellikler
3D uyumu
No
Otonom mod
No
Ayrılabilir ekran
No