location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SlateBook x2
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-h000st
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
E1T84EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758678220 show
Kategori:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tabletler Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 9441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 26 Jun 2024 09:51:17
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kayan ekran Gümüş
  • - 25,6 cm (10.1") 1920 x 1200 Piksel IPS
  • - NVIDIA Tegra T40S 1,8 GHz
  • - 32 GB Flaş Entegre kart okuyucu
  • - Tek kamera 2 MP Ön kamera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lityum Polimer (LiPo) 25 Wh
  • - Android
Garanti: Serviste bakım, parça ve işçilik için 2 yıl sınırlı donanım garantisi
Kısa açıklama HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş :
Bu ürünün kısa açıklaması: HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş

NVIDIA Tegra 4 T40S, 2GB DDR3L, 32GB eMMC, 10.1" IPS Full-HD (1920x1200) LED, 2MP Full-HD cam + HP TrueVision cam, Wi-Fi 802.11b/g/n, Bluetooth 4.0, HDMI, 3.5mm combo, USB 2.0, Android 4.2 (Jelly Bean)
Daha fazla>>>
HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş:
HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

%100 dizüstü bilgisayar. %100 tablet. %100 Android™. Kolayca dizüstü bilgisayara dönüşebilen bir tablette Android™ ve HP uygulamaları. Her zaman, her yerde çok yönlü ve avantajlı.

İki kat şaşırtıcı.
İki, kesinlikle birden daha iyidir. Gelişmiş hareketli bir tasarım ve tam boy klavye eşliğinde, tablet taşınabilirliği ile dizüstü bilgisayar üretkenliği bir araya geliyor.

Sevdiğiniz ortam.
Vazgeçilmez dijital içeriklerinize ulaşmak için bilinen tüm Android™ uygulamalarınızı kullanın.

Göz kamaştırıcı ekran.
Her ortamda canlı. Tam HD ekran net çizgiler, keskin görüntüler ve hassas renkler sunmakla birlikte parlamayı da azaltır.

Kısa özet açıklama HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş:
HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP SlateBook x2 10-h000st, 25,6 cm (10.1"), 1920 x 1200 Piksel, 32 GB, 2 GB, Android, Gümüş

Uzun özet açıklama HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş:
Bu HP SlateBook x2 10-h000st NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP SlateBook x2 10-h000st. Ekran boyutu: 25,6 cm (10.1"), Ekran çözünürlüğü: 1920 x 1200 Piksel. Dahili hafıza: 32 GB. İşlemci frekansı: 1,8 GHz, İşlemci ailesi: NVIDIA Tegra, İşlemci: T40S. RAM: 2 GB. Arka kamera çözünürlüğü: 2 MP, Arka kamera tipi: Tek kamera, Ön kamera. Wi-Fi standardı: Wi-Fi 4 (802.11n). Entegre kart okuyucu. Ağırlık: 1,3 kg. İşletim sistemi yazılımı: Android. Ürün rengi: Gümüş

Ekran
Ekran boyutu *
25,6 cm (10.1")
Ekran çözünürlüğü *
1920 x 1200 Piksel
LED arka ışığı
Yes
Panel tipi
IPS
Dokunma teknolojisi
Çoklu Dokunuş
Dokunmatik ekran türü
Kapasitif
Görüntülenen renk sayısı
16.78 milyon renk
İşlemci
İşlemci ailesi *
NVIDIA Tegra
İşlemci *
T40S
İşlemci Çekirdek Sayısı
4+1
İşlemci frekansı *
1,8 GHz
İşlemci önbelleği
1 MB
İşlemci mimarisi
ARM Cortex-A15
Hafıza
RAM *
2 GB
Dahili hafıza tipi
DDR3-SDRAM
Maksimum bellek
2 GB
Hafıza frekans hızı
1600 MHz
Depolama birimi
Dahili hafıza *
32 GB
Entegre kart okuyucu *
Yes
Uyumlu hafıza kartları
MicroSD (TransFlash), microSDHC
Maksimum Hafıza kartı büyüklüğü
32 GB
Depolama ortamı *
Flaş
Grafik
Grafik adaptör ailesi
NVIDIA
Video adaptörü sürücüsü
Wayne SoC
Ses
Gömme hoparlörler
Yes
Dahili mikrofon
Yes
Dahili hoparlör sayısı
2
Dahili ses
DTS Sound+
Kamera
Arka kamera
Yes
Arka kamera tipi *
Tek kamera
Arka kamera çözünürlüğü *
2 MP
Video kaydı
Yes
Ön kamera *
Yes
Ağ Bağlantıları
Bluetooth
Yes
Bluetooth versiyonu
4.0
Wi-Fi standardı *
Wi-Fi 4 (802.11n)
Wi-Fi standartları
802.11a, 802.11b, 802.11g
Veri ağı
Desteklenmez
Ethernet LAN bağlantısı
No
WWAN
Yüklenmemiş
4G WiMAX
No
4G LTE
No
Bağlantı
USB 2.0 bağlantı noktası sayısı
1
HDMI port sayısı
1
Kulaklık bağlantısı
3,5 mm
Birleşik kulaklık/mikrofon portu
Yes
Kulaklık çıkışı
Yes
Mesajlaşma
Anında mesajlaşma (IM)
Yes
E-mail
Yes
Tasarım
Form faktörü *
Kayan ekran
Ürün rengi *
Gümüş
Performans
GPS
No
Google uygulamaları desteği
Gmail, Google Maps, Google Play, Google Konuşma, YouTube
Konum belirleme *
No
Performans
Menşe ülkesi
Çin
Yazılım
Platform *
Android
İşletim sistemi versiyonu
4,2
İşletim sistemi yazılımı *
Android
İşlemci özellikleri
Intel® Akıllı İş Avantajı (Intel® SBA)
No
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
No
Intel® Turbo Boost teknolojisi
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technojisi (Intel® MWT)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
No
Intel® Hırsızlığa Karşı Teknolojisi (Intel® AT)
No
Intel® Hızlı Başlangıç Teknolojisi
No
Intel® Akıllı Yanıt Teknolojisi
No
Intel® Akıllı Bağlantı Teknolojisi
No
Intel® Matris Depolama Teknolojisi (Intel® MST)
No
Intel HD Ses Teknolojisi
No
Intel® Aktif Yönetim Teknolojisi (Intel® AMT)
No
Batarya
Pil teknolojisi *
Lityum Polimer (LiPo)
Pil kapasitesi
25 Wh
Pil sayısı
2
Enerji yönetimi
AC adaptör gücü
20 W
AC adaptör voltaj girdisi
100 - 240 V
AC adaptör frekansı
50 - 60 Hz
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
193,8 mm
Derinlik
258 mm
Yükseklik
20,5 mm
Ağırlık
1,3 kg
Ambalaj genişliği
345 mm
Ambalaj derinliği
54 mm
Ambalaj yüksekliği
225 mm
Paket ağırlığı
1,6 kg
Paket içeriği
Klavye dahil
Yes
AC sarma adaptör
Yes
Kullanım kılavuzu
Yes
Hızlı başlangıç rehberi
Yes
Garanti kartı
Yes
Sertifikalar
Uyumluluk sertifikaları
RoHS
Çevresel koşullar
Çalışma ısısı aralığı
5 - 35 °C
Depolama sıcaklığı aralığı (Celsius)
-20 - 60 °C
Çalıştırma nem aralığı
20 - 85%
Diğer özellikler
Masa üstü şarj cihazı
Yes
Wi-Fi
Yes
Güç oto-algılama
Yes
HDMI
Yes
Kaynak Uzman yorumları Skor
sabah.com.tr
Updated:
2013-12-25 01:33:37
Günümüzde mobil cihazlar birçok kişi için oldukça önemli konumda. Gerek normal gerekse özel işler için tablet veya akıllı telefonlar kullanılıyor. Hatta bilgisayarı açmadan mobil cihazlarla kısa yoldan işler halledilebiliyor. Açıkçası benim için bu hale g...
Bottom line HP SLATEBOOK X2ETİKETLER:hpincelemetablettablet pctablet bilgisayarNVIDIAandroidgooglejelly bean4.2klavyeekranIPSlcdantutu3dmarktegraRAMgbDEĞERLENDİRME+Ekranı genel olarak başarılı+Klavyesi kullanışlı ve yazı yazması rahat+Günlük kullanım için yeterli-Ağı...
75%