location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9FU28EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850449215 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 19248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hibrid (2'si 1 arada) Dönüştürülebilir (Klasör) Mavi
  • - Intel® Core™ i7 i7-8565U 1,8 GHz
  • - Dokunmatik ekran 33,8 cm (13.3") Full HD kalitesi 1920 x 1080 Piksel IPS LED arka ışığı 16:9
  • - 16 GB LPDDR3-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lityum-İyon (Li-Ion) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
Daha fazla>>>
Kısa özet açıklama HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi:
HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Elite Dragonfly, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 Piksel, 16 GB, 512 GB

Uzun özet açıklama HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi:
Bu HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrid (2'si 1 arada) 33,8 cm (13.3") Dokunmatik ekran Full HD kalitesi 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Mavi ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Elite Dragonfly. Ürün tipi: Hibrid (2'si 1 arada), Form faktörü: Dönüştürülebilir (Klasör). İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-8565U, İşlemci frekansı: 1,8 GHz. Ekran boyutu: 33,8 cm (13.3"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Dokunmatik ekran. RAM: 16 GB, Dahili hafıza tipi: LPDDR3-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. İşletim sistemi yazılımı: Windows 10 Pro. Ürün rengi: Mavi

Tasarım
Ürün tipi *
Hibrid (2'si 1 arada)
Ürün rengi *
Mavi
Form faktörü *
Dönüştürülebilir (Klasör)
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
33,8 cm (13.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü
Full HD kalitesi
Dokunma teknolojisi
Çoklu Dokunuş
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
400 cd/m²
Diagonal ekran boyutu
33,8 cm
Çift ekran
No
RGB renk alanı
NTSC
Renk skalası
72%
NTSC kapsaması (tipik)
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
8. nesil Intel® Core™ i7
İşlemci *
i7-8565U
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,6 GHz
İşlemci frekansı *
1,8 GHz
Sistem busu
4 GT/s
İşlemci önbelleği
8 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1528
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Whiskey Lake
Otobüs tipi
OPI
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-yukarı frekansı
2 GHz
Ayarlanabilir TDP-yukarı
25 W
Ayarlanabilir TDP-aşağı
10 W
Ayarlanabilir TDP-aşağı frekansı
0,8 GHz
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x4, 2x2
Hafıza
RAM *
16 GB
Dahili hafıza tipi
LPDDR3-SDRAM
Hafıza frekans hızı
2133 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek yuvası sayısı
1x SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
Optik sürücüler *
No
Entegre kart okuyucu
No
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
No
On-board grafik adaptör modeli *
Intel® UHD Graphics
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1150 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
32 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3EA0
Ses
Dahili ses
Bang & Olufsen
Dahili hoparlör sayısı
4
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6 AX200
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
No
Bluetooth
Yes
Bluetooth versiyonu
5.0
MIMO
Yes
Ağ Bağlantıları
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
1
HDMI port sayısı *
1
HDMI versiyonu
1.4
Thunderbolt 3 bağlantı noktası sayısı
2
Birleşik kulaklık/mikrofon portu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
1
Performans
Çevre ışığı sensörü
Yes
Hız ölçer
Yes
Jiroskop
Yes
Klavye
Klavye özel vasıfları
Étanche
İşaret aygıtı
Clickpad
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
İşletim sistemi yazılımı *
Windows 10 Pro
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Akıllı Yanıt Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
46x24 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Smart Response Teknolojisi versiyonu
1,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® TSX-NI versiyonu
0,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
149091
Markaya özel özellikler
HP hoparlör tipi
HP Dörtlü Hoparlörler
HP Yönetim araçları
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; Module de gestion intégrée HP Manageability Integration Kit de 3e génération
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
4
Pil kapasitesi *
56 Wh
Pil ağırlığı
220 g
Enerji yönetimi
AC adaptör gücü
65 W
Güvenlik
Güvenli platform modülü (TPM)
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
ENERGY STAR
Ağırlık & boyutlar
Genişlik
304,3 mm
Derinlik
197,5 mm
Yükseklik
16,1 mm
Ağırlık *
990 g
Ambalajlama bilgisi
Ambalaj genişliği
137 mm
Ambalaj derinliği
402 mm
Ambalaj yüksekliği
315 mm
Diğer özellikler
AC sarma adaptör
Yes
Kaynak Uzman yorumları Skor
notebookcheck-tr.com
Updated:
2020-05-14 07:30:40
A real EliteBook? HP, Elite Dragonfly'i 1 kg'ın altında bir ağırlıkta (~ 2,2 pound) dönüştürülebilir olarak tanıttı. Ancak hafif işletme dönüştürülebilir gerçekten tam teşekküllü bir EliteBook mu, yoksa masa başında iyi görünmesi gereken azaltılmış bir ve...
Good yüksek kaliteli ve hafif çanta, Wi-Fi 6 ve LTE, çok iyi klavye, kapsamlı servis ve garanti seçenekleri, kapsamlı güvenlik özellikleri, USB-A, USB-C ve HDMI, uzun pil ömrü, iyi hoparlörler, Aktif Kalem dahil...
Bad düşük CPU performansı, fan hızla dönüyor (ama sessiz), kötü web kamerası, parlak ekran açık havada bir sorundur, Optane depolamalı SSD ikna edici değil, (mikro) SD okuyucu yok, sınırlı bakım...
90%
hwp.com.tr
Updated:
2020-05-23 21:50:48
HP Elite Dragonfly incelemesiyle karşınızdayız. Sadece 0,99 kg ağırlığındaki dizüstü bilgisayarın tüm detayları bu videomuzda.İlginizi çekebilir; DÜNYANIN EN GÜÇLÜ 14 İNÇ BİLGİSAYARI! | ROG Zephyrus G14 incelemesiHP Elite Dragonfly adındaki “Yusufçuk” anl...
0%