location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
873
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Desktop PC - 873-0006nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
9CU47EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721622501 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:28:18
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 27 May 2020
Product end of life date
Broşür (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce GTX 1660 (6GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Kısa açıklama OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah :
Bu ürünün kısa açıklaması: OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah

Intel Core i7-9700F (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 512GB SSD, NVIDIA GeForce GTX 1660 (6GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Daha fazla>>>
OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah:
OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Şık. Güçlü. Üstelik kolayca yükseltilebilir.Hiçbir şey en yüksek oyun performansına engel olamayacak. Sektördeki en son bileşenlere sahip ve mikro ATX uyumlu yükseltme özellikli OMEN by HP, performansını yepyeni seviyelere çıkarmanı sağlar.

Kısa özet açıklama OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah:
OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

OMEN by HP OMEN by Desktop PC - 873-0006nt, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 512 GB, Windows 10 Home

Uzun özet açıklama OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah:
Bu OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

OMEN by HP OMEN by Desktop PC - 873-0006nt. İşlemci frekansı: 3 GHz, İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-9700F. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. Ayrık ekran kartı modeli: NVIDIA GeForce GTX 1660. İşletim sistemi yazılımı: Windows 10 Home, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 500 W. Kasa: Dikey (Tower). Ürün tipi: PC. Ürün rengi: Siyah

Güçlü bir duruş göster
Güçlü bir duruş göster

En yeni NVIDIA® grafik kartları ve Intel® Core™ işlemci ile güçlü ve akıcı oyun.

Yenilmez ol
Yenilmez ol

Aletsiz açılabilir kasa tasarımı ve mikro ATX standartlarına uygunluk sayesinde içini hızla açıp dilediğin gibi yükseltebilirsin. Ayrıca üç adede kadar depolama cihazı desteği sayesinde depolama alanı derdine son.

Daha iyi oyun deneyimi
Daha iyi oyun deneyimi

Ürünle birlikte gelen OMEN Command Center yazılımının OMEN Game Stream[1] üzerinden uzaktan oyun oynama ve oyun ağı trafiği önceliklendirme[2] özellikleriyle daha iyi oyun deneyimi.

DTS Headphone: X teknolojisi

Tüm kulaklıklardan gerçek, mekansal olarak doğru 3D ses sağlayan bu teknoloji oyun, film ve müziklerinize derinlik ve sürükleyicilik kazandırarak en iyi eğlence deneyimine olanak sağlar. [15]

Aletsiz erişim
Aletsiz erişim

Kasayı açmanıza gerek olmadan dört adet harici sabit sürücüye kolayca erişin ve istediğiniz sürücüyü değiştirin. Ve sistemin içine erişmeniz için gereken çift taraflı tornavida ve yedek vidalar OMEN logosunun arkasında bulunur.

OMEN Komuta Merkezi
OMEN Komuta Merkezi

Oyun deneyimini en iyi şekilde yaşayın. Network Booster oyuna öncelik verir ve Dual Force ağ trafiğini iki veri akışına ayırır. OMEN Game Stream ile oyun aksiyonunu büyük ekranlı televizyona aktarın. [14]

Endüstri standartlarına uygundur

Mikro ATX anakart desteğiyle satış sonrası parçalar bu galvanize çelik kasaya uyar ve çalışır. Ve kolay erişilebilen açılı tasarım ve üstün kablo yönetimi ile bu bilgisayar, birinci sınıf bir DIY masaüstü bilgisayardır.

5.1 Surround Sound çıkışı
5.1 Surround Sound çıkışı

Gerçek 5.1 surround ses için tüm gerekli bağlantı noktalarını içeren bilgisayara Surround Sound hoparlör kurulumu ile filmler, şovlar ve müzikler için daha dengeli, sürükleyici bir ses kalitesi sunar.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9700F
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
İşlemci frekansı *
3 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce GTX 1660
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR5
On-board grafik adaptör modeli *
Mevcut değil
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
DVI bağlantı noktası
No
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Bağlantı
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Dahili ses
DTS Studio Sound
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Home
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Netflix
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
193738
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP OMEN Komuta Merkezi
Yes
HP JumpStart
Yes
HP Yazılımı sağlandı
HP Audio Switch; HP Connection Optimize
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
500 W
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Bronze, ENERGY STAR
Ağırlık & boyutlar
Genişlik *
165 mm
Derinlik *
357 mm
Yükseklik *
433 mm
Ağırlık *
9,2 kg
Ambalaj genişliği
299 mm
Ambalaj derinliği
496 mm
Ambalaj yüksekliği
516 mm
Paket ağırlığı
12,1 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Disclaimer OMEN by HP OMEN by Desktop PC - 873-0006nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Dikey (Tower) Siyah:
Disclaimer

[1] OMEN bilgisayarda Game Stream hesabının etkinleştirilmesi ve Microsoft Store'dan aşağıdaki en düşük gereksinimlere sahip diğer bir Windows 10 bilgisayara OMEN Command Center uygulamasının indirilmesi gerekir: İşletim sistemi: Windows 10 (Fall Creators Update veya sonraki bir sürüm), CPU: Intel® Core™ i5 işlemci (5'inci Nesil veya üzeri), GPU: En son grafik sürücülerine sahip Intel® HD 4000 / NVIDIA® 8000 serisi / AMD® 2000 serisi veya üzeri grafik kartı, Bellek: 4 GB DDR3. 5 GHz'de en az 10 Mb/s yükleme ve indirme hızı gereklidir. [2] Kablosuz erişim noktası ve internet erişimi gerekir. Kullanılabilecek ortak kablosuz erişim noktaları sınırlıdır. [4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [14] Diğer Windows 10 bilgisayarlara en yüksek kalite oyun akışı yapan OMEN bulut hizmeti. Bir Game Stream hesabının etkinleştirilmesi ve Microsoft Store'dan OMEN Command Center uygulamasının indirilmesi gerekir. Sistem, 5 GHz'te minimum 10 Mbps yükleme hızı gerektirir ve yalnızca Windows 10 bilgisayarlarla uyumludur. İnternet hizmeti gerekir ve ürüne dahil değildir. [15] Kişisel stereo donanımıyla uzun süre en yüksek seste dinlemek kullanıcının işitme duyusuna zarar verebilir. İşitme duyusunun zarar görme riskini azaltmak için ses düzeyi düşük, en yüksek seste dinleme süresi kısa tutulmalıdır.