location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-0001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
8UH09EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721259127 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 4820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 09 Mar 2024 14:19:00
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Apr 2020
Product end of life date
Broşür (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400F (9MB Cache, 2.9GHz)
  • - NVIDIA GeForce GT 1030 (2GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Kısa açıklama HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş :
Bu ürünün kısa açıklaması: HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş

Intel Core i5-9400F (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD-RW, NVIDIA GeForce GT 1030 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Daha fazla>>>
HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş:
HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Gerçek yaşamdaki ihtiyaçlar, yüksek performans ve kanıtlanmış dayanıklılık gerektirir. HP Pavilion Masaüstü Bilgisayar, sizin için en önemli şeyleri koruyan güvenilir bir markanın yüksek performansını ve güvenliğini sunuyor.

Kısa özet açıklama HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş:
HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion TP01-0001nt, 2,9 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Home

Uzun özet açıklama HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş:
Bu HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion TP01-0001nt. İşlemci frekansı: 2,9 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-9400F. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD, Optik sürücüler: DVD±RW. Ayrık ekran kartı modeli: NVIDIA® GeForce® GT 1030. İşletim sistemi yazılımı: Windows 10 Home, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 180 W. Kasa: Mini Dikey (Tower). Ürün tipi: PC

En verimli şekilde çalışın
En verimli şekilde çalışın

Yüksek performanslı bir işlemci ve tümleşik Bluetooth teknolojisi ile video izlemenin, projeleriniz üzerinde çalışmanın, aileniz ve arkadaşlarınızla iletişim kurmanın eskisinden daha kolay ve hızlı olduğunu hissedeceksiniz.[1]

Güvendiğiniz marka. Son derece dayanıklı.
Güvendiğiniz marka. Son derece dayanıklı.

80 yıldır sizin için çalışıyoruz. Milyonlarca müşterinin güvenini kazanan HP markası, güvenilir teknolojiye her şeyden fazla önem verir. Bu nedenle güçlü, güvenilir ve dayanıklı bir bilgisayara sahip olmanız için bilgisayarlarımız 230'dan fazla testten[2] geçirilir.

Modern aileler için tasarlandı
Modern aileler için tasarlandı

Mat siyah kutuyu her alana mükemmel bir şekilde uyum sağlayan parlak gümüş cilalı kasayla değiştirin. Önde bulunan bir çok bağlantı noktasını içeren tasarım sayesinde cihazlarınızı hızlı ve kolay bir şekilde bağlayabilirsiniz.

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [3]

9'uncu nesil Intel® Core™ işlemci i5
9'uncu nesil Intel® Core™ işlemci i5

İnanılmaz oyun deneyimleri sunan ve eş zamanlı akıcı canlı yayın sağlayan işlemci performansıyla bir dönüm noktasını bizzat deneyimleyin. Saf 4K kalitesinde düzenleyin ve render alın ve yalnızca en iyi içerikleri yayınlayın.

PCIe SSD depolama
PCIe SSD depolama

256 GB'a kadar kapasitelerle sunulur, PCIe tabanlı flash depolama alanı geleneksel 5400 rpm dizüstü sabit sürücülerinden 17 kata kadar daha hızlıdır. [4]

Dropbox bulut depolama alanı
Dropbox bulut depolama alanı

Dropbox ile içeriklerinizi çevrimiçi olarak depolayın ve eşitleyin. İnternet erişimiyle fotoğraf, müzik ve dosyalarınıza her yerden erişmek, bunları yönetmek ve paylaşmak için bir yıl süreyle 25 GB'lık depolama alanı elde edin. [6]

Dropbox bulut depolama alanı

Kablosuz teknolojisi sayesinde Wi-Fi ağına ve Bluetooth® aksesuarlarına bağlı kalın. [5]

McAfee LiveSafe
McAfee LiveSafe

30 günlük ücretsiz McAfee LiveSafe aboneliğiyle işletim sisteminizi koruyun. [7]

HP Audio Stream

Telefonunuzdaki müziği bilgisayar hoparlörlerinden dinleyin. HP Audio Stream ile Bluetooth® teknolojisini üzerinden telefondan bilgisayara müzik akışı yapın.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
9. nesil Intel® Core™ i5
İşlemci *
i5-9400F
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
6
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
2,9 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
Otobüs tipi
DMI3
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x8+2x4, 1x16, 2x8
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
4x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GT 1030
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Mevcut değil
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
DVI bağlantı noktası
Yes
HDMI port sayısı *
1
HDMI versiyonu
2.0
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Bağlantı
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Kasa *
Mini Dikey (Tower)
Montaj destekli
Dikey
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Gümüş
Menşe ülkesi
Çin
Performans
Anakart yongası
Intel® H370
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Home
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Netflix
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
No
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
0,00
İşlemci ARK ID'si
190883
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP Destek Asistanı
Yes
HP Yazılımı sağlandı
HP Audio Switch
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
180 W
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Bronze, ENERGY STAR
Ağırlık & boyutlar
Genişlik *
155,4 mm
Derinlik *
303 mm
Yükseklik *
337,4 mm
Ağırlık *
5,96 kg
Ambalaj genişliği
499 mm
Ambalaj derinliği
400 mm
Ambalaj yüksekliği
287 mm
Paket ağırlığı
8,2 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
Optik sürücü miktarı
1
Disclaimer HP Pavilion TP01-0001nt Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Dikey (Tower) PC Gümüş:
Disclaimer

[1] Bluetooth® sahibine ait bir ticari markadır ve HP Inc. tarafından lisanslı olarak kullanılmaktadır. [2] HP Toplam Test Süreci ile elde edilen sonuçlar, bu test koşulları altında gelecek performansın garantisi değildir. HP Toplam Test Süreci test koşullarında görülen hasarlar veya kaza sonucu gerçekleşen tüm hasarlar için isteğe bağlı HP Beklenmeyen Hasar Koruması Care Pack'i gerekir. [3] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com. [4] CrystalDiskMark karşılaştırma yazılımı kullanarak yapılan dahili HP testlerine dayanmaktadır. Performans geleneksel 5.400 rpm HDD’lere kıyasla sıralı olarak daha hızlıdır (salt okunur). [5] Kayıt tarihinden itibaren bir yıl boyunca 25 GB'lık ücretsiz çevrimiçi depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi edinmek için www.dropbox.com web sitesini ziyaret edin. İnternet hizmeti gerekir ve ürüne dahil değildir. İnternet hizmeti gereklidir ve ürüne dahil değildir. [7] Actual speeds may vary. Don't copy copyright-protected materials. [14] Android 5.0 ve üzeri sürümleri çalıştıran cihazları ve iOS 11 çalıştıran iPhone cihazları destekler. Cihaz algılama ayarında Bluetooth özelliğinin açılması gerekir ve veri ücretleri uygulanabilir.