location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-D0001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
8UG26EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721808615 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 3999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - NVIDIA GeForce GT 1030 (2GB GDDR5)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Garanti: 2 yıl sınırlı parça, işçilik ve taşıma hizmeti.
Kısa açıklama HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah

Intel Core i5-8400 (9MB Cache, 2.8GHz), 4GB DDR4-SDRAM, 256GB SSD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GT 1030 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Daha fazla>>>
HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah:
HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Seveceğiniz bir görünüme sahiptir. Güvenebileceğiniz performans.Güvenebileceğiniz bir marka tarafından sunulan kanıtlanmış teknoloji ile modern tasarımı bir araya getiren şık bir masaüstü bilgisayar. İster son projenizde çalışın, video izleyin veya günlük görevlerinizi yerine getirin, bu güvenilir bilgisayarla tüm bunları kendinizden emin bir şekilde yapın.

Kısa özet açıklama HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah:
HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP M01-D0001nt, 2,8 GHz, Intel® Core™ i5, 4 GB, 256 GB, DVD±RW, Windows 10 Home

Uzun özet açıklama HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah:
Bu HP M01-D0001nt Intel® Core™ i5 8400 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP M01-D0001nt. İşlemci frekansı: 2,8 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: 8400. RAM: 4 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD, Optik sürücüler: DVD±RW. On-board grafik adaptör modeli: Intel® UHD Graphics 630, Ayrık ekran kartı modeli: NVIDIA® GeForce® GT 1030. İşletim sistemi yazılımı: Windows 10 Home, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 180 W. Ürün tipi: PC

Her gün ve tüm gün performans için üretildi.
Her gün ve tüm gün performans için üretildi.

Güvenilir işlemci performansıyla her şeyi hızlı bir şekilde yapın. Tüm fotoğraf ve belgeleriniz için geniş depolama alanı sayesinde sevdiğiniz içeriklerden daha fazlasını kaydedin.

Güvendiğiniz marka. Son derece dayanıklı.
Güvendiğiniz marka. Son derece dayanıklı.

80 yıldır sizin için çalışıyoruz. Milyonlarca müşterinin güvenini kazanan HP markası, güvenilir teknolojiye her şeyden fazla önem verir. Bu nedenle güçlü, güvenilir ve dayanıklı bir bilgisayar elde edebilmeniz için bilgisayarlarımız 230'dan fazla testten[1] geçirilir.

Harika bir tasarım ve güce sahip bir masaüstü bilgisayar.
Harika bir tasarım ve güce sahip bir masaüstü bilgisayar.

Bu bilgisayar, yaşam veya çalışma alanınıza şık ve seçkin bir hava katar. Etkileyici geometrik deseni ile ihtiyacınız olan tüm bağlantı noktalarını önde bulunduran tasarımıyla biçim ve işlevin mükemmel bir birleşimini sunar.

Çift ekran desteği
Çift ekran desteği

Daha sürükleyici bir deneyim için ikinci bir ekran ekleyin. Çift monitör ile üretkenliğinizi artırabilir veya çoklu görevleri kolaylaştırabilirsiniz.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
8. nesil Intel® Core™ i5
İşlemci *
8400
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
6
İşlemci destek frekansı
4 GHz
İşlemci frekansı *
2,8 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
Otobüs tipi
DMI3
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 1x8+2x4, 2x8
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
64 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
4 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 4 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Optik sürücüler *
DVD±RW
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express, NVMe
NVMe
Yes
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GT 1030
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR5
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1050 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik bağdaştırıcısı tarafından desteklenen ekran sayısı
3
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E92
Uygulama ünitesi sayısı
23
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Home
İşletme sistemi mimarisi
64-bit
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
No
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
0,00
İşlemci ARK ID'si
126687
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Uyuşum Sorunsuz işlemci
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
180 W
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Bronze, ENERGY STAR
Ağırlık & boyutlar
Genişlik *
155,4 mm
Derinlik *
303 mm
Yükseklik *
337,4 mm
Ağırlık *
4,71 kg
Ambalaj genişliği
499 mm
Ambalaj derinliği
400 mm
Ambalaj yüksekliği
287 mm
Paket ağırlığı
8,2 kg
Paket içeriği
Ekran içinde *
No