location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bs122nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7WJ83EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905964956 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 10744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 07 Feb 2020
Product end of life date
Broşür (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-5005U (3MB Cache, 2GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 256GB SSD
Kısa açıklama HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz :
Bu ürünün kısa açıklaması: HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz

Intel Core i3-5005U (3MB Cache, 2GHz), 4GB DDR3L-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1366 x 768 SVA, Intel HD Graphics 5500, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
Daha fazla>>>
HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz:
HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz ürününün üreticiden alınan orjinal pazarlama metni.

Güvenilir performans. Mükemmel tasarım. Daha fazla iş yapın.
Bağlı kalmanız ve günlük görevlerinizin üstesinden gelmeniz için yaratılmış şık bir dizüstü bilgisayarla gücünüzü gün boyu koruyun. Güvenilir performans ve uzun dayanan pil ömrüyle[1] internette kolayca dolaşabilir, içerik izleyebilir ve önem verdiklerinizle bağlı kalabilirsiniz.

Kısa özet açıklama HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz:
HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP 15-bs122nt, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 Piksel, 4 GB, 256 GB

Uzun özet açıklama HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz:
Bu HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP 15-bs122nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i3, İşlemci: i3-5005U, İşlemci frekansı: 2 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: HD, Ekran çözünürlüğü: 1366 x 768 Piksel. RAM: 4 GB, Dahili hafıza tipi: DDR3L-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® HD Graphics 5500. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Beyaz

Güven veren bir bilgisayar
Güven veren bir bilgisayar

En yeni Intel[2] işlemciler çalışmak ve oyun oynamak için ihtiyaç duyduğunuz güvenilir performansı garanti eder. İstediklerinizi kolayca yapmanız için tasarlanan bu dizüstü bilgisayarla uzun ömürlü dayanıklılığın keyfini çıkarın.

Önem verdiklerinizle bağlı kalın
Önem verdiklerinizle bağlı kalın

Zengin HD ekran veya belirli modellerde sunulan FHD ekran ve HD[3] kamerayla eğlenceden kopmadan arkadaşlarınız ve ailenizle hep bağlı kalırsınız. Ayrıca, en sevdiğiniz müzikleri, filmleri ve fotoğrafları kolayca depolayarak keyif yaşayabilirsiniz.

Özenle tasarlandı. Tepeden tırnağa.
Özenle tasarlandı. Tepeden tırnağa.

Baştan aşağı incelikle tasarlanan bu HP diyagonal 39,6 cm (15,6") dizüstü bilgisayar yaşam tarzınıza mükemmel bir uyum sağlar. Eğlenceli desenler, benzersiz dokular ve krom kaplama menteşesi (belirli modellerde) gününüze renk katacak.

HP Jumpstart

Bilgisayarınızı ilk açtığınızda, kurulum sırasında kişisel bir gezi yapın ve bilgisayarınızın özelliklerini gözden geçirin.

Renginizi seçin:
Renginizi seçin:

Bilgisayarınızı istediğiniz renklerle, kendinize uygun bir tarzda kişiselleştirin. [22]

Yüksek çözünürlüklü ekran
Yüksek çözünürlüklü ekran

Dijital dünyanızı yepyeni bir şekilde görün. Film ve fotoğraflarınızın keyfini 1 milyon piksellik görüntü kalitesi ve yüksek çözünürlük ayrıntısıyla çıkarın. [7]

Intel® HD grafik kartı
Intel® HD grafik kartı

Etkileyici grafik kartları yaptığınız her şeyde size yardımcı olur. İster bir video izleyin ister sadece web'de gezinin, Intel® HD grafik kartı ekrandaki görüntülerin pürüzsüz ve canlı bir kalitede olmasını sağlar.

256 GB Katı Hal Sürücüsü
256 GB Katı Hal Sürücüsü

Standart sabit disk sürücülerinin hareketli parçalarının bulunmadığı katı hal sürücüleri daha verimli, güvenilir ve hızlıdır. Birkaç saniye içinde başlatın, dosyalarınızı saatlerce beklemeden aktarın ve bilgisayarınızı her kullandığınızda daha hızlı bir deneyimin keyfini çıkarın.

5'inci nesil çift çekirdekli Intel® Core™ işlemci
5'inci nesil çift çekirdekli Intel® Core™ işlemci

Çoklu görevlerin üstesinden gelmek için gereken performans ve hızı elde edin. Ve çığır açan Intel® Hyper-Threading teknolojisi sayesinde her iki çekirdek aynı anda daha fazla görev üzerinde çalışabilir. [5]

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [4]

Dropbox bulut depolama alanı
Dropbox bulut depolama alanı

Dropbox ile içeriklerinizi çevrimiçi olarak depolayın ve eşitleyin. İnternet erişimiyle fotoğraf, müzik ve dosyalarınıza her yerden erişmek, bunları yönetmek ve paylaşmak için bir yıl süreyle 25 GB'lık depolama alanı elde edin. [3]

Tam boyutlu klavye
Tam boyutlu klavye

Yazma rahatlığı ve tam verimlilik sunan 1,5 mm'lik tuş aralığına sahip tam boyutlu çiklet klavyeyle istediğiniz yerden çalışabilirsiniz. [8]

Çift ön hoparlörler
Çift ön hoparlörler

En sevdiğiniz şarkılar, filmler veya oyunlar için sesi yükseltin. Ses size doğru iletildiğinde eğlenceyle aranıza hiçbir şey giremez.

USB 3.1 connector
USB 3.1 connector

Dünyanın en popüler USB bağlantısı ile mevcut USB aygıtlarınızı kolayca bağlayabilir ve USB 2.0'dan on kat daha yüksek veri aktarımı hızlarının keyfini çıkarabilirsiniz.

RAM seçenekleri
RAM seçenekleri

Çoklu görevler yapmak ve video düzenleme yazılımları ve oyunlar gibi zorlu programları çalıştırmak için RAM çok önemlidir. Daha yüksek RAM tercih ettiğinizde, daha yüksek performans elde edersiniz.

HP Hızlı Şarj
HP Hızlı Şarj

Dizüstü bilgisayarın pili azaldığında, kimse yeniden şarj etmek için saatlerce beklemek istemez. Aygıtınızı fişe taktıktan sonra yaklaşık 90 dakika içinde 0'dan %90 şarj düzeyine ulaşırsınız.

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Beyaz
Form faktörü *
Kapaklı
Intel® vPro ™ Platform Uygunluğu
No
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1366 x 768 Piksel
Dokunmatik ekran *
No
HD türü
HD
Panel tipi
SVA
LED arka ışığı
Yes
Yerel açı oranı
16:9
Çift ekran
No
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i3
İşlemci nesli
5. nesil Intel® Core™ i3
İşlemci *
i3-5005U
İşlemci Çekirdek Sayısı
2
Sıralı işlemci sayısı
4
İşlemci frekansı *
2 GHz
Sistem busu
5 GT/s
İşlemci önbelleği
3 MB
İşlemci ön bellek türü
Akıllı Önbellek
İşlemci soketi
BGA 1168
İşlemci litografi
14 nm
İşlemci çalışma modları
32-bit, 64-bit
İşlemci serisi
Intel Core i3-5000 Mobile series
İşlemci kod adı
Broadwell
Otobüs tipi
DMI2
Atlama
F0
Termal Tasarım Gücü
15 W
Ayarlanabilir TDP-aşağı
10 W
Ayarlanabilir TDP-aşağı frekansı
0,6 GHz
T bağlantısı
105 °C
PCI Express hatlarının maksimum sayısı
12
PCI Express giriş versiyonu
2.0
PCI Express konfigürasyonları
2x4, 4x1
Hafıza
RAM *
4 GB
Dahili hafıza tipi
DDR3L-SDRAM
Hafıza frekans hızı
1600 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 4 GB
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
Intel® HD Graphics
On-board grafik adaptör modeli *
Intel® HD Graphics 5500
Yerleşik grafik adaptörü taban frekansı
300 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
850 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
16 GB
Yerleşik grafik adaptörü DirectX versiyonu
11.2
Yerleşik grafik adaptörü ID'si
0x1616
Ses
Dahili ses
DTS Studio Sound
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 4 (802.11n)
Wi-Fi standartları
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Anten tipi
1x1
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
4.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
DVI bağlantı noktası
No
Kulaklık çıktı sayısı
1
Mikrofon giriş fişi
No
Birleşik kulaklık/mikrofon portu
Yes
Bağlantı
Masa üstü şarj cihazı
No
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
Yes
Intel® Akıllı Yanıt Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
No
Intel® Akıllı İş Avantajı (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
40 x 24x 1.3 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
İşlemci kodu
SR27G
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Grafik & IMC taşbaskı
14 nm
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Smart Response Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel Küçük İş Avantaj (SBA) versiyonu
1,00
Intel® TSX-NI versiyonu
0,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® FDI Teknoloji
Yes
Intel® Fast Memory Access
Yes
İşlemci ARK ID'si
84695
Uyuşum Sorunsuz işlemci
Yes
Markaya özel özellikler
HP JumpStart
Yes
HP CoolSense
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP ön kamera
HP TrueVision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
4
Pil kapasitesi *
41 Wh
Hızlı şarj
Yes
Hızlı şarj (90%)
90 dakika
Enerji yönetimi
AC adaptör gücü
45 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Şifre koruması
Yes
Şifre koruma
Açılış
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
380 mm
Derinlik
253,8 mm
Yükseklik
23,8 mm
Ağırlık *
1,91 kg
Diğer özellikler
AC sarma adaptör
Yes
Disclaimer HP 15-bs122nt Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Beyaz:
Disclaimer

[1] Pil ömrü ürün modeli, yapılandırma, yüklü uygulamalar, özellikler, kullanım, kablosuz ağ işlevleri ve güç yönetimi ayarları gibi çeşitli etkenlere göre değişiklik gösterir. Maksimum pil kapasitesinin zaman içinde ve kullanıma bağlı olarak azalması doğal bir durumdur. Ayrıntılar için bkz bapco.com/products/mobilemark-2014/. [2] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel'in numaralandırma yöntemi yüksek performans ölçütü değildir. [3] Özelliklerin açıklanan işlevleri sağlaması için yazılım veya diğer üçüncü taraf uygulamalar gerekebilir. [4] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com. Performans donanım ve yazılım yapılandırmalarınıza bağlı olarak değişiklik gösterebilir. [20] Sistem kapalıyken (“kapat” komutu kullanılarak) pilinizi 90 dakika içinde %90 oranında şarj eder. Dizüstü bilgisayarla birlikte sunulan HP adaptörle kullanılması tavsiye edilir, daha düşük kapasiteli bir pil şarj aletiyle kullanılması tavsiye edilmez. Şarj düzeyi %90'a ulaştığında, şarj etme hızı normale dönecektir. Şarj süresi, sistem toleransı nedeniyle +/-%10 oranında değişiklik gösterebilir. Belirli HP Spectre, HP Envy, HP Omen ve HP Pav