location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Obelisk
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Obelisk Desktop 875-1003nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7WA91EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905914869 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 5918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 02 Feb 2020
Product end of life date
Broşür (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400F (9MB Cache, 2.9GHz)
  • - AMD Radeon RX 5700 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Kısa açıklama HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah

Intel Core i5-9400F (9MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, AMD Radeon RX 5700 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Daha fazla>>>
HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah:
HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Şık. Güçlü. Üstelik kolayca yükseltilebilir.
Hiçbir şey en yüksek oyun performansına engel olamayacak. Sektördeki en son bileşenler, mikro ATX uyumlu yükseltme ve kişiselleştirebilir tasarımla OMEN Obelisk, yeni başarılara imza atmanı sağlayacak performansı sunar.

Kısa özet açıklama HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah:
HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN by Obelisk Desktop 875-1003nt, 2,9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 1,26 TB, Windows 10 Home

Uzun özet açıklama HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah:
Bu HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN by Obelisk Desktop 875-1003nt. İşlemci frekansı: 2,9 GHz, İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-9400F. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 1,26 TB, Depolama ortamı: HDD+SSD. Ayrık ekran kartı modeli: AMD Radeon RX 5700. İşletim sistemi yazılımı: Windows 10 Home, İşletme sistemi mimarisi: 64-bit. Güç gereksinimleri: 500 W. Kasa: Dikey (Tower). Ürün tipi: PC. Ürün rengi: Siyah

Güçlü bir duruş göster
Güçlü bir duruş göster

NVIDIA® grafik kartları ve Intel® Core™ işlemci ile güçlü akıcı oyunun tadını çıkar. Bir üst seviyeye ulaşmak için ihtiyaç duyduğun hassasiyet ve hızı kazandırır.

Yenilmez ol
Yenilmez ol

Özelleştirilebilir RGB ışıklandırmalı şık kasayla rakiplerinin arasından sıyrıl.

Kişiselleştirin
Kişiselleştirin

Aletsiz açılabilir kasa tasarımı ve mikro ATX standartlarına uygunluk sayesinde içini hızla açıp dilediğin gibi yükseltebilirsin. Ayrıca üç adede kadar depolama cihazı desteği sayesinde depolama alanı derdine son.

Daha iyi oyun deneyimi
Daha iyi oyun deneyimi

OMEN Game Stream[1] ile uzaktan oyun oynamayı, RGB ışığının özelleştirilmesini ve oyun ağı trafiğinin önceliklendirilmesini[2] sağlayan, birlikte gelen OMEN Command Center yazılımıyla oyun deneyimini iyileştir.

HyperX® DDR4 memory
HyperX® DDR4 memory

En fazla 16 GB hızlı HyperX® DDR4-2666 RAM sayesinde çoklu görevlerden oyun oynamaya kadar tüm işlemlerin performansı artar.

5.1 Surround Sound çıkışı
5.1 Surround Sound çıkışı

Gerçek 5.1 surround ses için tüm gerekli bağlantı noktalarını içeren bilgisayara Surround Sound hoparlör kurulumu ile filmler, şovlar ve müzikler için daha dengeli, sürükleyici bir ses kalitesi sunar.

Aletsiz erişim
Aletsiz erişim

Kasayı açmanıza gerek olmadan dört adet harici sabit sürücüye kolayca erişin ve istediğiniz sürücüyü değiştirin. Ve sistemin içine erişmeniz için gereken çift taraflı tornavida ve yedek vidalar OMEN logosunun arkasında bulunur.

Endüstri standartlarına uygundur

Mikro ATX anakart desteğiyle satış sonrası parçalar bu galvanize çelik kasaya uyar ve çalışır. Ve kolay erişilebilen açılı tasarım ve üstün kablo yönetimi ile bu bilgisayar, birinci sınıf bir DIY masaüstü bilgisayardır.

PCIe SSD depolama
PCIe SSD depolama

256 GB'a kadar kapasitelerle sunulur, PCIe tabanlı flash depolama alanı geleneksel 5400 rpm dizüstü sabit sürücülerinden 17 kata kadar daha hızlıdır. [4]

Windows 10
Windows 10

Windows'un tanıdık özellikleri sayesinde eskisinden daha iyi bir şekilde mükemmel işler ortaya koyun. [1]

DTS Studio Sound

Tüm oyun, video ve müziklerinizle ses deneyiminizi geliştirin. En yüksek seste bile herhangi bir bozulma olmadan derin basların ve net diyalogların keyfini çıkarın. [5]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
9. nesil Intel® Core™ i5
İşlemci *
i5-9400F
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
6
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
2,9 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
9 MB
İşlemci ön bellek türü
L3
Sistem busu
8 GT/s
Otobüs tipi
DMI3
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x8+2x4, 1x16, 2x8
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Dahili hafıza üreticisi
HyperX
Depolama birimi
Toplam depolama kapasitesi *
1,26 TB
Depolama ortamı *
HDD+SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
AMD
Ayrık ekran kartı modeli *
AMD Radeon RX 5700
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
On-board grafik adaptör modeli *
Mevcut değil
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
6
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
1
DVI bağlantı noktası
No
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kulaklık çıktı sayısı
1
Kablo çıkışı
Yes
Bağlantı
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Menşe ülkesi
Çin
Performans
Anakart yongası
Intel® H370
Dahili ses
DTS Studio Sound
Güvenli platform modülü (TPM)
Yes
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 10 Home
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Netflix
Deneme sürümü
McAfee LiveSafe, Microsoft Office 365
Ürünle gelen yazılım
Dropbox
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
No
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Zenginleştirilmiş Sonlandırma Durumu
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
AVX 2.0, SSE4.1, SSE4.2
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Kimlik Koruma Teknolojisi versiyonu
1,00
Intel® Sabit Görüntü Platformu Programı (SIPP) versiyonu
0,00
Intel® Güvenli Anahtar Teknolojisi versiyonu
1,00
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® TSX-NI versiyonu
0,00
İşlemci ARK ID'si
190883
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP OMEN Komuta Merkezi
Yes
HP JumpStart
Yes
HP Yazılımı sağlandı
HP Audio Switch; HP Connection Optimize
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
500 W
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Bronze, ENERGY STAR
Ağırlık & boyutlar
Genişlik *
165 mm
Derinlik *
357 mm
Yükseklik *
433 mm
Ambalaj genişliği
299 mm
Ambalaj derinliği
496 mm
Ambalaj yüksekliği
516 mm
Paket ağırlığı
12,1 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Disclaimer HP OMEN by Obelisk Desktop 875-1003nt Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Dikey (Tower) PC Siyah:
Disclaimer

[1] OMEN bilgisayarda Game Stream hesabının etkinleştirilmesi ve Microsoft Store'dan aşağıdaki en düşük gereksinimlere sahip diğer bir Windows 10 bilgisayara OMEN Command Center uygulamasının indirilmesi gerekir: İşletim sistemi: Windows 10 (Fall Creators Update veya sonraki bir sürüm), CPU: Intel® Core™ i5 işlemci (5'inci Nesil veya üzeri), GPU: En son grafik sürücülerine sahip Intel® HD 4000 / NVIDIA® 8000 serisi / AMD® 2000 serisi veya üzeri grafik kartı, Bellek: 4 GB DDR3. 5 GHz'de en az 10 Mb/s yükleme ve indirme hızı gereklidir. [2] Kablosuz erişim noktası ve internet erişimi gerekir. Kullanılabilecek ortak kablosuz erişim noktaları sınırlıdır. [1] Tüm özellikler, tüm Windows sürümlerinde bulunmayabilir. Sistemler, Windows işlevselliğinden tam olarak yararlanabilmek için, yükseltilmiş ve/veya ayrı satın alınan donanım, sürücü, yazılım ve/veya BIOS güncelleştirmesi gerektirebilir. Windows 10 otomatik olarak güncelleştirilir; bu özellik her zaman etkindir. Zaman içinde, güncelleştirmeler için ISS ücretleri ve ek gereklilikler söz konusu olabilir. Bkz. www.microsoft.com. [4] CrystalDiskMark karşılaştırma yazılımı kullanarak yapılan dahili HP testlerine dayanmaktadır. Performans geleneksel 5.400 rpm HDD’lere kıyasla sıralı olarak daha hızlıdır (salt okunur). [5] DTS patentleri için patents.dts.com adresine bakın. DTS Licensing Limited lisansıyla üretilmiştir. DTS, Sembol ve DTS ile Sembol birlikte tescilli ticari markalardır ve DTS Studio Sound, DTS, Inc.'nin ticari markasıdır. © DTS, Inc. Tüm Hakları Saklıdır.