location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP Laptop 16-d1058nt

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP Laptop 16-d1058nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7H8Z2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192428658 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 07 Mar 2024 18:41:47
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2023
Product end of life date
Bullet Points Victus by HP Laptop 16-d1058nt
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12500H (up to 4.5 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 12 cores, 16 threads)
  • - FreeDOS
  • - 40.9 cm (16.1") diagonal FHD display
  • - NVIDIA® GeForce RTX™ 3050 Laptop GPU (4 GB GDDR6 dedicated)
  • - 8 GB memory; 256 GB SSD storage
Kısa açıklama Victus by HP Laptop 16-d1058nt :
Bu ürünün kısa açıklaması: Victus by HP Laptop 16-d1058nt

Victus by HP Laptop 16-d1058nt
Daha fazla>>>
Victus by HP Laptop 16-d1058nt:
Victus by HP Laptop 16-d1058nt ürününün üreticiden alınan orjinal pazarlama metni.

Oynamaya başla
Gücünü Intel® İşlemciden[1] alan Victus by HP 16,1" Dizüstü Bilgisayar tüm oyun ihtiyaçlarını karşılar. Çok amaçlı oyun klavyesine sahiptir ve yüksek çözünürlüklü ekranda yüksek yenileme hızı[3] sunar. Aşırı ısınmayı önleyen soğutma sistemiyle oynamaya devam et.[4] Ayrıca OMEN Gaming Hub ile oyun deneyimini donanımın ötesine taşı.

Kısa özet açıklama Victus by HP Laptop 16-d1058nt:
Victus by HP Laptop 16-d1058nt ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Victus by HP Victus by Laptop 16-d1058nt, Intel® Core™ i5, 40,9 cm (16.1"), 1920 x 1080 Piksel, 8 GB, 256 GB, FreeDOS

Uzun özet açıklama Victus by HP Laptop 16-d1058nt:
Bu Victus by HP Laptop 16-d1058nt ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Victus by HP Victus by Laptop 16-d1058nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-12500H. Ekran boyutu: 40,9 cm (16.1"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics, Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3050. İşletim sistemi yazılımı: FreeDOS. Ürün rengi: Mavi

Serin kal ve daha uzun oyna
Serin kal ve daha uzun oyna

Aşırı ısınmayı önleyen soğutma sistemiyle oyunun el yakmaya başladığı anlarda bile oynamaya devam et.

Yüksek çözünürlüklü ekranda yüksek yenileme hızı
Yüksek çözünürlüklü ekranda yüksek yenileme hızı

Yüksek yenileme hızında 16,1" yüksek çözünürlüklü ekran ve daha uzun süre oynamanı sağlayan uzun pil ömrüyle en iyi performansını sergile.

OMEN Gaming Hub ile deneyimini kişiselleştir
OMEN Gaming Hub ile deneyimini kişiselleştir

En ufak performansı bile kontrol etmekten aydınlatma seçeneklerine ve daha fazlasına kadar, oyun deneyimini geliştirmek için tek adresiniz.

Tasarım
Renk adı
Performance blue, chrome logo
Ürün tipi *
Laptop
Ürün rengi *
Mavi
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Yıl girişi
2022
Orijinal marka adı
HP
Ekran
Ekran boyutu *
40,9 cm (16.1")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
40,9 cm
RGB renk alanı
NTSC
Renk skalası
45%
Maksimum yenileme hızı
144 Hz
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
12. Nesil Intel® Core™ i5
İşlemci *
i5-12500H
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,5 GHz
Performans çekirdekleri
4
Tasarruf çekirdekleri
8
Performance-core Max Turbo Frekans
4,5 GHz
Efficient-core Max Turbo Frekans
3,3 GHz
İşlemci önbelleği
18 MB
İşlemci ön bellek türü
Akıllı Önbellek
Ayarlanabilir TDP-aşağı
35 W
İşlemci temel gücü
45 W
Maksimum turbo güç
95 W
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
4800 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
1x SO-DIMM
Hafıza boşlukları (uygun)
2
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3050
Ayrık grafik bağdaştırıcı belleği
4 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Dahili ses
Bang & Olufsen
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Ağ Bağlantıları
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
MediaTek MT7921
WLAN denetleyici üreticisi
MediaTek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.2
MIMO
Yes
MIMO tipi
Multi User MIMO
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
USB C Tipi
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Performans
Anakart yongası
Intel SoC
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
70 Wh
Pil ömrü
6,75 Saat
Sürekli video pleybek süresi
8,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Pil ağırlığı
280 g
Enerji yönetimi
AC adaptör gücü
200 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Ağırlık & boyutlar
Genişlik
370 mm
Derinlik
260 mm
Yükseklik
23,5 mm
Ağırlık *
2,46 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
345 mm
Paket ağırlığı
3,71 kg
Paket içeriği
Klavye dahil
Yes
Kopya kalemi
No
Diğer özellikler
Hoparlör sayısı
2
Disclaimer Victus by HP Laptop 16-d1058nt:
Disclaimer

Teknik özellikler ve sorumluluk reddi