location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Gaming
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cd0012nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7EB58EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905344666 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 7782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 11 Dec 2019
Product end of life date
Broşür (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Kısa açıklama HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah :
Bu ürünün kısa açıklaması: HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, HP Wide Vision HD, FreeDOS
Daha fazla>>>
HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah:
HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Çok oyunculu oyunlar ve çoklu görevler için
İnce ve güçlü HP Pavilion Dizüstü Oyun Bilgisayarı hiçbir şeyden taviz vermez. Oyunlarda ve çoklu görevlerde yüksek kaliteli grafiklerin ve işlem gücünün yanı sıra genel performans ve kararlılığa yönelik olarak gelişmiş termal soğutma deneyimi. Dar çerçeveli ekran ve isteğe göre ayarlanabilen sesle adeta oyunun içine gireceksin. İş ile oyun arasındaki bu mükemmel denge sayesinde her şeyi yapabilirsin.

Kısa özet açıklama HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah:
HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion Gaming 17-cd0012nt, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 Piksel, 16 GB, 512 GB

Uzun özet açıklama HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah:
Bu HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion Gaming 17-cd0012nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-9750H, İşlemci frekansı: 2,6 GHz. Ekran boyutu: 43,9 cm (17.3"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: FreeDOS. Ürün rengi: Siyah

Hem yaşama hem de oyuna güç kat.
Hem yaşama hem de oyuna güç kat.

9'uncu nesil Intel® Core™ işlemci[1] ve NVIDIA® GeForce® grafik kartıyla ne istersen yapabilirsin. Yüksek yenileme hızına sahip yüksek çözünürlüklü ekran, net oyun görselleri sunarken hayata eğlence ve içerik katar.

Daha uzun ve zor oyun
Daha uzun ve zor oyun

HP Pavilion Dizüstü Oyun Bilgisayarı, gelişmiş termal soğutma sağlayan çift fanlı bir sistemle donatıldı. Arka köşedeki geniş hava delikleri ve ek hava girişleri, makineyi uzun süreli kullanımlarda soğutarak genel performansı ve kararlılığı optimize etmek için hava akımını en üst düzeyde tutar.

Canlı ve sürükleyici tasarım
Canlı ve sürükleyici tasarım

Kendini oyuna bırak. AUDIO by Bang & Olufsen ön yüz hoparlörü güçlü, özel ayarlanmış ses sağlarken şık dar çerçeveli ekran da en üst düzey görüntüleme deneyimi sağlar.

MU-MIMO destekli

Evinizde birkaç MU-MIMO aygıt varsa, bir MU-MIMO yönlendiricisiyle birlikte çalışan MU-MIMO desteği sayesinde ağ trafiğini en üst düzeye çıkararak daha sorunsuz bir çevrimiçi dolaşım deneyimi elde edebilirsiniz.

Gigabit Wi-Fi

Gigabit hızlarını destekleyen ultra hızlı WiFi desteği. [13]

Şık tasarım
Şık tasarım

Bu ince ve hafif bilgisayarı ev içinde veya yolculuklarda kolayca taşıyabilirsiniz. Bilgisayarınız gittiğiniz her yere sizinle geldiğinden, üretken olmak ve eğlenmek hiç olmadığı kadar kolay olacak.

Dropbox bulut depolama alanı
Dropbox bulut depolama alanı

Dropbox ile içeriklerinizi çevrimiçi olarak depolayın ve eşitleyin. İnternet erişimiyle fotoğraf, müzik ve dosyalarınıza her yerden erişmek, bunları yönetmek ve paylaşmak için bir yıl süreyle 25 GB'lık depolama alanı elde edin. [3]

USB 3.0 konektörü
USB 3.0 konektörü

Dünyanın en popüler USB bağlantısı ile mevcut USB aygıtlarınızı kolayca bağlayabilir ve USB 2.0'dan on kat daha yüksek veri aktarımı hızlarının keyfini çıkarabilirsiniz.

USB-C™
USB-C™

5 Gb/s sinyal hızlı tek bir USB-C™ bağlantı noktasından cihazınıza güç verin veya harici ekrana bağlanın. Çift yönlü olduğundan ters veya düz olup olmadığını kontrol etmeniz gerekmez. [2]

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
43,9 cm (17.3")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Diagonal ekran boyutu
43,9 cm
Çift ekran
No
RGB renk alanı
NTSC
Renk skalası
72%
Görüntü tepki yükselme/düşme
7 ms
Maksimum yenileme hızı
144 Hz
NTSC kapsaması (tipik)
72%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9750H
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,5 GHz
İşlemci frekansı *
2,6 GHz
Sistem busu
8 GT/s
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1440
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
45 W
Ayarlanabilir TDP-aşağı
35 W
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce GTX 1660 Ti Max-Q
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1150 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E9B
Ses
Dahili ses
B&O PLAY
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Anten tipi
2x2
WLAN kumanda modeli
Intel Dual Band Wireless-AC 9560
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ağ Bağlantıları
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.0
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
Birleşik kulaklık/mikrofon portu
Yes
USB Uyku-ve-Şarj
Yes
Performans
Anakart yongası
Intel® HM370
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 28 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
191045
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
3
Pil kapasitesi *
52,5 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
215 g
Enerji yönetimi
AC adaptör gücü
200 W
Güvenlik
Kablo kilit yuvası
Yes
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
405 mm
Derinlik
282 mm
Yükseklik
25 mm
Ağırlık *
2,74 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
345 mm
Ambalaj yüksekliği
598 mm
Paket ağırlığı
4 kg
Diğer özellikler
AC sarma adaptör
Yes
3D uyumu
No
Disclaimer HP Pavilion Gaming 17-cd0012nt Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD kalitesi 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 5 (802.11ac) FreeDOS Siyah:
Disclaimer

[1] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel’in numaralandırma, markalama ve/veya adlandırma yöntemi daha yüksek performans ölçütü değildir. [2] USB Type-C™ ve USB-C™ USB Implementers Forum'un ticari markalarıdır. [3] Kayıt tarihinden itibaren bir yıl boyunca 25 GB'lık ücretsiz çevrimiçi depolama alanı. İptal koşulları da dahil olmak üzere tüm ayrıntılar ve kullanım şartları hakkında bilgi edinmek için www.dropbox.com web sitesini ziyaret edin. İnternet hizmeti gereklidir ve ürüne dahil değildir. [13] Kablosuz erişim noktası ve internet hizmeti gerekir. Herkese açık kablosuz erişim noktalarının kullanılabilirliği sınırlıdır. 802.11ac WLAN teknik özellikleri taslak niteliğindedir ve nihai değildir. Nihai teknik özelliklerin taslak teknik özelliklerden farklı olması durumunda dizüstü bilgisayarın diğer 802.11ac WLAN cihazlarıyla iletişim kurma özelliği etkilenebilir.