location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0044nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7DX14EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905316946 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 5386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 29 Nov 2019
Product end of life date
Bullet Points HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 256GB SSD
Kısa açıklama HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil :
Bu ürünün kısa açıklaması: HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil

Intel Core i7-9700F (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, DVD-RW, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, FreeDOS
Daha fazla>>>
HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil:
HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil ürününün üreticiden alınan orjinal pazarlama metni.

Bu büyük gücü akıllı kullan.
HP Pavilion Gaming Masaüstü Bilgisayar cesur bir tasarımda sorunsuz performans ve net grafikler sunar. Bu bilgisayar, güçlü teknolojiler ve yükseltme olanağı sunarak performansın güncel kalmasını sağlar. Şimdi ve önümüzdeki yıllar boyunca çok sert oyunlara her zaman hazır olacaksın.

Kısa özet açıklama HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil:
HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion Gaming 790-0044nt, 3 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD±RW, FreeDOS

Uzun özet açıklama HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil:
Bu HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion Gaming 790-0044nt. İşlemci frekansı: 3 GHz, İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-9700F. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 2666 MHz. Toplam depolama kapasitesi: 2,26 TB, Depolama ortamı: HDD+SSD, Optik sürücüler: DVD±RW. Ayrık ekran kartı modeli: NVIDIA® GeForce® GTX 1660 Ti. İşletim sistemi yazılımı: FreeDOS. Güç gereksinimleri: 400 W. Kasa: Mini Dikey (Tower). Ürün tipi: PC. Ürün rengi: Siyah, Yeşil

Güçlü grafik kartları
Güçlü grafik kartları

Akıcı oyun deneyimi ve pürüzsüz görüntülere kendini bırak. Ayrık grafik kartı sayesinde takılma ve yavaşlamalar geçmişte kaldı.

Yüksek hızlı performans
Yüksek hızlı performans

Intel® Core™ işlemci[1] bilgisayarın tüm potansiyelini açığa çıkarır. Bu birinci sınıf hız, mükemmele ulaşmak için gereken her şeyi sağlar.

Öne çıkan, cesur tasarım

Ayırt edici açılı çerçeve ve yeşil LED aydınlatmalı bu masaüstü bilgisayar farkını ortaya koyması için geliştirilmiştir. Tüm bu özelliklerin yanı sıra dahili genişletme yuvaları depolama cihazlarını destekler ve performansın güncel kalması için grafik kartının, belleğin ve diğer parçaların yükseltilmesine olanak tanır.

Yeniden yazdırılabilir DVD sürücüsü
Yeniden yazdırılabilir DVD sürücüsü

Tümleşik optik sürücüyü kullanarak DVD izleyin ve yazın. [3]

DDR4 RAM seçenekleri
DDR4 RAM seçenekleri

Daha yüksek hızlarda daha verimli ve daha güvenilir bir şekilde çalışma üzere tasarlanan DDR4, RAM'in geleceğidir. Daha yüksek bant genişliği sayesinde çoklu görevler gerçekleştirmekten oyun oynamaya kadar her işlemin performansı artar.

802.11 a/c (1x1) WLAN ve Bluetooth® 4.2
802.11 a/c (1x1) WLAN ve Bluetooth® 4.2

Kablosuz teknolojisi sayesinde Wi-Fi ağına ve Bluetooth® aksesuarlarına bağlı kalın. [2]

Sabit sürücü depolama alanı
Sabit sürücü depolama alanı

Dijital film, müzik ve resim koleksiyonunuzun büyümesinden endişe duymayın. Büyük depolama seçenekleriyle her şeyi kaydedebilir ve yine de kullanılabilir depolama alanına sahip olabilirsiniz.

VR için hazır

Kutudan çıktığı gibi sorunsuz bir VR deneyimi için kaya gibi sağlam performans ve yüksek çözünürlüklü grafikler sunmak üzere donanımı ve sürücüleri en yoğun oyunlarla test ettik. [21]

DisplayPort
DisplayPort

Bu güçlü dijital video ve ses bağlantı noktası, 8K düzeyine kadar performans iletir ve birden fazla ekranı birbirine bağlamanızı sağlar. [20]

5.1 Surround Sound çıkışı

Gerçek 5.1 surround ses için tüm gerekli bağlantı noktalarını içeren bilgisayara Surround Sound hoparlör kurulumu ile filmler, şovlar ve müzikler için daha dengeli, sürükleyici bir ses kalitesi sunar.

HP Jumpstart

Bilgisayarınızı ilk açtığınızda, kurulum sırasında kişisel bir gezi yapın ve bilgisayarınızın özelliklerini gözden geçirin.

USB-C™
USB-C™

Tek bir USB-C™ bağlantı noktasından ister cihazınıza güç verin ister 10 Gb/s hıza kadar veri aktarın. Çift yönlü olduğundan ters veya düz olup olmadığını kontrol etmek gerekmez. [18,19]

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9700F
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
8
İşlemci destek frekansı
4,7 GHz
İşlemci frekansı *
3 GHz
İşlemci soketi
LGA 1151 (Soket H4)
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
Akıllı Önbellek
Sistem busu
8 GT/s
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
65 W
T bağlantısı
100 °C
PCI Express giriş versiyonu
3.0
PCI Express hatlarının maksimum sayısı
16
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Yüklü işlemcilerin sayısı
1
İşlemci tarafından desteklenen maksimum iç bellek
128 GB
İşlemci tarafından desteklenen bellek tipleri
DDR4-SDRAM
İşlemci tarafından desteklenen saat hızları
2666 MHz
İşlemci tarafından desteklenen bellek bant genişliği (maks)
41,6 GB/s
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
4x DIMM
Hafıza frekans hızı
2666 MHz
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
2,26 TB
Depolama ortamı *
HDD+SSD
Optik sürücüler *
DVD±RW
Depolama birimi sayısı
2
Toplam HDD kapasitesi
2 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
2 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
NVMe
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1660 Ti
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
On-board grafik adaptör modeli *
Mevcut değil
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
1x1
Bluetooth
Yes
Bluetooth versiyonu
4.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
6
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
DVI bağlantı noktası
Yes
HDMI port sayısı *
1
DisplayPort
1
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
2
PCI Express x4 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Mini Dikey (Tower)
Montaj destekli
Dikey
Ürün rengi *
Siyah, Yeşil
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel® H370
Ses çıkış kanalı sayısı
5.1 kanallar
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® TSX-NI
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenli Anahtar
Yes
Intel® OS Koruması
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Devreden çıkarma bitini çalıştır
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
İşlemci paket boyutu
37.5 x 37.5 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
Ölçülebilirlik
1S
CPU konfigürasyonu
1
Termal çözelti özellikleri
PCG 2015C
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
193738
Intel® Turbo Boost teknolojisi
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
400 W
Ağırlık & boyutlar
Genişlik *
154 mm
Derinlik *
375,8 mm
Yükseklik *
369 mm
Ağırlık *
8,6 kg
Ambalaj genişliği
299 mm
Ambalaj derinliği
478 mm
Ambalaj yüksekliği
512 mm
Paket ağırlığı
10,5 kg
Paket içeriği
Ekran içinde *
No
Fare dahil
Yes
Klavye dahil
Yes
Diğer özellikler
Optik sürücü miktarı
1
Disclaimer HP Pavilion Gaming 790-0044nt Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti FreeDOS Mini Dikey (Tower) PC Siyah, Yeşil:
Disclaimer

[1] Çok çekirdek teknolojisi, belirli yazılım ürünlerinin performansını artırmak için tasarlanmıştır. Bu teknolojinin kullanımından bazı müşteriler veya yazılım uygulamaları yararlanamayabilir. Performans ve saat frekansı, uygulama iş yükünün yanı sıra donanım ve yazılım yapılandırmanıza göre değişiklik gösterir. Intel’in numaralandırma, markalama ve/veya adlandırma yöntemi daha yüksek performans ölçütü değildir. [2] Kablosuz erişim noktası ve internet hizmeti gerekir. Kullanılabilecek genel kablosuz erişim noktaları sınırlıdır. 802.11ac WLAN belirtimleri taslak niteliğindedir ve nihai değildir. Nihai belirtimler, taslak belirtimlerden farklı olursa bu durum dizüstü bilgisayarın diğer 802.11ac WLAN aygıtlarıyla iletişim kurma özelliğini etkileyebilir. Bluetooth® sahibine ait bir ticari markadır ve HP Inc. tarafından lisanslı olarak kullanılmaktadır. [3] Gerçek hız değişiklik gösterebilir. Telif hakkı korumalı materyalleri kopyalamayın. [18] Aktarım hızları değişiklik gösterebilir. Tüm performans belirtimleri, HP'nin parça üreticileri tarafından sağlanan genel belirtimleri göstermektedir; gerçek performans daha yüksek veya düşük olabilir. [19] USB Type-C™ ve USB-C™, USB Implementers Forum'un ticari markalarıdır. [20] 8K görüntü için 8K içerik gerekir. [21] Minimum NVIDIA® GTX 970 ya da AMD® R9 390X grafik kartı, Intel® Core™ i5 işlemci ve 8 GB RAM gerekir. Diğer tüm sistem bileşenlerinin VR özellikli olması gereklidir.