location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw4003nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
7A6Y7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029938152 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (Intel® Turbo Boost Teknolojisi ile 4,4 GHz'e kadar, 12 MB L3 önbellek, 10 çekirdek, 12 iş parçacığı)
  • - Windows 11 Home Single Language
  • - 39,6 cm (15,6") diyagonal FHD ekran
  • - NVIDIA® GeForce® MX550 (2 GB GDDR6 ayrılmış)
  • - 8 GB memory; 256 GB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş :
Bu ürünün kısa açıklaması: HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş

Laptop 15-dw4003nt, Windows 11 Home Single Language, 15.6", Intel® Core™ i5, 8GB RAM, 256GB SSD, NVIDIA® GeForce® MX550, FHD, Doğal gümüş
Daha fazla>>>
HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş:
HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Tüm gün boyunca daha fazlasını yapmak için taşınabilirlik ve güç
Bu güvenilir HP Dizüstü Bilgisayar ile gün doğumundan gün batımına kadar yayın akışı yapın, internette gezinin veya işlerinizi hızla tamamlayın. Bu cihazın kolay taşınabilirliği sayesinde her yerde titreşimsiz görüntülerin[1] keyfini çıkarın. Intel® İşlemci[2] ve gelişmiş grafik kartıyla, taşınabilir tasarımı etkileyici performans ile bir araya getiren deneyim. Ayrıca, HP Hızlı Şarj[3] sayesinde işinize kaldığınız yerden hemen devam edin.

Kısa özet açıklama HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş:
HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP 15-dw4003nt, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 Piksel, 8 GB, 256 GB, Windows 11 Home

Uzun özet açıklama HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş:
Bu HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP 15-dw4003nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-1235U. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 256 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics, Ayrık ekran kartı modeli: NVIDIA GeForce MX550. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Gümüş

İnce ve hafif tasarımıyla kolay taşınabilirlik
İnce ve hafif tasarımıyla kolay taşınabilirlik

Bu hafif bilgisayarı istediğiniz yere götürün ve 15,6" mikro kenarlı ekranda canlı, titreşimsiz görüntü[1] deneyimleyin.

Günlük işleriniz için güvenilir performans
Günlük işleriniz için güvenilir performans

Intel® İşlemci,[2] gelişmiş grafik kartı ve yüksek kapasiteli depolama alanı ile en yoğun günlerinizi kolayca atlatın.

Asla şarjsız kalmayın
Asla şarjsız kalmayın

HP Hızlı Şarj[3] ve entegre hassas tıklama paneli ile daha uzun süre bağlantıda ve üretken kalın.

Tasarım
Renk adı
Doğal gümüş
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Yıl girişi
2022
Orijinal marka adı
HP
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
12. Nesil Intel® Core™ i5
İşlemci *
i5-1235U
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,4 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
12 W
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
1x SO-DIMM
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
256 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
256 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
256 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce MX550
Ayrık grafik bağdaştırıcı belleği
2 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Realtec RTL8822CE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Ağ Bağlantıları
Bluetooth
Yes
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
1.4b
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
DC giriş jakı
Performans
Anakart yongası
Intel SoC
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP ön kamera
HP TrueVision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
41 Wh
Pil ömrü
5,75 Saat
Sürekli video pleybek süresi
9 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, EPEAT Silver
Sürdürülebilir teknolojiler ve malzemeler
Tüketici sonrası geri dönüştürülmüş plastikten üretilmiş klavye tuş kapakları
Ağırlık & boyutlar
Genişlik
358,5 mm
Derinlik
242 mm
Yükseklik
19,9 mm
Ağırlık *
1,78 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,53 kg
Paket içeriği
Klavye dahil
Yes
Diğer özellikler
Hoparlör sayısı
2
Disclaimer HP 15-dw4003nt Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX550 Wi-Fi 5 (802.11ac) Windows 11 Home Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi