location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0030nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
79Z23EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029884664 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 14 Mar 2024 01:24:50
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Mar 2024
Product end of life date
Bullet Points Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12400F (Intel® Turbo Boost Teknolojisi ile 4,4 GHz'e kadar, 18 MB L3 önbellek, 6 çekirdek, 12 iş parçacığı)
  • - FreeDOS
  • - LHR ile NVIDIA® GeForce RTX™ 3060 Ti (8 GB GDDR6 ayrılmış)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah

Victus by HP 15L Gaming Desktop TG02-0030nt PC, FreeDOS, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3060 Ti
Daha fazla>>>
Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah:
Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Sıkı Çalışma. Kolay Oyun.
Victus Masaüstü Oyun Bilgisayarı ile her işi yapabilecek bir makine edin. Intel® işlemci[1,2] ve etkileyici grafik kartı gerçek oyununu ortaya çıkar. En yeni Windows 11 işletim sistemi, 9 USB bağlantı noktası ve geniş depolama alanı ile çalışmaktan akış yapmaya kolayca geç. OMEN Gaming Hub ile RGB aydınlatmayı ve diğer performans özelliklerini kontrol et.

Kısa özet açıklama Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah:
Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Victus by HP TG02-0030nt, Intel® Core™ i5, i5-12400F, 16 GB, DDR4-SDRAM, 1,51 TB, FreeDOS

Uzun özet açıklama Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah:
Bu Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Victus by HP TG02-0030nt. İşlemci ailesi: Intel® Core™ i5, İşlemci: i5-12400F. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 3200 MHz. Toplam depolama kapasitesi: 1,51 TB, Depolama ortamı: HDD+SSD. Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3060 Ti. Wi-Fi. İşletim sistemi yazılımı: FreeDOS. Güç gereksinimleri: 500 W. Kasa: Dikey (Tower). Ürün tipi: PC. Ağırlık: 6,31 kg. Ürün rengi: Siyah

Üst düzey oyun için güçlü teknik özellikler
Üst düzey oyun için güçlü teknik özellikler

Intel® işlemci[1,2] ve etkileyici grafik kartı, Bluetooth® ve Wi-Fi bağlantısı ile gerçek oyununu ortaya çıkar.

Tüm ihtiyaçların için tek bir makine
Tüm ihtiyaçların için tek bir makine

Bu modern tasarımlı kasanın 9 USB bağlantı noktası, geniş depolama alanı ve Windows 11 ile tüm işlerini hallet ve eğlencenin tadını çıkar.

OMEN Gaming Hub ile performansınızı yükseltin
OMEN Gaming Hub ile performansınızı yükseltin

OMEN Gaming Hub sistem sağlığından donanım kontrollerine ve RGB aydınlatmaya kadar her şeyi kontrol edebilmeni sağlar.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i5
İşlemci nesli
12. Nesil Intel® Core™ i5
İşlemci *
i5-12400F
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,4 GHz
İşlemci önbelleği
18 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
16 GB
Maksimum bellek *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x DIMM
Hafıza frekans hızı
3200 MHz
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
1,51 TB
Depolama ortamı *
HDD+SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
7200 RPM
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3060 Ti
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
1
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
WLAN kumanda modeli
Realtec RTL8822CE
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Genişletme yuvaları
PCI Express x1 delik
1
PCI Express x16 delik
1
Tasarım
Kasa *
Dikey (Tower)
Renk adı
Mica silver metal
3.5" bölme sayısı
1
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Ürün rengi *
Siyah
Yıl girişi
2022
Menşe ülkesi
Çin
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel H670
Ses çıkış kanalı sayısı
5.1 kanallar
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
500 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50 - 60 Hz
80 PLUS sertifikasyonu
80 PLUS Bronze
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilir teknolojiler ve malzemeler
Su bazlı boya
Ağırlık & boyutlar
Genişlik *
155 mm
Derinlik *
297,3 mm
Yükseklik *
337 mm
Ağırlık *
6,31 kg
Ambalaj genişliği
499 mm
Ambalaj derinliği
400 mm
Ambalaj yüksekliği
287 mm
Paket ağırlığı
8,64 kg
Paket içeriği
Ekran içinde *
No
Vidalar dahil
Yes
Diğer özellikler
Grafik adaptör arayüzü
PCIe x16
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer Victus by HP TG02-0030nt Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti FreeDOS Dikey (Tower) PC Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi