location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-0044nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
79S68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029863058 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jul 2023
Product end of life date
Bullet Points OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700K (Intel® Turbo Boost Teknolojisi ile 5,0 GHz'e kadar, 25 MB L3 önbellek, 12 çekirdek, 20 iş parçacığı)
  • - Windows 11 Home Single Language
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB GDDR6 ayrılmış)
  • - 32 GB memory; 2 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah :
Bu ürünün kısa açıklaması: OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah

OMEN by HP 45L Gaming Desktop GT22-0044nt PC, Windows 11 Home Single Language, Intel® Core™ i7, 32GB RAM, 1TB SSD, 1TB SSD, NVIDIA® GeForce RTX™ 3060 Ti
Daha fazla>>>
OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah:
OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Patentli soğutma, üst düzey performans
Olağanüstü performans için üretilen OMEN by HP 45L Masaüstü Oyun Bilgisayarı en başından itibaren oyun için tasarlanmıştır. Gücünü en yeni Intel® işlemciden[1] alan OMEN by HP masaüstü oyun bilgisayarı eşsiz soğutma haznesiyle soğutmayı inanılmaz boyutlara taşır. Oyun ihtiyaçlarını karşılamak için endüstri standardı bileşenlerle aletsiz kolay yükseltilebilirlik için tasarlandı.

Kısa özet açıklama OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah:
OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

OMEN by HP GT22-0044nt, Intel® Core™ i7, i7-12700K, 32 GB, DDR4-SDRAM, 2 TB, Windows 11 Home

Uzun özet açıklama OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah:
Bu OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

OMEN by HP GT22-0044nt. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-12700K. RAM: 32 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 3733 MHz. Toplam depolama kapasitesi: 2 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel UHD Graphics 770, Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3060 Ti. İşletim sistemi yazılımı: Windows 11 Home. Güç gereksinimleri: 600 W. Kasa: Dikey (Tower). Ürün tipi: PC. Ağırlık: 22,6 kg. Ürün rengi: Siyah

Yükseltme için tasarlandı
Yükseltme için tasarlandı

Belleği, depolama sürücülerini ve iç genişletme yuvalarını oyun ihtiyaçlarına uyacak şekilde kolayca yükseltebilir ve genişletebilirsin.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub yazılım geliştirmelerinden donanım kontrollerine ve canlı hizmetlere kadar her şeyi üst düzeye taşır.

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Sıvı soğutuculu radyatörün, CPU'yu soğutmak için çevredeki ortamdan soğuk hava çekmesini sağlar.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-12700K
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
20
İşlemci destek frekansı
5 GHz
İşlemci önbelleği
25 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
4x DIMM
Hafıza frekans hızı
3733 MHz
Dahili hafıza üreticisi
HyperX
Depolama birimi
Toplam depolama kapasitesi *
2 TB
Depolama ortamı *
SSD
Optik sürücüler *
No
Depolama birimi sayısı
2
Toplam SSD kapasitesi
2 TB
Kurulan SSD sayısı
2
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Entegre grafik kartı *
Yes
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3060 Ti
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Ayrık ekran kartı sayısı
1
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Grafik adaptörü HDMI port sayısı
1
Grafik adaptörü DisplayPort sayısı
3
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı *
1
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
Mikrofon giriş fişi
Yes
Kablo çıkışı
Yes
Kablo girişi
Yes
Birleşik kulaklık/mikrofon portu
Yes
Tasarım
Kasa *
Dikey (Tower)
Montaj destekli
Dikey
Su soğutma sistemi
Yes
Kablo kilit yuvası
Yes
Ürün rengi *
Siyah
RGB bellek aydınlatması
Yes
Yıl girişi
2022
Performans
Pazar konumlandırması
Oyun
Anakart yongası
Intel Z690
Anakart form faktörü
micro ATX
Dahili ses
DTS:X Ultra
Ses çıkış kanalı sayısı
5.1 kanallar
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Ürün tipi *
PC
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Gömülü seçenekler mevcut
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Kullanılmayan durumlar
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® Extreme Bellek Profili (XMP)
Yes
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
600 W
Güç gereksinimleri girdi voltajı
100 - 240 V
Güç gereksinimler girdi frekansı
50 - 60 Hz
80 PLUS sertifikasyonu
80 PLUS Gold
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, EPEAT Gold
Sürdürülebilir teknolojiler ve malzemeler
Su bazlı boya
Ağırlık & boyutlar
Genişlik *
204 mm
Derinlik *
470 mm
Yükseklik *
555 mm
Ağırlık *
22,6 kg
Ambalaj genişliği
592 mm
Ambalaj derinliği
328 mm
Ambalaj yüksekliği
672 mm
Paket ağırlığı
25,2 kg
Paket içeriği
Ekran içinde *
No
Disclaimer OMEN by HP GT22-0044nt Intel® Core™ i7 i7-12700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Dikey (Tower) PC Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi