location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS

Karşılaştırmaya ekle
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP All-in-One 24-df1008nt Bundle PC
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
79S65EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029863010 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC'ler/Iş Istasyonları Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 05 Apr 2024 16:49:13
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1115G4 (Intel® Turbo Boost Teknolojisi ile 4,1 GHz'e kadar, 6 MB L3 önbellek, 2 çekirdek, 4 iş parçacığı)
  • - FreeDOS
  • - Intel® UHD Grafik Kartı
  • - 8 GB memory; 512 GB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS :
Bu ürünün kısa açıklaması: HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS

All-in-One 24-df1008nt Bundle PC, FreeDOS, 23.8", Intel® Core™ i3, 8GB RAM, 512GB SSD, FHD
Daha fazla>>>
HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS:
HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS ürününün üreticiden alınan orjinal pazarlama metni.

Uzun vadeli plan yapın
HP All-in-One Bilgisayar, masaüstü bilgisayarın gücüyle ince, modern bir ekranın güzelliğini sizinle birlikte gelişmek üzere tasarlanmış tek bir güvenilir cihazda birleştirir. Üç basit adımda kolayca yükselterek[1] teknolojinizin güncel kalacağından emin olabilirsiniz.

Kısa özet açıklama HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS:
HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP All-in-One 24-df1008nt Bundle PC, 3 GHz, Intel® Core™ i3, 8 GB, DDR4-SDRAM, 512 GB, FreeDOS

Uzun özet açıklama HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS:
Bu HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP All-in-One 24-df1008nt Bundle PC. İşlemci frekansı: 3 GHz, İşlemci ailesi: Intel® Core™ i3. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM, Hafıza frekans hızı: 3200 MHz. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD, Entegre kart okuyucu. On-board grafik adaptör modeli: Intel® UHD Graphics. Wi-Fi. İşletim sistemi yazılımı: FreeDOS. Güç gereksinimleri: 65 W. Ağırlık: 5,85 kg

Gelecek için tasarlandı
Gelecek için tasarlandı

Sizinle beraber büyüyebilecek güçlü bir All-in-One Bilgisayar mı arıyorsunuz? Teknolojiye ayak uydurmak artık çok kolay. Üç basit adımda kolayca çıkarabilen bir panelle tasarlanan bu bilgisayarla, işleri halletmek için yeterli güce her zaman sahip olmak için donanımınızı kolayca yükseltin.

Uzun kasa bilgisayarın gücü
Uzun kasa bilgisayarın gücü

Güvenilir işlemci performansı ile en yoğun günlerin üstesinden gelin. Tüm fotoğraf, video ve belgeleriniz için geniş depolama alanı sayesinde sevdiğiniz içeriklerin daha fazlasını kaydedin.

Arkanızdayız
Arkanızdayız

80 yıldır sizin için çalışıyoruz. Milyonlarca müşterinin güvenini kazanan HP markası, güvenilir teknolojiye her şeyden fazla önem verir. Bu nedenle güçlü, güvenilir ve dayanıklı bir bilgisayara sahip olmanız için bilgisayarlarımız 230'dan fazla testten[2] geçirilir.

İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i3
İşlemci nesli
11. nesil Intel® Core™ i3
İşlemci Çekirdek Sayısı
4
Sıralı işlemci sayısı
2
İşlemci destek frekansı
4,1 GHz
İşlemci frekansı *
3 GHz
İşlemci önbelleği
6 MB
İşlemci ön bellek türü
L3
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza frekans hızı
3200 MHz
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
No
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics
Ağ Bağlantıları
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Kablo teknolojisi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standardı
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ağ Bağlantıları
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Bluetooth
Yes
Bluetooth versiyonu
5.0
Bağlantı
USB 2.0 bağlantı noktası sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Tasarım
Renk adı
Jet black
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Performans
Pazar konumlandırması
Everyday
Gömme hoparlörler
Yes
Hoparlör sayısı
2
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Yazılım
İşletim sistemi yazılımı *
FreeDOS
Markaya özel özellikler
HP segmenti
Ev
Enerji yönetimi
Güç gereksinimleri *
65 W
Ağırlık & boyutlar
Genişlik *
540,8 mm
Derinlik *
204,5 mm
Yükseklik *
409,3 mm
Ağırlık *
5,85 kg
Ambalaj genişliği
497 mm
Ambalaj derinliği
235 mm
Ambalaj yüksekliği
656 mm
Paket ağırlığı
9 kg
Paket içeriği
Ekran boyutu
60,5 cm (23.8")
Ekran çözünürlüğü
1920 x 1080 Piksel
Panel tipi
IPS
Ekran parlaklığı
250 cd/m²
Klavye dahil
Yes
Klavye bağlantısı
Kablolu
Diğer özellikler
Dokunmatik ekran
No
Klavye
USB
Diagonal ekran boyutu
60,5 cm
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer HP All-in-One 24-df1008nt Bundle PC Intel® Core™ i3 8 GB DDR4-SDRAM 512 GB SSD FreeDOS:
Disclaimer

Teknik özellikler ve sorumluluk reddi