location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-k0001nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
793K3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029744524 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-12900H (Intel® Turbo Boost Teknolojisi ile 5,0 GHz'e kadar, 24 MB L3 önbellek, 14 çekirdek, 20 iş parçacığı)
  • - Windows 11 Home Single Language
  • - 40,9 cm (16,1 inç) diyagonal QHD ekran
  • - NVIDIA® GeForce RTX™ 3070 Ti Dizüstü Bilgisayar GPU (8 GB GDDR6 ayrılmış)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah :
Bu ürünün kısa açıklaması: HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah

OMEN Gaming Laptop 16-k0001nt, Windows 11 Home Single Language, 16.1", Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070 Ti, QHD, Soluk siyah
Daha fazla>>>
HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah:
HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

Maksimum güç minimum ısıyla bir arada.
OMEN Dizüstü Bilgisayar, nerede olursan ol yanında olmaya hazır. OMEN Tempest Cooling özellikli 12. Nesil Intel® Core™ işlemci[1] ve modern grafik kartıyla masaüstü bilgisayar düzeyinde gücün keyfini çıkar. Yüksek çözünürlüklü ve TUV Eyesafe Düşük Mavi Işık [2] özelliğine sahip etkileyici ekran. Bu oyun dizüstü bilgisayarı, çok sayıda USB bağlantı noktasıyla[3,4] genişletme yapmana bile olanak tanır.

Kısa özet açıklama HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah:
HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP OMEN 16-k0001nt, Intel® Core™ i9, 40,9 cm (16.1"), 2560 x 1440 Piksel, 32 GB, 1 TB, Windows 11 Home

Uzun özet açıklama HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah:
Bu HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP OMEN 16-k0001nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i9, İşlemci: i9-12900H. Ekran boyutu: 40,9 cm (16.1"), HD türü: Quad HD, Ekran çözünürlüğü: 2560 x 1440 Piksel. RAM: 32 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics, Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3070 Ti. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Siyah

Masaüstü seviyesinde güç
Masaüstü seviyesinde güç

OMEN Tempest Cooling ile işlemcin[1] ve grafik kartın, oyununun zirvesinde bile serin kalır.

Etkileyici 16,1 inç ekran
Etkileyici 16,1 inç ekran

3 taraflı çerçeve kenarları, yüksek çözünürlük ve TUV Eyesafe Düşük Mavi Işık[2] ile devasa bir ekranda oyun deneyimi yaşa.

Yüksek çevre birimi kapasitesi
Yüksek çevre birimi kapasitesi

Çok sayıda USB bağlantı noktasıyla bir harici sürücüyü, ek GPU'ları veya akıllı telefonunu bağla[4].

Tasarım
Renk adı
Soluk siyah
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Pazar konumlandırması
Oyun
Yıl girişi
2022
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
40,9 cm (16.1")
Ekran çözünürlüğü *
2560 x 1440 Piksel
Dokunmatik ekran *
No
HD türü
Quad HD
Panel tipi
IPS
Yerel açı oranı
16:9
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
300 cd/m²
Diagonal ekran boyutu
40,9 cm
RGB renk alanı
sRGB
Renk skalası
100%
Görüntü tepki yükselme/düşme
3 ms
Maksimum yenileme hızı
165 Hz
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i9
İşlemci nesli
12. Nesil Intel® Core™ i9
İşlemci *
i9-12900H
İşlemci Çekirdek Sayısı
14
Sıralı işlemci sayısı
20
İşlemci destek frekansı
5 GHz
İşlemci önbelleği
24 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
35 W
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Hafıza frekans hızı
4800 MHz
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x SO-DIMM
Hafıza boşlukları (uygun)
2
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3070 Ti
Ayrık grafik bağdaştırıcı belleği
8 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
Yes
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Dahili ses
B&O PLAY
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Kamera
Ön kamera
Yes
Ön kamera sinyal formatı
720p
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6E (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN denetleyici üreticisi
Intel
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.3
Kablo teknolojisi
10/100/1000Base-T(X)
Bağlantı
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1
Thunderbolt 4 bağlantı noktası sayısı
2
Intel® Thunderbolt 4
Yes
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
USB C Tipi
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
3
Performans
Anakart yongası
Intel SoC
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Klavye arkaışığı
Yes
Klavye arkadan aydınlatmalı bölge
4-zone RGB
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
6
Pil kapasitesi *
83 Wh
Pil ömrü
6,25 Saat
Sürekli video pleybek süresi
7,75 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Pil ağırlığı
290 g
Enerji yönetimi
AC adaptör gücü
280 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör muhafazalarında ve kenarlıkta okyanusa giden plastik; Klavye çerçevesinde geri dönüştürülmüş metal; Klavye tuş başlıkları ve makasları tüketici sonrası geri dönüştürülmüş plastik içerir
Ağırlık & boyutlar
Genişlik
369 mm
Derinlik
248 mm
Yükseklik
23 mm
Ağırlık *
2,35 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
552 mm
Ambalaj yüksekliği
345 mm
Paket ağırlığı
3,9 kg
Paket içeriği
Klavye dahil
Yes
Diğer özellikler
Hoparlör sayısı
2
Disclaimer HP OMEN 16-k0001nt Intel® Core™ i9 i9-12900H Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Siyah:
Disclaimer

Teknik özellikler ve sorumluluk reddi