location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ew0007nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
78J57EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029689399 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1260P (Intel® Turbo Boost Teknolojisi ile 4,7 GHz'e kadar, 18 MB L3 önbellek, 12 çekirdek, 16 iş parçacığı)
  • - Windows 11 Home Single Language
  • - 39,6 cm (15,6") diyagonal FHD dokunmatik ekran
  • - Intel® Iris® Xᵉ Grafik Kartı
  • - 16 GB memory; 1 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş :
Bu ürünün kısa açıklaması: HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş

ENVY x360 2-in-1 Laptop 15-ew0007nt, Windows 11 Home Single Language, 15.6", dokunmatik ekran, Intel® Core™ i7, 16GB RAM, 1TB SSD, FHD, Doğal gümüş
Daha fazla>>>
HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş:
HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Her yerde ve her şekilde üretmenin gücünü deneyimleyin
HP Envy x360 15,6" istediğiniz şekilde üretmenizi sağlayan araçlar sunar. Cihazlarınızın yaratıcı gücünü HP Palette ile birleştirin. Intel® İşlemci[1] ve güçlü grafik kartı sayesinde 15,6" ekranda güzel, canlı renkleri ve aradığınız gücü elde edersiniz. Otomatik Kadrajlama ve Yapay Zeka Gürültü Azaltma özellikli 5MP kamera[2] ile görüntülü aramalarda en iyi halinizle görünün ve sesinizi duyurun.

Kısa özet açıklama HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş:
HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY x360 15-ew0007nt, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 Piksel, 16 GB, 1 TB, Windows 11 Home

Uzun özet açıklama HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş:
Bu HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY x360 15-ew0007nt. Ürün tipi: Hibrid (2'si 1 arada), Form faktörü: Dönüştürülebilir (Klasör). İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-1260P. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Dokunmatik ekran. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Gümüş

Görüntüleri ve dosyaları kablosuz olarak anında paylaşın
Görüntüleri ve dosyaları kablosuz olarak anında paylaşın

HP Palette önceden yüklenmiş olarak gelir, dosyaları kablosuz olarak kolayca aktarmanıza olanak tanıyan HP QuickDrop gibi uygulamalar içerir.

Görüntülü aramalara en iyi halinizle katılın
Görüntülü aramalara en iyi halinizle katılın

Auto Frame özellikli ve gizlilik kapaklı 5MP kamera[2] ve Yapay Zeka Gürültü Azaltma özelliği sayesinde net görüntülü görüşmeler yapın.

İçerik üretimi için güçlü araçlar
İçerik üretimi için güçlü araçlar

15,6" ekran, Intel® İşlemci[1] ve etkileyici grafik kartıyla elde edeceğiniz parlak renklerle yaratıcılığınızı körükleyin.

Tasarım
Renk adı
Doğal gümüş
Ürün tipi *
Hibrid (2'si 1 arada)
Ürün rengi *
Gümüş
Form faktörü *
Dönüştürülebilir (Klasör)
Pazar konumlandırması
Premium
Yıl girişi
2022
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
Yes
HD türü
Full HD kalitesi
Panel tipi
IPS
Yerel açı oranı
16:9
Ekran cam türü
Kenardan Kenara Cam
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
39,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-1260P
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,7 GHz
İşlemci önbelleği
18 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
20 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
2 x 8 GB
Bellek yuvası sayısı
2x SO-DIMM
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
SSD bellek tipi
TLC
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Dahili ses
B&O PLAY
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera çözünürlüğü
5 MP
Kızılötesi (IR) kamera
Yes
Güvenlik Kamerası
Yes
Gizlilik türü
Webcam kapağı
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6E (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Intel Wi-Fi 6E AX211
WLAN denetleyici üreticisi
Intel
Bluetooth
Yes
Bluetooth versiyonu
5.2
MIMO
Yes
Bağlantı
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı
2
HDMI port sayısı *
1
HDMI versiyonu
2.1
Thunderbolt 4 bağlantı noktası sayısı
2
Intel® Thunderbolt 4
Yes
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
USB C Tipi
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
3
Performans
Anakart yongası
Intel SoC
Elektronik pusula
Yes
Hız ölçer
Yes
Jiroskop
Yes
Sıcaklık sensörü
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Tam boyutlu klavye
Yes
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Imagepad
Yes
HP ön kamera
HP TrueVision 5MP
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
3
Pil kapasitesi *
51 Wh
Pil ömrü
8 Saat
Sürekli video pleybek süresi
12 Saat
Hızlı şarj
Yes
Hızlı şarj (50%)
30 dakika
Pil ağırlığı
210 g
Enerji yönetimi
AC adaptör gücü
65 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Güvenli platform modülü (TPM)
Yes
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış, Kullanıcı
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
EPEAT Gold, ENERGY STAR
Sürdürülebilir teknolojiler ve malzemeler
Hoparlör muhafazalarında ve kenarlıkta okyanusa giden plastik; Kapak, klavye çerçevesi, taban ve menteşe kapaklarında geri dönüştürülmüş metal; Klavye tuş başlıkları ve makasları tüketici sonrası geri dönüştürülmüş plastik içerir
Ağırlık & boyutlar
Genişlik
359 mm
Derinlik
229 mm
Yükseklik
18,6 mm
Ağırlık *
1,7 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
520 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
2,91 kg
Paket içeriği
Klavye dahil
Yes
Diğer özellikler
Hoparlör sayısı
2
Disclaimer HP ENVY x360 15-ew0007nt Intel® Core™ i7 i7-1260P Hibrid (2'si 1 arada) 39,6 cm (15.6") Dokunmatik ekran Full HD kalitesi 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi