location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-d1003nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
761F5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029374400 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 12 Mar 2024 11:37:37
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700T (1,4 GHz temel frekans, Intel® Turbo Boost Teknolojisi ile 4,6 GHz'e kadar, 16 MB L3 önbellek, 8 çekirdek)
  • - FreeDOS
  • - 68,6 cm (27 inç) diyagonal, FHD (1920 x 1080), IPS, üç tarafı mikro kenarlı, BrightView, 300 nit, %72 NTSC
  • - Intel® UHD Graphics 750
  • - 16 GB memory; 1 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz :
Bu ürünün kısa açıklaması: HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz

Pavilion 27-d1003nt Bundle PC, FreeDOS, 27", Intel® Core™ i7, 16GB RAM, 1TB SSD, FHD
Daha fazla>>>
HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz:
HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz ürününün üreticiden alınan orjinal pazarlama metni.

Lider performans. Üstün tarz.
Kusursuz tasarımı, gücü ve performansıyla HP Pavilion All-in-One Bilgisayar mükemmel görüntü kalitesiyle zorlu projelerin üstesinden gelmeniz ve film maratonlarının tadını çıkarmanız için üretildi. Biçim ve işlevin mükemmel bileşimiyle her yere kusursuz uyum sağlar.

Kısa özet açıklama HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz:
HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion 27-d1003nt, 68,6 cm (27"), Full HD kalitesi, Intel® Core™ i7, 16 GB, 1 TB, FreeDOS

Uzun özet açıklama HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz:
Bu HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion 27-d1003nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 68,6 cm (27"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel, Panel tipi: IPS. İşlemci ailesi: Intel® Core™ i7, İşlemci frekansı: 1,4 GHz. RAM: 16 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel UHD Graphics 750. Dahili kamera. İşletim sistemi yazılımı: FreeDOS. Ürün rengi: Beyaz

Huzur her şeyden önemli
Huzur her şeyden önemli

Kullanılmadığında gizlenen gizlilik kamerası sayesinde güvenle yayın akışı yapın ve internette gezinin. Güvenilir işlemci performansıyla en yoğun günlerinizin üstesinden gelin ve tüm fotoğraf, video ve belgeleriniz için geniş depolama alanı sayesinde sevdiğiniz içeriklerden daha fazlasını kaydedin.

Özenle tasarlandı
Özenle tasarlandı

Modern gözler için tasarlandı. Mikro kenarlı ekranı, şık ve ince tasarımı ve deri detaylarıyla bu bilgisayar, gelişmiş özelliklerle donatılmıştır. Cihazın yan ve arka tarafına yerleştirilmiş bağlantı noktaları sayesinde kolay erişimin keyfini çıkarın ve fazla kablolardan kurtulun.

Masaüstü sinema
Masaüstü sinema

En güzel koltuk evinizdeki koltuktur. Akustik kumaşla sarılmış ve B&O uzmanları tarafından özel olarak ayarlanmış hoparlörler inanılmaz ses kalitesi sunar ve isteğe bağlı DisplayHDR™[2] 400 ile 4K[1] çözünürlük sağlayan ekranda her sahne akıl almaz ayrıntılarla hayat bulur. HP Audio Stream ile telefonunuzdan kolayca müzik akışı yapın.[3]

Ekran
Ekran boyutu *
68,6 cm (27")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü *
Full HD kalitesi
Yerel açı oranı
16:9
Ekran parlaklığı
300 cd/m²
Panel tipi
IPS
RGB renk alanı
NTSC
Yansımasız ekran
Yes
Renk skalası
72%
Eğim açısı
-5 - 25°
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
11. Nesil Intel® Core™ i7
İşlemci *
i7-11700T
İşlemci Çekirdek Sayısı
8
Sıralı işlemci sayısı
16
İşlemci destek frekansı
4,6 GHz
İşlemci frekansı *
1,4 GHz
İşlemci önbelleği
16 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı frekansı
0,9 GHz
Ayarlanabilir TDP-aşağı
25 W
Hafıza
RAM *
16 GB
Dahili hafıza tipi
DDR4-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
2933 MHz
Bellek düzeni
2 x 8 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Grafik
Ayrık grafik bağdaştırıcı *
No
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
On-board grafik adaptör modeli *
Intel UHD Graphics 750
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
10 W
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Kamera
Dahili kamera *
Yes
Toplam megapiksel
5 MP
Güvenlik Kamerası
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN denetleyici üreticisi
Realtek
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Ağ Bağlantıları
Bluetooth *
Yes
Bluetooth versiyonu
5.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
4
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
HDMI port sayısı *
2
HDMI versiyonu
1.4
Birleşik kulaklık/mikrofon portu
Yes
Fiş içi DC
Yes
Tasarım
Ürün rengi *
Beyaz
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
Everyday
Anakart yongası
Intel H470
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
No
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Enerji yönetimi
AC adaptör gücü
120 W
Ağırlık & boyutlar
Genişlik (ayaklı)
612,6 mm
Derinlik (Ayaklı)
208 mm
Yükseklik (ayaklı)
475,8 mm
Ağırlık (standı ile birlikte)
8,9 kg
Ambalaj genişliği
744 mm
Ambalaj derinliği
238 mm
Ambalaj yüksekliği
583 mm
Paket ağırlığı
13,7 kg
Paket içeriği
Fare dahil
Yes
Fare bağlantısı
Kablosuz
Klavye dahil
Yes
Klavye bağlantısı
Kablosuz
Klavye arkadan aydınlatma rengi
Beyaz
Diğer özellikler
Ekran çerçeve teknolojisi
Micro-Edge
Diagonal ekran boyutu
68,6 cm
Kızılötesi (IR) kamera
Yes
Disclaimer HP Pavilion 27-d1003nt Intel® Core™ i7 i7-11700T 68,6 cm (27") 1920 x 1080 Piksel Hepsi Birarada PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 5 (802.11ac) Beyaz:
Disclaimer

Teknik özellikler ve sorumluluk reddi