location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1002nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
74Y19EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029276353 show
Kategori:
Desktop PC with monitor.
Hepsi Bir Arada Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 2509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 27 Jun 2024 13:11:35
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 30 Apr 2024
Product end of life date
Broşür (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700 (Intel® Turbo Boost Teknolojisi ile 4,9 GHz'e kadar, 25 MB L3 önbellek, 12 çekirdek, 20 iş parçacığı)
  • - Windows 11 Home Single Language
  • - 86,36 cm (34 inç) diyagonal, WUHD (5120 x 2160), IPS, üç tarafı mikro kenarlı, yansıma önleyici, 500 nit, %98 DCI-P3
  • - NVIDIA® GeForce RTX™ 3060 (6 GB GDDR6 ayrılmış)
  • - 32 GB memory; 1 TB SSD storage
Garanti: 2 yıllık (2/2/0) sınırlı garantiye 2 yıllık parça ve işçilik dahildir. Yerinde onarım dahil değildir. Hükümler ve şartlar ülkelere göre farklılık gösterebilir. Bazı kısıtlamalar ve istisnalar geçerlidir.
Kısa açıklama HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş :
Bu ürünün kısa açıklaması: HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş

ENVY All-in-One 34-c1002ntBundle PC, Windows 11 Home Single Language, 34", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060
Daha fazla>>>
HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş:
HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

İçerik Üretenler için Tasarlandı
HP ENVY 34" All-in-One Masaüstü Bilgisayar yaratıcılığın mükemmel ifadesidir. Gerçekçi renkler üreten ve hiçbir açıdan taviz vermeyen ekranıyla yaratıcı çalışmalarınıza devam etmeniz için gereken gücü ve performansı bir araya getirir. Çalışmalarınızı videoda sergilemek için farklı konumlara getirilebilen çıkarılabilir, manyetik kamerayla işbirliği yapma tarzınızı değiştirin.

Kısa özet açıklama HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş:
HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ENVY 34-c1002nt, 86,4 cm (34"), WUHD, Intel® Core™ i7, 32 GB, 1 TB, Windows 11 Home

Uzun özet açıklama HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş:
Bu HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ENVY 34-c1002nt. Ürün tipi: Hepsi Birarada PC. Ekran boyutu: 86,4 cm (34"), HD türü: WUHD, Ekran çözünürlüğü: 5120 x 2160 Piksel, Panel tipi: IPS. İşlemci ailesi: Intel® Core™ i7. RAM: 32 GB, Dahili hafıza tipi: DDR5-SDRAM. Toplam depolama kapasitesi: 1 TB, Depolama ortamı: SSD. Ayrık ekran kartı modeli: NVIDIA GeForce RTX 3060, On-board grafik adaptör modeli: Intel UHD Graphics 770. Dahili kamera. İşletim sistemi yazılımı: Windows 11 Home. Ürün rengi: Gümüş

Gerçekçi görsellerle kusursuz görüntüleme deneyimi
Gerçekçi görsellerle kusursuz görüntüleme deneyimi

Yaratıcı çalışmalarınızdan daha fazlasını 34" 5K ekrana[1] sığdırın, 21:9 en boy oranı[2] ile daha fazlasını görün ve daha az kaydırın.

Çıkarılabilir kamera ile paylaşma özgürlüğü
Çıkarılabilir kamera ile paylaşma özgürlüğü

Çıkarılabilir, manyetik 16MP piksel bindirme özellikli kamera çalışmalarınızı farklı açılardan sergileyebilmenizi sağlar.

Büyük dosyaların altından kalkabilmek için güçlü işlemci
Büyük dosyaların altından kalkabilmek için güçlü işlemci

Intel® İşlemci[3] ve NVIDIA® Grafik Kartıyla büyük dosyalar oluşturma özgürlüğü ve bunların altından kalkabilecek gücü elde edersiniz.

Ekran
Ekran boyutu *
86,4 cm (34")
Ekran çözünürlüğü *
5120 x 2160 Piksel
Dokunmatik ekran *
No
HD türü *
WUHD
Ekran parlaklığı
500 cd/m²
Ekran yüzeyi
Mat
Panel tipi
IPS
RGB renk alanı
DCI-P3
Yansımasız ekran
Yes
Renk skalası
98%
Eğim açısı
-5 - 20°
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-12700
İşlemci Çekirdek Sayısı
12
Sıralı işlemci sayısı
20
İşlemci destek frekansı
4,9 GHz
İşlemci önbelleği
25 MB
İşlemci ön bellek türü
L3
Otobüs tipi
DMI4
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR5-SDRAM
Bellek yuvası sayısı
2
Hafıza alanı türü
SO-DIMM
Hafıza frekans hızı
4000 MHz
Bellek düzeni
2 x 16 GB
Hafıza şekli faktörü
DIMM/SO-DIMM
Depolama birimi
Toplam depolama kapasitesi *
1 TB
Depolama ortamı *
SSD
Depolama birimi sayısı
1
Toplam SSD kapasitesi
1 TB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
1 TB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Grafik
Ayrık grafik bağdaştırıcı *
Yes
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA GeForce RTX 3060
Ayrık grafik bağdaştırıcı belleği
6 GB
Farklı grafik hafıza türü
GDDR6
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel UHD Graphics 770
Ses
Gömme hoparlörler *
Yes
Hoparlör sayısı
2
RMS dereceli güç
4 W
Hoparlörler ve mikrofon
Bang & Olufsen
Dahili mikrofon
Yes
Dahili ses
B&O PLAY
Kamera
Dahili kamera *
Yes
Ağ Bağlantıları
Wi-Fi *
Yes
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
WLAN denetleyici üreticisi
Intel
WLAN kumanda modeli
Intel Wi-Fi 6 AX201
Anten tipi
2x2
Ethernet LAN bağlantısı *
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versiyonu
5.0
Bağlantı
Ethernet LAN (RJ-45) port sayısı
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
USB 3.2 Gen 1 (3.1 Gen 1) Tip-C port sayısı *
1
USB 3.2 Gen 2 (3.1 Gen 2) Tip-A port sayısı *
4
Thunderbolt 4 bağlantı noktası sayısı
2
HDMI port sayısı *
1
DisplayPort
3
Birleşik kulaklık/mikrofon portu
Yes
USB Uyku-ve-Şarj
Yes
USB Uyku-ve-Şarj portları
2
Tasarım
Renk adı
Turbo silver rear cover, dark chrome logo, turbo silver aluminum base and stand
Ürün rengi *
Gümüş
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Yıl girişi
2022
Performans
Ürün tipi *
Hepsi Birarada PC
Pazar konumlandırması
Premium
Anakart yongası
Intel H670
Yazılım
İşletim sistemi yazılımı *
Windows 11 Home
İşlemci özellikleri
Enhanced Intel SpeedStep Technology
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel®, Sabit Görüntü Platformu Programı (SIPP)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP segmenti
Ev
Enerji yönetimi
AC adaptör gücü
330 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Ağırlık & boyutlar
Genişlik (ayaklı)
817,2 mm
Derinlik (Ayaklı)
223 mm
Yükseklik (ayaklı)
368,4 mm
Ağırlık (standı ile birlikte)
11 kg
Ağırlık
11,1 kg
Ambalaj genişliği
975 mm
Ambalaj derinliği
290 mm
Ambalaj yüksekliği
665 mm
Paket ağırlığı
17,4 kg
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, EPEAT Silver
Sürdürülebilir teknolojiler ve malzemeler
%15 tüketici sonrası geri dönüştürülmüş plastik; Okyanusa giden plastik
Paket içeriği
Fare dahil
Yes
Klavye dahil
Yes
Klavye bağlantısı
Kablosuz
Diğer özellikler
Ekran çerçeve teknolojisi
Micro-Edge
Kasa
Hepsi bir arada
Diagonal ekran boyutu
86,36 cm
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY 34-c1002nt Intel® Core™ i7 i7-12700 86,4 cm (34") 5120 x 2160 Piksel Hepsi Birarada PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi