location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
İş
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
723V4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029713292 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 1401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 01 Jul 2024 11:55:39
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1255U (Intel® Turbo Boost Teknolojisi ile 4,7 GHz'e kadar, 12 MB L3 önbellek, 10 çekirdek, 12 iş parçacığı)
  • - FreeDOS
  • - 35,6 cm (14") diyagonal FHD ekran
  • - Intel® Iris® Xᵉ Grafik Kartı
  • - 32 GB memory; 512 GB SSD storage
Garanti: Ülkeye bağlı olarak HP Hizmetleri 1 yıllık ve 90 günlük yazılım sınırlı garanti seçenekleri sunar. Piller varsayılan olarak bir yıllık sınırlı garanti kapsamındadır. Pil ile ilgili ek bilgiler için http://www.hp.com/support/batterywarranty/ adresine bakın. Yerinde servis ve uzatılmış kapsam da sunulmaktadır. HP Care Pack Hizmetleri standart sınırlı garantilerin ötesine geçen isteğe bağlı uzatılmış hizmet sözleşmeleridir. HP ürününüzün doğru servis düzeyini seçmek için şu sayfadaki HP Care Pack Hizmetleri Arama Aracını kullanın: http://www.hp.com/go/cpc.
Kısa açıklama HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş :
Bu ürünün kısa açıklaması: HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş

ProBook 440 14 inch G9 Notebook PC, 14", FreeDOS, Intel® Core™ i7, 32GB RAM, 512GB SSD, FHD
Daha fazla>>>
HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş:
HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş ürününün üreticiden alınan orjinal pazarlama metni.

Modern bir tasarımda temel özellikler
HP ProBook 440 büyüyen işletmelere kompakt bir tasarımda ticari sınıf performans, HP Wolf Security for Business[5] ve dayanıklılık sağlar. Bu bilgisayar gücünü Intel® işlemciden[2] alır ve güvenebileceğiniz, her zaman aktif güvenlikle korunur.

Kısa özet açıklama HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş:
HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP ProBook 440 G9, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 Piksel, 32 GB, 512 GB, FreeDOS

Uzun özet açıklama HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş:
Bu HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP ProBook 440 G9. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-1255U. Ekran boyutu: 35,6 cm (14"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 32 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 512 GB, Depolama ortamı: SSD. On-board grafik adaptör modeli: Intel Iris Xe Graphics. İşletim sistemi yazılımı: FreeDOS. Ürün rengi: Gümüş. Ağırlık: 1,38 kg

Hibrit çalışma biçimleri için tasarlandı

Ekip üretkenliğini artırmak amacıyla işbirliği araçlarıyla kolay taşınabilirlik için iyileştirilmiş, kompakt tasarım.

Günlük iş performansı

En yeni Intel® işlemci[2] ve grafik kartı,[3] uzun pil ömrü ve katı hal sürücüleri ile performansı ileri taşıyın.

HP Wolf Security ile korunmaktadır

HP Wolf Security for Business, donanım uygulamalı, her zaman açık, dirençli bir savunma hattı kurar.[5]

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Gümüş
Form faktörü *
Kapaklı
Pazar konumlandırması
Everyday
Yıl girişi
2022
Menşe ülkesi
Çin
Orijinal marka adı
HP
Ekran
Ekran boyutu *
35,6 cm (14")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
Yansımasız ekran
Yes
Ekran çerçeve teknolojisi
Micro-Edge
Ekran parlaklığı
250 cd/m²
Diagonal ekran boyutu
35,6 cm
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
12. Nesil Intel® Core™ i7
İşlemci *
i7-1255U
İşlemci Çekirdek Sayısı
10
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,7 GHz
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
Ayarlanabilir TDP-aşağı
12 W
Hafıza
RAM *
32 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
3200 MHz
Bellek düzeni
2 x 16 GB
Bellek yuvası sayısı
2x SO-DIMM
ECC
No
Non-ECC
Yes
Depolama birimi
Toplam depolama kapasitesi *
512 GB
Depolama ortamı *
SSD
Toplam SSD kapasitesi
512 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
512 GB
Sert durum disk sürücüsü arayüzleri
PCI Express
NVMe
Yes
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
No
Grafik
Ayrık ekran kartı modeli *
Mevcut değil
Entegre grafik kartı *
Yes
Yerleşik GPU üreticisi
Intel
Ayrık grafik bağdaştırıcı *
No
Yerleşik grafik bağdaştırıcı ailesi
Intel Iris Xe Graphics
On-board grafik adaptör modeli *
Intel Iris Xe Graphics
Ses
Gömme hoparlörler
Yes
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Mikrofon adedi
2
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Kızılötesi (IR) kamera
Yes
Ağ Bağlantıları
Wi-Fi standardı *
Wi-Fi 6 (802.11ax)
Wi-Fi standartları
Wi-Fi 6 (802.11ax)
Mobil ağ bağlantısı *
No
Anten tipi
2x2
WLAN kumanda modeli
Realtek RTL8852AE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
5.2
Bağlantı
USB 2.0 bağlantı noktası sayısı *
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
3
USB 3.2 Gen 2 (3.1 Gen 2) Tip-C port sayısı
1
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
HDMI versiyonu
2.1b
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
USB C Tipi
USB C-Tipi DisplayPort Değişken Modu
Yes
USB Güç Dağıtımı
Yes
Klavye
Klavye özel vasıfları
Sıvı dökülmesine dayanıklı
İşaret aygıtı
Clickpad
Sayısal tuş takımı *
No
Klavye arkaışığı
Yes
Dökmeye dayanıklı klavye
Yes
Yazılım
İşletim sistemi yazılımı *
FreeDOS
İşlemci özellikleri
Intel® Flex Memory Access
Yes
Intel® Güvenilir Uygulama Teknolojisi
Yes
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Devreden çıkarma bitini çalıştır
Yes
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Markaya özel özellikler
HP hoparlör tipi
HP Dual Speakers
HP Bağlantı İyileştiricisi
Yes
HP Destek Asistanı
Yes
HP Smart AC Adaptör
Yes
HP ön kamera
HP Privacy HD IR
HP segmenti
İş
Batarya
Pil teknolojisi
Lityum-İyon (Li-Ion)
Pil sayısı
3
Pil kapasitesi *
42 Wh
Enerji yönetimi
AC adaptör gücü
45 W
AC adaptör frekansı
50 - 60 Hz
AC adaptör voltaj girdisi
100 - 240 V
Güvenlik
Parmak izi okuyucu
Yes
Güvenli platform modülü (TPM)
Yes
Güvenilir Platform Modülü versiyonu
2.0
Şifre koruması
Yes
Şifre koruma
BIOS, Açılış
Sertifikalar
Düşük halojen
Yes
Sürdürülebilirlik
Sürdürülebilirlik uyumluluğu
Yes
Sürdürülebilirlik sertifikaları
ENERGY STAR, TCO
Sürdürülebilir teknolojiler ve malzemeler
Düşük Halojen
Ağırlık & boyutlar
Genişlik
321,9 mm
Derinlik
213,9 mm
Yükseklik
19,9 mm
Ağırlık *
1,38 kg
Ambalajlama bilgisi
Ambalaj genişliği
69 mm
Ambalaj derinliği
449 mm
Ambalaj yüksekliği
305 mm
Paket içeriği
Klavye dahil
Yes
Kopya kalemi
No
Diğer özellikler
Hoparlör sayısı
2
Ülke Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProBook 440 G9 Intel® Core™ i7 i7-1255U Laptop 35,6 cm (14") Full HD kalitesi 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Gümüş:
Disclaimer

Teknik özellikler ve sorumluluk reddi