location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
HP Check ‘HP’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Ev
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bc506nt
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
6ZJ79EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905363834 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 10 Mar 2024 10:10:44
Ürün bilgisinin Icecat'teki son güncellenme tarihi
End of life date: 18 Dec 2019
Product end of life date
Broşür (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1050 (3GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 128GB SSD
Kısa açıklama HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah :
Bu ürünün kısa açıklaması: HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah

Intel Core i7-9750H (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (3GB GDDR5), LAN, WLAN, Bluetooth, HP Wide Vision HD, Windows 10 Home 64-bit
Daha fazla>>>
HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürününün üreticiden alınan orjinal pazarlama metni.

En zorlu görevlerin altından kalkması için üretilmiş güçlü dizüstü bilgisayar
İçinizdeki içerik oluşturma, medya izleme ve oyun oynama potansiyelinizi açığa çıkarın çünkü bu Pavilion Dizüstü Bilgisayar istediğiniz her şeyi yapmak için üretildi. Turbo performansıyla sürükleyici akış oturumlarından gecikmesiz fotoğraf düzenlemeye kadar her şeyi istediğiniz her yerden yapabilirsiniz.

Kısa özet açıklama HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

HP Pavilion 15-bc506nt, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Piksel, 8 GB, 1,13 TB

Uzun özet açıklama HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah:
Bu HP Pavilion 15-bc506nt Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD kalitesi 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Siyah ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

HP Pavilion 15-bc506nt. Ürün tipi: Laptop, Form faktörü: Kapaklı. İşlemci ailesi: Intel® Core™ i7, İşlemci: i7-9750H, İşlemci frekansı: 2,6 GHz. Ekran boyutu: 39,6 cm (15.6"), HD türü: Full HD kalitesi, Ekran çözünürlüğü: 1920 x 1080 Piksel. RAM: 8 GB, Dahili hafıza tipi: DDR4-SDRAM. Toplam depolama kapasitesi: 1,13 TB, Depolama ortamı: HDD+SSD. On-board grafik adaptör modeli: Intel® UHD Graphics 630. İşletim sistemi yazılımı: Windows 10 Home. Ürün rengi: Siyah

Yaratıcılık. Oyun. Her şeye hazırsınız.
Yaratıcılık. Oyun. Her şeye hazırsınız.

NVIDIA® GTX™ ayrık grafik kartı ve güçlü Intel® Core™ işlemciyle[1] en büyük, en cesur fikirlerinizi hayata geçirin ve çoklu görevleri ustaca yürütün.

Gözlerinize şenlik
Gözlerinize şenlik

İster video düzenliyor, ister en sevdiğiniz filmi seyrediyor, fotoğraf rötuşluyor veya sadece oyun oynuyor olun, canlı FHD ekran üzerinde her ayrıntı canlanır.[2]

Dijital koleksiyonunuzu büyütün
Dijital koleksiyonunuzu büyütün

Devasa depolama kapasitesiyle, tüm içeriklerinizi hemen dizüstü bilgisayarınıza indirebilirsiniz. En sevdiğiniz yazılımları ve film, müzik ve fotoğraf koleksiyonunuzu gittiğiniz her yere yanınızda götürün.

Gerçekten güçlü bir ses deneyimi
Gerçekten güçlü bir ses deneyimi

HP Audio Boost ve B&O uzmanlarıyla işbirliği içinde özel olarak ayarlanan ses sistemi ile zengin ve gerçek bir ses deneyimi yaşayın. Kendinizi sese bırakın.

Çift dizi mikrofon
Çift dizi mikrofon

İki adet mikrofon ve gelişmiş gürültü önleme yazılımı ile görüntülü sohbet veya kayıtlar sırasında ses her zaman kristal netliğinde çıkar.

Renginizi seçin:

Bilgisayarınızı istediğiniz renklerle, kendinize uygun bir tarzda kişiselleştirin. [13]

Tasarım
Ürün tipi *
Laptop
Ürün rengi *
Siyah
Form faktörü *
Kapaklı
Menşe ülkesi
Çin
Ekran
Ekran boyutu *
39,6 cm (15.6")
Ekran çözünürlüğü *
1920 x 1080 Piksel
Dokunmatik ekran *
No
HD türü
Full HD kalitesi
Panel tipi
IPS
LED arka ışığı
Yes
Yerel açı oranı
16:9
RGB renk alanı
NTSC
Renk skalası
45%
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™ i7
İşlemci nesli
9. nesil Intel® Core™ i7
İşlemci *
i7-9750H
İşlemci Çekirdek Sayısı
6
Sıralı işlemci sayısı
12
İşlemci destek frekansı
4,5 GHz
İşlemci frekansı *
2,6 GHz
Sistem busu
8 GT/s
İşlemci önbelleği
12 MB
İşlemci ön bellek türü
L3
İşlemci soketi
BGA 1440
İşlemci litografi
14 nm
İşlemci çalışma modları
64-bit
İşlemci kod adı
Coffee Lake
Termal Tasarım Gücü
45 W
Ayarlanabilir TDP-aşağı
35 W
T bağlantısı
100 °C
PCI Express hatlarının maksimum sayısı
16
PCI Express giriş versiyonu
3.0
PCI Express konfigürasyonları
1x16, 2x8, 1x8+2x4
Hafıza
RAM *
8 GB
Dahili hafıza tipi
DDR4-SDRAM
Hafıza frekans hızı
2666 MHz
Hafıza şekli faktörü
SO-DIMM
Bellek düzeni
1 x 8 GB
Bellek yuvası sayısı
1x SO-DIMM
ECC
No
Depolama birimi
Toplam depolama kapasitesi *
1,13 TB
Depolama ortamı *
HDD+SSD
Toplam HDD kapasitesi
1 TB
Yüklü sabit disk sayısı
1
Dahili sabit disk sürücüsü
1 TB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
5400 RPM
Toplam SSD kapasitesi
128 GB
Kurulan SSD sayısı
1
Sert durum disk sürücü, kapasite
128 GB
SSD form faktörü
M.2
Optik sürücüler *
No
Entegre kart okuyucu
Yes
Uyumlu hafıza kartları
SD
Grafik
Ayrık GPU üreticisi
NVIDIA
Ayrık ekran kartı modeli *
NVIDIA® GeForce® GTX 1050
Ayrık grafik bağdaştırıcı belleği
3 GB
Farklı grafik hafıza türü
GDDR5
Entegre grafik kartı *
Yes
Ayrık grafik bağdaştırıcı *
Yes
Yerleşik grafik bağdaştırıcı ailesi
Intel® UHD Graphics
On-board grafik adaptör modeli *
Intel® UHD Graphics 630
Yerleşik grafik adaptörü taban frekansı
350 MHz
Yerleşik grafik adaptörü dinamik frekansı (maks)
1150 MHz
Maksimum yerleşik grafik bağdaştırıcısı belleği
64 GB
Yerleşik grafik adaptörü DirectX versiyonu
12.0
Yerleşik grafik adaptörü OpenGL versiyonu
4.5
Yerleşik grafik adaptörü ID'si
0x3E9B
Ses
Dahili ses
B&O PLAY
Dahili hoparlör sayısı
2
Dahili mikrofon
Yes
Kamera
Ön kamera
Yes
Ön kamera HD türü
HD
Ağ Bağlantıları
Wi-Fi
Yes
Wi-Fi standardı *
Wi-Fi 5 (802.11ac)
Wi-Fi standartları
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Anten tipi
2x2
WLAN kumanda modeli
RTL8822BE
WLAN denetleyici üreticisi
Realtek
Ethernet LAN bağlantısı
Yes
Ethernet LAN veri transfer hızı
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versiyonu
4.2
Miracast
Yes
MIMO
Yes
MIMO tipi
Multi User MIMO
Bağlantı
USB 2.0 bağlantı noktası sayısı *
1
USB 3.2 Gen 1 (3.1 Gen 1) Tip-A port sayısı *
2
Ethernet LAN (RJ-45) port sayısı
1
HDMI port sayısı *
1
Birleşik kulaklık/mikrofon portu
Yes
Şarj bağlantı noktası tipi
DC giriş jakı
Performans
Anakart yongası
Intel® HM370
Hız ölçer
Yes
Klavye
İşaret aygıtı
Dokunmalı tablet
Sayısal tuş takımı *
Yes
Island klavye
Yes
Tam boyutlu klavye
Yes
Windows tuşları
Yes
Yazılım
İşletme sistemi mimarisi
64-bit
Önceden yüklenmiş yazılım
Dropbox, Netflix
Deneme sürümü
Microsoft Office 365, McAfee LiveSafe
İşletim sistemi yazılımı *
Windows 10 Home
İşlemci özellikleri
Intel® My WiFi Technojisi (Intel® MWT)
Yes
Intel® Kimlik Koruma Teknolojisi (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost teknolojisi
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
Yes
Intel® Clear Video Teknolojisi
Yes
Intel® InTru™ 3D Teknolojisi
Yes
Intel® Quick Sync Video Teknolojisi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Güvenilir Uygulama Teknolojisi
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
Yes
Intel® Güvenli Anahtar
Yes
Intel® TSX-NI
No
Intel®, Sabit Görüntü Platformu Programı (SIPP)
No
Intel® OS Koruması
Yes
Intel® Yazılım Koruma Uzantıları (Intel® SGX)
Yes
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
Yes
Termal Gözleme Teknolojileri
Yes
İşlemci paket boyutu
42 x 28 mm
Desteklenen yönerge setleri
SSE4.1, SSE4.2, AVX 2.0
CPU konfigürasyonu
1
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
Yes
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
İşlemci ARK ID'si
191045
Markaya özel özellikler
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Ses Yükseltme
Yes
HP hoparlör tipi
HP Dual Speakers
HP Ses Anahtarı
Yes
HP Destek Asistanı
Yes
HP ön kamera
HP Wide Vision HD
HP segmenti
Ev
Batarya
Pil teknolojisi
Lityum Polimer (LiPo)
Pil sayısı
4
Pil kapasitesi *
63,3 Wh
Hızlı şarj
Yes
Hızlı şarj (50%)
45 dakika
Pil ağırlığı
266 g
Enerji yönetimi
AC adaptör gücü
135 W
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Sürdürülebilirlik
Sürdürülebilirlik sertifikaları
EPEAT Silver, ENERGY STAR
Ağırlık & boyutlar
Genişlik
382,4 mm
Derinlik
252,5 mm
Yükseklik
24,5 mm
Ağırlık *
2,2 kg
Ambalajlama bilgisi
Ambalaj genişliği
552 mm
Ambalaj derinliği
69 mm
Ambalaj yüksekliği
305 mm
Paket ağırlığı
3,33 kg
Diğer özellikler
AC sarma adaptör
Yes